- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL827AE3 Microchip Technology | 50 |
| - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | Microchip Technology / Atmel | 1 | - | - | 10 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | Details | - | 0.001411 oz | 0.001 %/C | 6.2 V | 10 Ohms | -65°C ~ 175°C | Bulk | - | ±4.84% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 2 μA @ 3 V | - | - | - | 500 mW | - | 7.5 mA | 6.2 V | - | Zener Diodes | - | - | - | 5 % | - | - | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | - | ||
![]() 1N5228BUR-1 Microchip Technology | 38 |
| - | - | - | Surface Mount | DO-213AB-2 | YES | - | DO-213AA | SILICON | 2 | 1N5228 | - | 1 | - | MICROSEMI CORP | 23 Ohms | 10 uA | - | - | 1N5228BUR-1 | + 175 C | Microchip Technology | - 65 C | 1 | SMD/SMT | 1 | 175 °C | Bulk | GLASS | HERMETIC SEALED, GLASS, MLL34, MELF-2 | ROUND | LONG FORM | Active | DO-213AA | 500 mW | 0.5 W | Active | 3.9 V | NOT SPECIFIED | 5.15 | N | No | 0.001411 oz | - 0.06 %/C | 3.9 V | 23 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | e0 | No | EAR99 | TIN LEAD | - | - | 8541.10.00.50 | - | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | Single | - | - | ZENER DIODE | 10 µA @ 1 V | - | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | 20 mA | 3.9 V | - | - | 5% | DO-213AA | 20 mA | 5 % | 10 uA | 23 Ω | 1.1 V | - | - | - | - | - | - | ||
![]() 1N4693/TR Microchip Technology | 24 |
| - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | - | DO-7 (DO-204AA) | - | - | - | Microchip Technology | 1 | 100 mA | - | - | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - | 7.5 V | - | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 10 μA @ 5.7 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 50 uA | 7.5 V | - | Zener Diodes | - | - | - | 5 % | 63.6 mA | - | 1.5 V | Zener Diodes | 2.718 mm | - | 7.62 mm | - | - | ||
![]() JANS1N4469/TR Microchip Technology | 50 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | Microchip / Microsemi | 1 | - | - | 9 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 12 V | 1.5 | 1.5 V @ 1 A | - | 1.5 W | - | - | 15 V | - | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N4773/TR Microchip Technology | 2786 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip Technology | 1 | - | - | 200 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.001 %/C | 9.1 V | 200 Ohms | 0°C ~ 75°C | Reel | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 500 mW | - | 1 mA | 9.1 V | - | Zener Diodes | - | - | - | 5 % | 10 uA | - | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | - | ||
![]() 1N4742AUR/TR Microchip Technology | 45 |
| - | - | - | Surface Mount | DO-213AB, MELF | - | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 9 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 12 V | 9 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 μA @ 9.1 V | - | 1.2 V @ 200 mA | - | 1 W | - | 21 mA | 12 V | - | Zener Diodes | - | - | - | 5 % | 1 uA | - | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | - | ||
![]() JANS1N6328US/TR Microchip Technology | 2008 |
| - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 50 | 1 A | - | 10 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.003333 oz | 0.084 %/C | 15 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 50 nA @ 11 V | - | - | - | 500 mW | - | 8.5 mA | 15 V | - | Zener Diodes | - | - | - | 5 % | 28 mA | - | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | - | ||
![]() JANS1N4962US/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | SQ-MELF, B | - | - | D-5B | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 3.5 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.08 %/C | 15 V | 3.5 Ohms | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 μA @ 11.4 V | - | 1.5 V @ 1 A | - | 5 W | - | 75 mA | 15 V | - | Zener Diodes | - | - | - | 5 % | - | - | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | - | ||
![]() JANS1N4573A-1/TR Microchip Technology | 50 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.001 %/C | 6.4 V | 100 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 2 μA @ 3 V | - | - | - | 500 mW | - | 1.0 mA | 6.4 V | - | Zener Diodes | - | - | - | 5 % | 2 uA | - | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | - | ||
![]() 1N5942BPE3/TR8 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-41-2 | - | 2 | DO-204AL (DO-41) | - | - | 1N5942 | - | 1500 | - | - | 70 Ohms | - | - | - | - | - | Microchip Technology | - | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±5% | - | - | - | - | 150 °C | -65 °C | - | - | 1.5 W | - | - | - | - | - | - | - | - | - | - | - | 70 Ω | Single | - | 1 µA @ 38.8 V | - | 1.2 V @ 200 mA | - | 1.5 W | 1 µA | - | 51 V | 51 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1N4993US/TR Microchip Technology | 45 |
| - | - | - | Through Hole | SQ-MELF, E | - | - | D-5B | - | - | - | Microchip Technology | 1 | 1 A | - | 950 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.12 %/C | 300 V | 950 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 2 μA @ 228 V | - | 1.5 V @ 1 A | - | 5 W | - | 4 mA | 300 V | - | Zener Diodes | - | - | - | 5 % | 15.6 mA | - | 1.5 V | Zener Diodes | - | - | - | - | - | ||
![]() JAN1N755C-1 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N755 | Microchip / Microsemi | 1 | - | - | 6 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/127 | ±2% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 2 μA @ 5 V | - | 1.1 V @ 200 mA | - | 500 mW | - | - | 7.5 V | - | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JAN1N5543D-1/TR Microchip Technology | 13 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - | 25 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 10 nA @ 22.4 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 1 mA | 25 V | - | Zener Diodes | - | - | - | 1 % | 15 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JANTXV1N963B-1/TR Microchip Technology | 38 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 11.5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.076 %/C | 12 V | 11.5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1 μA @ 9.1 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 10.5 mA | 12 V | - | Zener Diodes | - | - | - | 5 % | 32 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JANTXV1N963BUR-1/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 11.5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.076 %/C | 12 V | 11.5 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1 μA @ 9.1 V | - | 1.3 V @ 200 mA | - | 500 mW | - | 10.5 mA | 12 V | - | Zener Diodes | - | - | - | 5 % | 32 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JAN1N5532B-1/TR Microchip Technology | 50 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 90 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - | 12 V | 90 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 50 nA @ 10.8 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 1 mA | 12 V | - | Zener Diodes | - | - | - | 5 % | 32 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JAN1N5542DUR-1/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 24 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 10 nA @ 21.6 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 1 mA | 24 V | - | Zener Diodes | - | - | - | 1 % | 16 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | - | ||
![]() CDLL4117/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | DO-213AB, MELF | - | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.001411 oz | 0.09 %/C | 25 V | 150 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 50 nA @ 19 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 25 V | - | Zener Diodes | - | - | - | 5 % | 15 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | - | ||
![]() CDLL5236A/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | DO-213AB, MELF | - | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 6 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | 7.5 V | 6 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 3 μA @ 6 V | - | 1.1 V @ 200 mA | - | 10 mW | - | 20 mA | 7.5 V | - | Zener Diodes | - | - | - | 10 % | 3 uA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | - | ||
![]() 1N823AUR-1/TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 10 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.005 %/C | 6.2 V | 10 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 2 μA @ 3 V | - | - | - | 500 mW | - | 7.5 mA | 6.2 V | - | Zener Diodes | - | - | - | 5 % | 2 uA | - | - | Zener Diodes | 1.7 mm | - | 3.71 mm | - | - |