- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N976BUR-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 93 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | 43 V | 93 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 33 V | 1.1 V @ 200 mA | 500 mW | 3 mA | 43 V | Zener Diodes | 5 % | 8.8 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N4123CUR-1/TR Microchip Technology | 17 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 39 V | 200 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 29.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 39 V | Zener Diodes | 2 % | 9.8 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANTX1N5539B-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 19 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 17.1 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 19 V | Zener Diodes | 5 % | 20 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N4127D-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.1 %/C | 56 V | 300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 42.6 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 56 V | Zener Diodes | 1 % | 6.7 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N4128C-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 400 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.1 %/C | 60 V | 400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 45.6 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 60 V | Zener Diodes | 2 % | 6.4 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N4119CUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.085 %/C | 28 V | 200 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 21.3 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 28 V | Zener Diodes | 2 % | 14 mA | 1.1 V | Zener Diodes | - | - | ||
![]() CDLL5953C/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 600 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.001764 oz | - | 150 V | 600 Ohms | -65°C ~ 175°C | Reel | - | ±2% | Diodes & Rectifiers | Single | 1 μA @ 114 V | 1.2 V @ 200 mA | 1.25 W | 2.5 mA | 150 V | Zener Diodes | 2 % | 10 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() 1N4575AUR-1/TR Microchip Technology | 8 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 50 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | - | Diodes & Rectifiers | - | 2 μA @ 3 V | - | 500 mW | - | - | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTX1N6343D Microchip Technology | 8 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | - | 125 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±1% | PMIC - Power Management ICs | - | 50 nA @ 47 V | 1.4 V @ 1 A | 500 mW | - | 62 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | ||
![]() 1N4486D Microchip Technology | 16 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | Microchip Technology | 1 | - | 130 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | Diodes & Rectifiers | - | 250 nA @ 60.4 V | 1.5 V @ 1 A | 1.5 W | - | 75 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CDLL5231D Microchip Technology | 32 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 17 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | Diodes & Rectifiers | - | 5 μA @ 2 V | 1.1 V @ 200 mA | 10 mW | - | 5.1 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CDLL5226D Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 28 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | Diodes & Rectifiers | - | 25 μA @ 1 V | 1.1 V @ 200 mA | 10 mW | - | 3.3 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANS1N4959D Microchip Technology | In Stock | - | - | Through Hole | E, Axial | E, Axial | Microchip / Microsemi | 1 | - | 2.5 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | Diodes & Rectifiers | - | 10 μA @ 8.4 V | 1.5 V @ 1 A | 5 W | - | 11 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CDLL5228C Microchip Technology | 27 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 23 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±2% | Diodes & Rectifiers | - | 10 μA @ 1 V | 1.1 V @ 200 mA | 10 mW | - | 3.9 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() 1N4583AUR-1/TR Microchip Technology | 37 |
| - | Surface Mount | DO-213AA | DO-213AA | - | - | - | 25 Ohms | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | - | - | - | 2 μA @ 3 V | - | 500 mW | - | - | - | - | - | - | - | - | - | ||
![]() CDLL5224C Microchip Technology | 37 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 30 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±2% | Diodes & Rectifiers | - | 75 μA @ 1 V | 1.1 V @ 200 mA | 10 mW | - | 2.8 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTXV1N4480/TR Microchip Technology | 35 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | Microchip / Microsemi | 1 | - | 40 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±5% | PMIC - Power Management ICs | - | 50 nA @ 34.4 V | 1.5 V @ 1 A | 1.5 W | - | 43 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | ||
![]() CDLL5532D Microchip Technology | 47 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 90 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | Diodes & Rectifiers | - | 50 nA @ 10.8 V | 1.1 V @ 200 mA | 500 mW | - | 12 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CDLL758D Microchip Technology | 18 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 17 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | Diodes & Rectifiers | - | 1 μA @ 8 V | 1.1 V @ 200 mA | 500 mW | - | 10 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() CDLL5524D Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 30 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | Diodes & Rectifiers | - | 2 μA @ 3.5 V | 1.1 V @ 200 mA | 500 mW | - | 5.6 V | Zener Diodes | - | - | - | Zener Diodes | - | - |