- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N4123D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.095 %/C | 39 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 29.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 39 V | Zener Diodes | 1 % | 9.8 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4130-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 700 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.1 %/C | 68 V | 700 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 51.7 V | 1.1 V @ 200 mA | - | 250 uA | 68 V | Zener Diodes | 5 % | 5.6 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N3019BUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 6 Ohms | 25 uA | 25 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.073 %/C | 9.1 V | 6 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 25 μA @ 6.9 V | 1.2 V @ 200 mA | 1 W | 28 mA | 9.1 V | Zener Diodes | 5 % | 105 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() CDLL4741/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 8 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 11 V | 8 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 2 μA @ 8.4 V | 1.2 V @ 200 mA | - | 23 mA | 11 V | Zener Diodes | 10 % | 2 uA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JANTXV1N5528D-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 40 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 8.2 V | 40 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 7.5 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 8.2 V | Zener Diodes | 1 % | 46 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3017DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 4 Ohms | 100 uA | 100 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.065 %/C | 7.5 V | 4 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 150 μA @ 5.2 V | 1.2 V @ 200 mA | 1 W | 34 mA | 7.5 V | Zener Diodes | 1 % | 125 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JAN1N4620UR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 1.65 kOhms | 3.5 uA | 3.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.075 %/C | 3.3 V | 1650 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 3.5 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 3.3 V | Zener Diodes | 5 % | 85 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N4122CUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 36 V | 200 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 27.4 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 36 V | Zener Diodes | 2 % | 11 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JAN1N965CUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 16 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.082 %/C | 15 V | 16 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 11 V | 1.1 V @ 200 mA | 500 mW | 8.5 mA | 15 V | Zener Diodes | 2 % | 26 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N973C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 58 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.092 %/C | 33 V | 58 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 25 V | 1.1 V @ 200 mA | 500 mW | 3.8 mA | 33 V | Zener Diodes | 2 % | 12 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4685/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | - | 7.5 uA | 7.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 3.6 V | - | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 7.5 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 50 uA | 3.6 V | Zener Diodes | 5 % | 75 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N4621C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 1.7 kOhms | 3.5 uA | 3.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - 0.065 %/C | 3.6 V | 1700 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 3.5 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 3.6 V | Zener Diodes | 2 % | 83 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4582A/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 25 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.002 %/C | 6.4 V | 25 Ohms | -55°C ~ 100°C | Reel | - | - | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 4 mA | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N4371CUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 30 Ohms | 60 uA | 60 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | N | 0.001411 oz | - | 2.7 V | 30 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 60 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 2.7 V | Zener Diodes | 2 % | 140 mA | 1.1 V | Zener Diodes | - | - | ||
![]() CDLL4778/TR Microchip Technology | 2256 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 200 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.001 %/C | 8.5 V | 200 Ohms | 0°C ~ 75°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 μA @ 6 V | - | 500 mW | 0.5 mA | 8.5 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N3824AUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | 9 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 4.3 V | 9 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 5 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 58 mA | 4.3 V | Zener Diodes | 5 % | 213 mA | 1.2 V | Zener Diodes | - | - | ||
![]() JANTX1N3041CUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 175 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.105 %/C | 75 V | 175 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 56 V | 1.2 V @ 200 mA | 1 W | 3.3 mA | 75 V | Zener Diodes | 2 % | 12 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTX1N3040DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 150 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.104 %/C | 68 V | 150 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 51.7 V | 1.2 V @ 200 mA | 1 W | 3.7 mA | 68 V | Zener Diodes | 1 % | 14 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTXV1N5524C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 30 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 5.6 V | 30 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Single | 3 μA @ 3.5 V | 1.1 V @ 200 mA | 500 mW | 3 mA | 5.6 V | Zener Diodes | 2 % | 68 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3021D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 8 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.078 %/C | 11 V | 8 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 8.4 V | 1.2 V @ 200 mA | 1 W | 23 mA | 11 V | Zener Diodes | 1 % | 85 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm |