- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N4956D Microchip Technology | 37 |
| - | Through Hole | E, Axial | E, Axial | 1N4956 | Microchip / Microsemi | 1 | - | 1.5 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/356 | ±1% | Diodes & Rectifiers | - | - | 50 μA @ 6.2 V | - | 1.5 V @ 1 A | 5 W | - | 8.2 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JAN1N5540DUR-1/TR Microchip Technology | 45 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 20 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | - | Single | 10 nA @ 18 V | - | 1.1 V @ 200 mA | 500 mW | 1 mA | 20 V | Zener Diodes | 1 % | 19 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N4909A/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | - | Microchip Technology | 1 | - | 50 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.4 W | Active | N | 0.007055 oz | 0.005 %/C | 12.8 V | 50 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | - | - | - | 400 mW | 4 mA | 12.8 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() 1N5995C/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | 1 | 200 mA | 10 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.005291 oz | 0.04 %/C | 6.2 V | 10 Ohms | -65°C ~ 175°C | Reel | - | ±2% | Diodes & Rectifiers | - | Single | 1 μA @ 4 V | - | 1.1 V @ 200 mA | 500 mW | 5 mA | 6.2 V | Zener Diodes | 2 % | 81 mA | 1.1 V | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() JANTX1N3025BUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 100 | 200 mA | 16 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.089 %/C | 16 V | 16 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | - | Single | 10 μA @ 12.2 V | - | 1.2 V @ 200 mA | 1 W | 15.5 mA | 16 V | Zener Diodes | 5 % | 60 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTXV1N4993US/TR Microchip Technology | 44 |
| - | Through Hole | E, Axial | E, Axial | - | Microchip / Microsemi | 1 | 1 A | 950 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 5 W | Active | N | 0.019013 oz | 0.12 %/C | 300 V | 950 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | Diodes & Rectifiers | - | Single | 2 μA @ 228 V | - | 1.5 V @ 1 A | 5 W | 4 mA | 300 V | Zener Diodes | 5 % | 15.6 mA | 1.5 V | Zener Diodes | - | - | ||
![]() CDLL4696E3/TR Microchip Technology | 45 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | 200 mA | - | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | Details | 0.001411 oz | - | 9.1 V | - | -65°C ~ 175°C (TA) | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 1 μA @ 6.9 V | - | 1.1 V @ 200 mA | 500 mW | 50 uA | 9.1 V | Zener Diodes | 5 % | 26.2 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N4924A/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | 1 | - | 150 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.002 %/C | 19.2 V | 150 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | - | - | - | 500 mW | 2 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() JANTX1N759C-1/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 30 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | 0.08 %/C | 12 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | Diodes & Rectifiers | - | Single | 1 μA @ 9 V | - | 1.1 V @ 200 mA | 500 mW | - | 12 V | Zener Diodes | 2 % | 35 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N969CUR-1 Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N969 | Microchip / Microsemi | 1 | - | 29 Ohms | - | - | Microchip | - | Microchip Technology | - | SMD/SMT | Bulk | - | Active | N | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | SMD/SMT | - | 500 nA @ 17 V | - | 1.1 V @ 200 mA | 500 mW | - | 22 V | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N5537C-1 Microchip Technology | 22 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N5537 | Microchip / Microsemi | 1 | - | 100 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Axial | - | 10 nA @ 15.3 V | - | 1.1 V @ 200 mA | 500 mW | - | 17 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANS1N6337C Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | 50 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±2% | Diodes & Rectifiers | - | - | 50 nA @ 27 V | - | 1.4 V @ 1 A | 500 mW | - | 36 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() 1N4738AURE3 Microchip Technology | 16 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Microchip Technology | 1 | 200 mA | 4.5 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Bulk | 1 W | Active | Details | 0.001411 oz | - | 8.2 V | 4.5 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | Diodes & Rectifiers | - | Single | 10 μA @ 6 V | - | 1.2 V @ 200 mA | 1 W | 31 mA | 8.2 V | Zener Diodes | 5 % | 3 uA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JANTXV1N5536B-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 16 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | - | Single | 10 nA @ 14.4 V | - | 1.1 V @ 200 mA | 500 mW | 1 mA | 16 V | Zener Diodes | 5 % | 24 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4778A/TR Microchip Technology | 2178 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 200 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.001 %/C | 8.5 V | 200 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 10 μA @ 6 V | - | - | 500 mW | 0.5 mA | 8.5 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4114/TR Microchip Technology | 44 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 20 V | 150 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 15.2 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 20 V | Zener Diodes | 5 % | 19 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N4106UR-1/TR Microchip Technology | 33 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 12 V | 200 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 9.2 V | 500 | 1.1 V @ 200 mA | 500 mW | 250 uA | 12 V | Zener Diodes | 5 % | 32 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N4106-1/TR Microchip Technology | 7 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.08 %/C | 12 V | 200 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 9.2 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 12 V | Zener Diodes | 5 % | 32 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N4106UR-1/TR Microchip Technology | 45 | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 12 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 9.2 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 12 V | Zener Diodes | 5 % | 32 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANS1N4983US/TR Microchip Technology | 50 |
| - | Through Hole | SQ-MELF, E | D-5B | - | Microchip / Microsemi | 1 | - | 125 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/356 | ±5% | Diodes & Rectifiers | - | - | 2 μA @ 83.6 V | - | 1.5 V @ 1 A | 5 W | - | 110 V | Zener Diodes | - | - | - | Zener Diodes | - | - |