- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5528BUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | 40 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 8.2 V | 40 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 7.5 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 8.2 V | Zener Diodes | 5 % | 46 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JAN1N5519DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 24 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 3.6 V | 24 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | Single | 3 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.6 V | Zener Diodes | 1 % | 105 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL3827/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 5 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 5.6 V | 5 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | Single | 3 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 45 mA | 5.6 V | Zener Diodes | 10 % | 162 mA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JAN1N5527CUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 35 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 7.5 V | 35 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 6.8 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 7.5 V | Zener Diodes | 2 % | 51 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL4102/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 8.7 V | 200 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 500 nA @ 6.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 8.7 V | Zener Diodes | 5 % | 44 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N979CUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 150 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.096 %/C | 56 V | 150 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 43 V | 1.1 V @ 200 mA | 500 mW | 2.2 mA | 56 V | Zener Diodes | 2 % | 6.9 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N4099DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.06 %/C | 6.8 V | 200 Ohms | -65°C ~ 175°C | Reel | - | ±1% | Diodes & Rectifiers | Single | 1 μA @ 5.2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 6.8 V | Zener Diodes | 1 % | 56 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL936A/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 20 Ohms | - | - | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.005 %/C | 9 V | 20 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | - | - | 500 mW | 7.5 mA | 9 V | Zener Diodes | 5 % | 50 mA | - | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL6332/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 20 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 22 V | 20 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 17 V | 1.1 V @ 200 mA | 500 mW | 5.6 mA | 22 V | Zener Diodes | 5 % | 19 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N3042CUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.106 %/C | 82 V | 200 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 62.2 V | 1.2 V @ 200 mA | 1 W | 3 mA | 82 V | Zener Diodes | 2 % | 11 mA | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() JAN1N963DUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 11.5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.076 %/C | 12 V | 11.5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 1 μA @ 9.1 V | 1.1 V @ 200 mA | 500 mW | 10.5 mA | 12 V | Zener Diodes | 1 % | 32 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4622C-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 1.65 kOhms | 2.5 uA | 2.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - 0.06 %/C | 3.9 V | 1650 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 2.5 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 3.9 V | Zener Diodes | 2 % | 80 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N979BUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 150 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.096 %/C | 56 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 43 V | 1.1 V @ 200 mA | 500 mW | 2.2 mA | 56 V | Zener Diodes | 5 % | 6.9 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N4125UR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | 47 V | 250 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 35.8 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 47 V | Zener Diodes | 5 % | 8.1 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N4466CUS/TR Microchip Technology | 29 |
| - | Surface Mount | SQ-MELF, A | D-5A | Microchip / Microsemi | 100 | 200 mA | 6 Ohms | 0.3 uA | 0.3 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.006808 oz | - | 11 V | 6 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | Single | 300 nA @ 8.8 V | 1 V @ 200 mA | 1.5 W | 23 mA | 11 V | Zener Diodes | 2 % | 130 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() CDLL5288/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip Technology | 1 | - | 4.1 Ohms | - | - | Microchip | 1.05 V | + 175 C | 100 V | 0.429 mA | Microchip Technology | 4.1 MOhms | 1 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C | Reel | - | - | Diodes & Rectifiers | Single | - | - | 500 mW | - | 100 V | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | - | - | ||
![]() JANTXV1N981D-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 230 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.097 %/C | 68 V | 230 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 52 V | 1.1 V @ 200 mA | 500 mW | 1.8 mA | 68 V | Zener Diodes | 1 % | 5.5 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL991BE3 Microchip Technology | 29 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | 2200 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Bulk | 0.5 W | Active | Details | 0.001411 oz | 0.11 %/C | 180 V | 2200 Ohms | -55°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | - | Diodes & Rectifiers | Single | 5 μA @ 136.8 V | - | 500 mW | 0.68 mA | 180 V | Zener Diodes | 5 % | 2 mA | 1.3 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N981CUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 230 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.097 %/C | 68 V | 230 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 52 V | 1.1 V @ 200 mA | 500 mW | 1.8 mA | 68 V | Zener Diodes | 2 % | 5.5 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N4574AUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.0005 %/C | 6.4 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 1 mA | 6.4 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - |