- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N3044BUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 350 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.11 %/C | 100 V | 350 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 10 μA @ 76 V | 1.2 V @ 200 mA | 1 W | 2.5 mA | 100 V | Zener Diodes | 5 % | 9 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTX1N3037BUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 95 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.103 %/C | 51 V | 95 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | Single | 10 μA @ 38.8 V | 1.2 V @ 200 mA | 1 W | 5 mA | 51 V | Zener Diodes | 5 % | 18 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTXV1N5546C-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 33 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 29.7 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 33 V | Zener Diodes | 2 % | 12 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N7050-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | 35 Ohms | - | - | Microchip | 4.46 V | - | 70 V | 6.82 mA | Microchip Technology | 0.08 MOhms | 0.003 MOhms | - | Through Hole | Tape & Reel (TR) | - | Active | N | - | - | - | - | - | Reel | - | ±10% | Diodes & Rectifiers | Single | 5 μA @ 1.5 V | - | 250 mW | - | 4.8 V | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | ||
![]() 1N5265A/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | 200 mA | 185 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 62 V | 185 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±10% | Diodes & Rectifiers | Single | 100 nA @ 45 V | 1.5 V @ 200 mA | 500 mW | 2 mA | 62 V | Zener Diodes | 10 % | 0.1 uA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N7051UR-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | - | 35 Ohms | - | - | Microchip | 4.9 V | - | 70 V | 7.48 mA | Microchip Technology | 0.07 MOhms | 0.002 MOhms | - | SMD/SMT | Tape & Reel (TR) | - | Active | N | - | - | - | - | - | Reel | - | ±10% | Diodes & Rectifiers | - | 5 μA @ 1.5 V | - | 250 mW | - | 4.8 V | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | ||
![]() JAN1N4105-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.08 %/C | 11 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 8.5 V | 1.1 V @ 200 mA | - | 250 uA | 11 V | Zener Diodes | 5 % | 35 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N4107DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 13 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 50 nA @ 9.9 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 13 V | Zener Diodes | 1 % | 29 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N755AUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 6 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.058 %/C | 7.5 V | 4 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 5 V | 1.1 V @ 200 mA | 500 mW | - | 7.5 V | Zener Diodes | 5 % | 55 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N4371DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 30 Ohms | 60 uA | 60 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.08 %/C | 2.7 V | 30 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | Single | 60 μA @ 1 V | 1.1 V @ 200 mA | - | - | 2.7 V | Zener Diodes | 1 % | 140 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N3021CUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 1 | 200 mA | 8 Ohms | - | - | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.078 %/C | 11 V | 8 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 8.4 V | 1.2 V @ 200 mA | 1 W | 23 mA | 11 V | Zener Diodes | 2 % | 85 mA | 1.2 V | Zener Diodes | - | - | ||
![]() JANTX1N4123C-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.095 %/C | 39 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 29.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 39 V | Zener Diodes | 2 % | 9.8 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3018DUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 4.5 Ohms | 50 uA | 50 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.07 %/C | 8.2 V | 4.5 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 150 μA @ 5.2 V | 1.2 V @ 200 mA | 1 W | 31 mA | 8.2 V | Zener Diodes | 1 % | 115 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTX1N3823DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 9 Ohms | 25 uA | 25 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 3.9 V | 9 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 25 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 64 mA | 3.9 V | Zener Diodes | 1 % | 238 mA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() CDLL4741A/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 8 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 11 V | 8 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 8.4 V | 1.2 V @ 200 mA | - | 23 mA | 11 V | Zener Diodes | 5 % | 2 uA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JAN1N3825DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 8 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 4.7 V | 8 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 5 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 53 mA | 4.7 V | Zener Diodes | 1 % | 194 mA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JANTX1N3029C-1/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 25 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.094 %/C | 24 V | 25 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 18.2 V | 1.2 V @ 200 mA | 1 W | 10.5 mA | 24 V | Zener Diodes | 2 % | 40 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JAN1N5535DUR-1/TR Microchip Technology | 37 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 15 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 13.5 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 15 V | Zener Diodes | 1 % | 25 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N5539C-1/TR Microchip Technology | 23 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 19 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 17.1 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 19 V | Zener Diodes | 2 % | 20 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N5539B-1/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 19 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 17.1 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 19 V | Zener Diodes | 5 % | 20 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm |