- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Dynamic Impedance-Max | Product Category | Diameter | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N6330US/TR Microchip Technology | 37 |
| - | - | - | Surface Mount | SQ-MELF, B | - | - | SQ-MELF, B | - | - | - | Microchip Technology | 1 | - | 14 Ohms | Microchip | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 14 V | 1.4 V @ 1 A | - | 500 mW | - | - | 18 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
![]() JANTXV1N4958US/TR Microchip Technology | 27 |
| - | - | - | Surface Mount | SQ-MELF, B | - | - | E-MELF | - | - | - | Microchip / Microsemi | 1 | - | 2 Ohms | Microchip | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 μA @ 7.6 V | 1.5 V @ 1 A | - | 5 W | - | - | 10 V | - | Switching Voltage Regulators | - | - | - | - | Switching Voltage Regulators | - | - | - | ||
![]() 1N4483D Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-204AL, DO041, Axial | - | - | DO-41 | - | - | - | Microchip Technology | 1 | - | 70 Ohms | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 nA @ 44.8 V | 1.5 V @ 1 A | - | 1.5 W | - | - | 56 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
![]() 1N6320C Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | 3 Ohms | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±2% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 4 V | 1.4 V @ 1 A | - | 500 mW | - | - | 6.8 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
![]() JANTXV1N4978US/TR Microchip Technology | 29 |
| - | - | - | Surface Mount | SQ-MELF, B | - | - | E-MELF | - | - | - | Microchip / Microsemi | 1 | - | 50 Ohms | Microchip | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 51.7 V | 1.5 V @ 1 A | - | 5 W | - | - | 68 V | - | - | - | - | - | - | Microchip Technology | - | - | - | ||
![]() JANTXV1N5536D-1 Microchip Technology | 25 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N5536 | - | - | - | 100 Ohms | - | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 nA @ 14.4 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 16 V | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N4126D-1 Microchip Technology | 46 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N4126 | Microchip / Microsemi | 1 | - | 300 Ohms | Microchip | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 10 nA @ 38.8 V | 1.1 V @ 200 mA | - | - | - | - | 51 V | - | Zener Diodes | - | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTXV1N5526C-1 Microchip Technology | 25 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N5526 | Microchip / Microsemi | 1 | - | 30 Ohms | Microchip | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 1 μA @ 6.2 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 6.8 V | - | Zener Diodes | - | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTXV1N4107C-1 Microchip Technology | 9 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | DO-35 (DO-204AH) | SILICON | 2 | 1N4107 | - | - | MICROSEMI CORP | 200 Ohms | Microsemi Corporation | JANTXV1N4107C-1 | Microchip Technology | - | Through Hole | 1 | 200 °C | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-7 | 0.5 W | Active | 13 V | NOT SPECIFIED | 5.35 | - | No | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±2% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | - | METALLURGICALLY BONDED | 8541.10.00.50 | Voltage Reference Diodes | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL-19500/435F | - | O-XALF-W2 | Qualified | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | 50 nA @ 9.9 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | - | 13 V | - | - | 2% | DO-35 | 0.25 mA | 200 Ω | - | - | - | - | ||
![]() JANTXV1N4131CUR-1 Microchip Technology | 9 |
| - | - | - | Surface Mount | DO-213AA (Glass) | YES | - | DO-213AA | SILICON | 2 | 1N4131 | Microchip / Microsemi | 1 | MICROSEMI CORP | 700 Ohms | Microchip | JANTXV1N4131CUR-1 | Microchip Technology | 1 | SMD/SMT | 1 | - | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | DO-213AA | 0.5 W | Active | 75 V | NOT SPECIFIED | 5.17 | N | No | 0.001411 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | - | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500/435F | SMD/SMT | O-LELF-R2 | Qualified | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | 10 nA @ 57 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | - | 75 V | - | Zener Diodes | 2% | DO-213AA | 0.25 mA | - | Zener Diodes | 1.7 mm | 3.7 mm | - | ||
![]() JANTX1N4114CUR-1 Microchip Technology | 46 |
| - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | 1N4114 | Microchip / Microsemi | 1 | - | 150 Ohms | Microchip | - | Microchip Technology | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 10 nA @ 15.2 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 20 V | - | Zener Diodes | - | - | - | - | Zener Diodes | 1.7 mm | 3.7 mm | - | ||
![]() JANTX1N4626CUR-1 Microchip Technology | 9 |
| - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | 1N4626 | Microchip / Microsemi | 1 | - | 1.4 kOhms | Microchip | - | Microchip Technology | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 5 μA @ 4 V | - | - | 500 mW | - | - | 5.6 V | - | Zener Diodes | - | - | - | - | Zener Diodes | 1.7 mm | 3.7 mm | - | ||
![]() JAN1N4494 Microchip Technology | 9 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-41 | - | - | 1N4494 | - | - | - | 1 kOhms | - | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | 175 °C | -65 °C | - | - | - | 1.5 W | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 250 nA @ 128 V | 1 V @ 200 mA | - | 1.5 W | 250 nA | - | 160 V | 160 V | - | - | - | - | - | - | - | - | No | ||
![]() JAN1N5518D-1 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N5518 | Microchip / Microsemi | 1 | - | 26 Ohms | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 3.3 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
![]() JAN1N4490US Microchip Technology | 9 |
| - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | 1N4490 | Microchip / Microsemi | 1 | - | 300 Ohms | Microchip | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.010935 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 250 nA @ 88 V | 1 V @ 200 mA | - | 1.5 W | - | - | 110 V | - | Zener Diodes | - | - | - | - | Zener Diodes | 2.16 mm | 4.06 mm | - | ||
![]() JAN1N4576AUR-1 Microchip Technology | 9 |
| - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | 1N4576 | Microchip / Microsemi | 1 | - | 50 Ohms | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 3 V | - | - | 500 mW | - | 2 mA | 6.4 V | - | Zener Diodes | - | - | - | - | Zener Diodes | - | - | - | ||
![]() JAN1N4372C-1 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N4372 | Microchip / Microsemi | 1 | - | 29 Ohms | Microchip | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/127 | ±2% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 30 μA @ 1 V | 1.1 V @ 200 mA | - | - | - | - | 3 V | - | Zener Diodes | - | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTX1N4617CUR-1 Microchip Technology | 25 |
| - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | 1N4617 | - | - | - | 1.4 kOhms | - | - | Microchip Technology | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 1 V | - | - | 500 mW | - | - | 2.4 V | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N4133CUR-1 Microchip Technology | In Stock | - | - | - | - | Surface Mount | DO-213AA (Glass) | YES | - | DO-213AA | SILICON | 2 | 1N4133 | Microchip / Microsemi | 1 | MICROSEMI CORP | 1 kOhms | Microchip | JANTX1N4133CUR-1 | Microchip Technology | 1 | SMD/SMT | 1 | - | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | DO-213AA | 0.5 W | Active | 87 V | NOT SPECIFIED | 5.15 | N | No | 0.001411 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | - | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500/435F | SMD/SMT | O-LELF-R2 | Qualified | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | 10 nA @ 66.2 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | - | 87 V | - | Zener Diodes | 2% | DO-213AA | 0.25 mA | - | Zener Diodes | 1.7 mm | 3.7 mm | - | ||
![]() JANTXV1N4126D-1 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N4126 | Microchip / Microsemi | 1 | - | 300 Ohms | Microchip | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 10 nA @ 38.8 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 51 V | - | Zener Diodes | - | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | - |