- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL5521B/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | Microchip Technology | 1 | 200 mA | 18 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 4.3 V | 18 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 3 μA @ 1.5 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 4.3 V | Zener Diodes | 5 % | 88 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N3023DUR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 10 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.085 %/C | 13 V | 10 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 9.9 V | 1.2 V @ 200 mA | 1 W | 19 mA | 13 V | Zener Diodes | 1 % | 74 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTXV1N4578A-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | - | 50 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.001 %/C | 6.4 V | 50 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 2 mA | 6.4 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() JAN1N4616C-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 1.3 kOhms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - 0.075 %/C | 2.2 V | 1300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 2 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 2.2 V | Zener Diodes | 2 % | 100 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N3022C-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 9 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.081 %/C | 12 V | 9 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 9.1 V | 1.2 V @ 200 mA | 1 W | 21 mA | 12 V | Zener Diodes | 2 % | 80 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANTX1N3828C-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 2 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.000353 oz | - | 6.2 V | 2 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 3 μA @ 3 V | 1.2 V @ 200 mA | 1 W | 41 mA | 6.2 V | Zener Diodes | 2 % | 146 mA | 1.2 V | Zener Diodes | 5.97 mm | 8.89 mm | ||
![]() JAN1N7050-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | - | 35 Ohms | - | - | Microchip | 4.46 V | - | 70 V | 6.82 mA | Microchip Technology | 0.08 MOhms | 0.003 MOhms | - | Through Hole | Tape & Reel (TR) | - | Active | N | - | - | - | - | - | Cut Tape | - | ±10% | Diodes & Rectifiers | Single | 5 μA @ 1.5 V | - | 250 mW | - | 4.8 V | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | ||
![]() JAN1N3041DUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 175 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.105 %/C | 75 V | 175 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 56 V | 1.2 V @ 200 mA | 1 W | 3.3 mA | 75 V | Zener Diodes | 1 % | 12 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | ||
![]() JANTX1N4616CUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 1.3 kOhms | 2 uA | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.075 %/C | 2.2 V | 1300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 2 μA @ 1 V | - | 500 mW | 250 uA | 2.2 V | Zener Diodes | 2 % | 100 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N984BUR-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 400 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.099 %/C | 91 V | 400 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 69 V | 1.1 V @ 200 mA | 500 mW | 1.4 mA | 91 V | Zener Diodes | 5 % | 4.2 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3826C-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 7 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.000353 oz | - | 5.1 V | 7 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 3 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 49 mA | 5.1 V | Zener Diodes | 2 % | 178 mA | 1.2 V | Zener Diodes | 5.97 mm | 8.89 mm | ||
![]() JAN1N4104CUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 10 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 7.6 V | 1.1 V @ 200 mA | - | 250 uA | 10 V | Zener Diodes | 2 % | 38 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N7048UR-1/TR Microchip Technology | 24 |
| - | - | DO-213AB-2 | - | Microchip / Microsemi | 100 | - | - | - | - | Microchip | 3.67 V | - | 80 V | 5.61 mA | Microchip Technology | 0.1 MOhms | 0.004 MOhms | - | SMD/SMT | Tape & Reel (TR) | - | Active | N | - | - | - | - | - | Reel | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | ||
![]() 1N3825A-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | Microchip Technology | 1 | 200 mA | 8 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.000353 oz | - | 4.7 V | 8 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 3 μA @ 2 V | 1.2 V @ 200 mA | 1 W | 53 mA | 4.7 V | Zener Diodes | 5 % | 194 mA | 1.2 V | Zener Diodes | 5.97 mm | 8.89 mm | ||
![]() JAN1N7052-1/TR Microchip Technology | 17 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | - | 35 Ohms | - | - | Microchip | 5.4 V | - | 60 V | 8.25 mA | Microchip Technology | 0.05 MOhms | 0.0015 MOhms | - | Through Hole | Tape & Reel (TR) | - | Active | N | - | - | - | - | - | Cut Tape | - | ±10% | Diodes & Rectifiers | Single | 5 μA @ 1.5 V | - | 250 mW | - | 4.8 V | Current Regulator Diodes | - | - | - | Current Regulator Diodes | - | - | ||
![]() JANTX1N971C-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 41 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.09 %/C | 27 V | 41 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 21 V | 1.1 V @ 200 mA | 500 mW | 4.6 mA | 27 V | Zener Diodes | 2 % | 14 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N983CUR-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 330 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.098 %/C | 82 V | 330 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 62 V | 1.1 V @ 200 mA | 500 mW | 1.5 mA | 82 V | Zener Diodes | 2 % | 4.6 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4124UR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | 200 mA | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | N | 0.001411 oz | 0.095 %/C | 43 V | 250 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 32.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 43 V | Zener Diodes | 5 % | 8.9 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N5530D-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 60 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 10 V | 60 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | Single | 50 nA @ 9.1 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 10 V | Zener Diodes | 1 % | 38 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3027C-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 22 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.092 %/C | 20 V | 22 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 15.2 V | 1.2 V @ 200 mA | 1 W | 12.5 mA | 20 V | Zener Diodes | 2 % | 47 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm |