- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N5524C-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 30 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 5.6 V | 30 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Single | 2 μA @ 3.5 V | 1.1 V @ 200 mA | 500 mW | 3 mA | 5.6 V | Zener Diodes | 2 % | 68 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N4123DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | 39 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 29.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 39 V | Zener Diodes | 1 % | 9.8 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N4106CUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 12 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 50 nA @ 9.2 V | 1.1 V @ 200 mA | - | 250 uA | 12 V | Zener Diodes | 2 % | 32 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N3826DUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 7 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 5.1 V | 7 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 3 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 49 mA | 5.1 V | Zener Diodes | 1 % | 178 mA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JANTX1N3828CUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 2 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 6.2 V | 2 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 3 μA @ 3 V | 1.2 V @ 200 mA | 1 W | 41 mA | 6.2 V | Zener Diodes | 2 % | 146 mA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JAN1N4627DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 1.2 kOhms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.01 %/C / 0.05 %/C | 6.2 V | 1200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 5 μA @ 5 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 6.2 V | Zener Diodes | 1 % | 61 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N3019C-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 6 Ohms | 25 uA | 25 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.073 %/C | 9.1 V | 6 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 25 μA @ 6.9 V | 1.2 V @ 200 mA | 1 W | 28 mA | 9.1 V | Zener Diodes | 2 % | 105 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANTXV1N4126UR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 51 V | 300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 38.8 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 51 V | Zener Diodes | 5 % | 7.5 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N967DUR-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 21 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.085 %/C | 18 V | 21 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 14 V | 1.1 V @ 200 mA | 500 mW | 7 mA | 18 V | Zener Diodes | 1 % | 21 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N823UR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | Microchip / Microsemi | 1 | - | 15 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.005 %/C | 6.2 V | 10 Ohms | - | Reel | Military, MIL-PRF-19500/159 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 3 V | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N5939A/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip Technology | 1 | 200 mA | 45 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 1.5 W | Active | N | 0.010935 oz | - | 39 V | 45 Ohms | -65°C ~ 175°C (TJ) | - | - | ±10% | Diodes & Rectifiers | Single | 1 μA @ 29.7 V | 1.2 V @ 200 mA | 1.25 W | 9.6 mA | 39 V | Zener Diodes | 10 % | 38 mA | 1.2 V | Zener Diodes | 2.16 mm | 4.06 mm | ||
![]() JAN1N4126CUR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.1 %/C | 51 V | 300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Single | 10 nA @ 38.8 V | 1.1 V @ 200 mA | - | 250 uA | 51 V | Zener Diodes | 2 % | 7.5 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N3034C-1/TR Microchip Technology | 41 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 60 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.101 %/C | 39 V | 60 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 29.7 V | 1.2 V @ 200 mA | 1 W | 6.5 mA | 39 V | Zener Diodes | 2 % | 23 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANTX1N3024D-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 14 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.088 %/C | 15 V | 14 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 11.4 V | 1.2 V @ 200 mA | 1 W | 17 mA | 15 V | Zener Diodes | 1 % | 63 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANTX1N3025D-1/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 100 | 200 mA | 16 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.089 %/C | 16 V | 16 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Single | 10 μA @ 12.2 V | 1.2 V @ 200 mA | 1 W | 15.5 mA | 16 V | Zener Diodes | 1 % | 60 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANTXV1N5527CUR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 35 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 7.5 V | 35 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Single | 500 nA @ 6.8 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 7.5 V | Zener Diodes | 2 % | 51 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANTX1N4134D-1/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 100 | 200 mA | 1.2 kOhms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.1 %/C | 91 V | 1200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 69.2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 91 V | Zener Diodes | 1 % | 4.2 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N977BUR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 105 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | 47 V | 105 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 36 V | 1.1 V @ 200 mA | 500 mW | 2.7 mA | 47 V | Zener Diodes | 5 % | 7.9 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N5527BUR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 35 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | N | 0.001411 oz | - | 7.5 V | 35 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 6.8 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 7.5 V | Zener Diodes | 5 % | 51 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N3025CUR-1/TR Microchip Technology | 40 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | 16 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.089 %/C | 16 V | 16 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | Single | 10 μA @ 12.2 V | 1.2 V @ 200 mA | 1 W | 15.5 mA | 16 V | Zener Diodes | 2 % | 60 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm |