- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | Configuration | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANS1N4484DUS Microchip Technology | 2528 |
| - | - | Surface Mount | SQ-MELF, A | - | D-5A | Microchip / Microsemi | 1 | - | - | 80 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | 250 nA @ 49.6 V | 1.5 V @ 1 A | 1.5 W | - | - | 62 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | ||
![]() JANS1N6320DUS/TR Microchip Technology | 2534 |
| - | - | Surface Mount | SQ-MELF, B | - | SQ-MELF, B | Microchip / Microsemi | 1 | 1 A | - | 3 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 500 mW | Active | - | - | N | - | - | 0.062 %/C | 6.8 V | 3 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 2 μA @ 4 V | 1.4 V @ 1 A | 500 mW | - | 20 mA | 6.8 V | - | Zener Diodes | 1 % | 63 mA | 1.4 V | Zener Diodes | 2.16 mm | 4.95 mm | - | ||
![]() JANTXV1N4482CUS Microchip Technology | In Stock | - | - | - | Surface Mount | SQ-MELF, A | - | D-5A | Microchip / Microsemi | 1 | - | - | 60 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±2% | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | 50 nA @ 40.8 V | 1.5 V @ 1 A | 1.5 W | - | - | 51 V | - | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | ||
![]() CD757A Microchip Technology | 24 |
| - | - | Surface Mount | Die | - | Die | Microchip Technology | 1 | - | - | 10 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | Details | - | - | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | 1 μA @ 7 V | 1.5 V @ 200 mA | 500 mW | - | - | 9.1 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | ||
![]() JAN1N747AUR-1/TR Microchip Technology | 17 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | Microchip / Microsemi | 1 | 200 mA | - | 24 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - 0.065 %/C | 3.6 V | 22 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 3 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | - | 3.6 V | - | Zener Diodes | 5 % | 110 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() JANTXV1N827-1/TR Microchip Technology | 17 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | - | - | 15 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.001 %/C | 6.2 V | 10 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/159 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 2 μA @ 3 V | - | 500 mW | - | 7.5 mA | 6.2 V | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | - | ||
![]() JANS1N4101UR-1/TR Microchip Technology | 27 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | Microchip / Microsemi | 1 | 200 mA | MICROSEMI CORP | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | JANS1N4101UR-1/TR | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 0.5 W | Active | NOT SPECIFIED | 5.76 | N | No | 0.001411 oz | 0.07 %/C | 8.2 V | 200 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/435 | ±5% | e0 | Tin/Lead (Sn/Pb) | - | - | Diodes & Rectifiers | - | NOT SPECIFIED | compliant | - | Single | - | ZENER DIODE | 1 μA @ 6.24 V | 1.1 V @ 200 mA | 500 mW | - | 250 uA | 8.2 V | - | Zener Diodes | 5 % | 46 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() 1N974B/TR Microchip Technology | 14 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | Microchip Technology | 1 | 200 mA | - | 70 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.093 %/C | 36 V | 70 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 5 μA @ 27.4 V | 1.1 V @ 200 mA | 500 mW | - | 3.4 mA | 36 V | - | Zener Diodes | 5 % | 11 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTX1N746C-1/TR Microchip Technology | 43 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | - | 28 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.005291 oz | - 0.07 %/C | 3.3 V | 24 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 5 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | - | 3.3 V | - | Zener Diodes | 2 % | 120 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTXV1N4109CUR-1/TR Microchip Technology | 24 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.07 %/C | 15 V | 100 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 50 nA @ 11.4 V | 1.1 V @ 200 mA | 500 mW | - | 250 uA | 15 V | - | Zener Diodes | 2 % | 25 mA | 1.1 V | Zener Diodes | - | - | - | ||
![]() JANTX1N3824AUR-1/TR Microchip Technology | 24 |
| - | - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | Microchip / Microsemi | 100 | 200 mA | - | 9 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 1 W | Active | - | - | N | - | 0.001411 oz | - | 4.3 V | 9 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 5 μA @ 1 V | 1.2 V @ 200 mA | 1 W | - | 58 mA | 4.3 V | - | Zener Diodes | 5 % | 213 mA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | - | ||
![]() JANTX1N4127DUR-1/TR Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | Microchip / Microsemi | 100 | 200 mA | - | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.1 %/C | 56 V | 300 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 10 nA @ 42.6 V | 1.1 V @ 200 mA | 500 mW | - | 250 uA | 56 V | - | Zener Diodes | 1 % | 6.7 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() UZ8830 Microchip Technology | 24 |
| - | Through Hole | Through Hole | Axial | 2 | A, Axial | Microchip Technology | 1 | - | - | 40 Ohms | 0.5 uA | - | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | - | 1 W | Active | - | - | Compliant | - | - | 0.09 %/C | 30 V | 40 Ohms | -65°C ~ 175°C | Bulk | - | ±10% | - | - | 175 °C | -65 °C | Diodes & Rectifiers | 1 W | - | - | Axial | - | Single | - | 500 nA @ 22.8 V | - | 1 W | 500 nA | 8.5 mA | 30 V | 30 V | Zener Diodes | 10 % | 0.5 uA | - | Zener Diodes | 2.16 mm | 3.9 mm | No | ||
![]() 1N3044B-1/TR Microchip Technology | 24 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | Microchip Technology | 1 | 200 mA | - | 350 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | - | 1 W | Active | - | - | - | - | 0.010935 oz | 0.11 %/C | 100 V | 350 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 10 μA @ 76 V | 1.2 V @ 200 mA | 1 W | - | 2.5 mA | 100 V | - | Zener Diodes | 5 % | 9 mA | 1.2 V | Zener Diodes | - | - | - | ||
![]() JANTXV1N4569AUR-1/TR Microchip Technology | 17 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | Microchip / Microsemi | 1 | - | - | 200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | 2 μA @ 3 V | - | 500 mW | - | - | 6.4 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | ||
![]() JANTXV1N973D-1/TR Microchip Technology | 15 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | - | 58 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.092 %/C | 33 V | 58 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 500 nA @ 25 V | 1.1 V @ 200 mA | 500 mW | - | 3.8 mA | 33 V | - | Zener Diodes | 1 % | 12 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() 1N942A/TR Microchip Technology | 24 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 (DO-204AA) | Microchip Technology | 1 | - | - | 30 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.005 %/C | 11.7 V | 30 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 15 μA @ 8 V | - | 500 mW | - | 7.5 mA | 11.7 V | - | Zener Diodes | 5 % | 39 mA | - | Zener Diodes | 2.718 mm | 7.62 mm | - | ||
![]() JANS1N4569AUR-1/TR Microchip Technology | 24 |
| - | - | Surface Mount | DO-213AA | - | DO-213AA | Microchip / Microsemi | 1 | - | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.0005 %/C | 6.4 V | 200 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 2 μA @ 3 V | - | 500 mW | - | 0.5 mA | 6.4 V | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | - | ||
![]() JAN1N747D-1/TR Microchip Technology | 24 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | - | 24 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.005291 oz | - 0.065 %/C | 3.6 V | 22 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 3 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | - | 3.6 V | - | Zener Diodes | 1 % | 110 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JAN1N4117-1/TR Microchip Technology | 24 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | Microchip / Microsemi | 1 | 200 mA | - | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.09 %/C | 25 V | 150 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | 40 μA @ 15 V | 1.1 V @ 200 mA | 500 mW | - | 250 uA | 25 V | - | Zener Diodes | 5 % | 15 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - |