- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL938A/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 20 Ohms | - | - | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.001 %/C | 9 V | 20 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 500 mW | 7.5 mA | 9 V | Zener Diodes | - | - | - | 5 % | 50 mA | - | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N3045D-1/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 450 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.11 %/C | 110 V | 450 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 83.6 V | 1.2 V @ 200 mA | - | 1 W | 2.3 mA | 110 V | Zener Diodes | - | - | - | 1 % | 8.3 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JAN1N4125-1/TR Microchip Technology | 20 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.095 %/C | 47 V | 250 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 35.8 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 47 V | Zener Diodes | - | - | - | 5 % | 8.1 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4104-1/TR Microchip Technology | 38 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.08 %/C | 10 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 7.6 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 10 V | Zener Diodes | - | - | - | 5 % | 38 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() CDLL4123/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 39 V | 200 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 29.7 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 39 V | Zener Diodes | - | - | - | 5 % | 9.8 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL937B/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 20 Ohms | - | - | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.002 %/C | 9 V | 20 Ohms | -55°C ~ 150°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 500 mW | 7.5 mA | 9 V | Zener Diodes | - | - | - | 5 % | 50 mA | - | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N4106CUR-1/TR Microchip Technology | 16 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.065 %/C | 12 V | 200 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 9.2 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 12 V | Zener Diodes | - | - | - | 2 % | 32 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4973US/TR Microchip Technology | In Stock | - | - | Surface Mount | E-MELF | - | D-5B | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 20 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.095 %/C | 43 V | 20 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 32.7 V | 1.5 V @ 1 A | - | 5 W | 30 mA | 43 V | Zener Diodes | - | - | - | 5 % | 110 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() CDLL6310/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 30 Ohms | 60 uA | 60 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 2.7 V | 30 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 60 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 2.7 V | Zener Diodes | - | - | - | 5 % | 157 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N3029BUR-1 Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | YES | DO-213AB (MELF, LL41) | SILICON | 2 | 1N3029 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 25 Ohms | - | - | Microchip | JANTXV1N3029BUR-1 | - | Microchip Technology | - | 1 | - | 1 | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | DO-213AB | - | 1 W | Active | 24 V | NOT SPECIFIED | 5.17 | N | No | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-PRF-19500/115 | ±5% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500/115K | O-LELF-R2 | Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10 μA @ 18.2 V | 1.2 V @ 200 mA | ISOLATED | 1 W | - | 24 V | Zener Diodes | 5% | DO-213AB | 10.5 mA | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N6355/TR Microchip Technology | 20 |
| - | Through Hole | B, Axial | - | B, Axial | - | - | - | Microchip Technology | 1 | 1 A | - | 1800 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.11 %/C | 200 V | 1800 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 152 V | 1.4 V @ 1 A | - | 500 mW | 0.65 mA | 200 V | Zener Diodes | - | - | - | 5 % | 2.1 mA | 1.4 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL4902A/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 200 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.002 %/C | 12.8 V | 200 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 15 μA @ 8 V | - | - | 500 mW | 1 mA | 12.8 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N4954CUS/TR Microchip Technology | 50 |
| - | Surface Mount | E-MELF | - | D-5B | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 1 Ohms | 150 uA | 150 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.05 %/C | 6.8 V | 1 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 150 μA @ 5.2 V | 1.5 V @ 1 A | - | 5 W | 175 mA | 6.8 V | Zener Diodes | - | - | - | 2 % | 700 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() 1N3823AUR-1 Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N3823 | - | 1 | - | - | 9 Ohms | - | - | - | - | - | Microchip Technology | - | - | SMD/SMT | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 µA @ 1 V | 1.2 V @ 200 mA | - | 1.5 W | - | 3.9 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDLL4474/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 16 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 24 V | 700 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 19.2 V | 1 V @ 200 mA | - | 1.5 W | 10.5 mA | 24 V | Zener Diodes | - | - | - | 5 % | 60 mA | 1 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JAN1N3020D-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 7 Ohms | 25 uA | 25 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.076 %/C | 10 V | 7 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 25 μA @ 7.6 V | 1.2 V @ 200 mA | - | 1 W | 25 mA | 10 V | Zener Diodes | - | - | - | 1 % | 95 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JANTX1N4963US/TR Microchip Technology | 13 |
| - | Surface Mount | E-MELF | - | D-5B | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 3.5 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.08 %/C | 16 V | 3.5 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 12.2 V | 1.5 V @ 1 A | - | 5 W | 75 mA | 16 V | Zener Diodes | - | - | - | 5 % | 294 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() BZV55C15/TR Microchip Technology | 24 | - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | - | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 3.33 mW | - | Active | - | - | - | N | - | 0.001411 oz | - | 15 V | 30 Ohms | -65°C ~ 175°C | Reel | - | ±6% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 10.5 V | 1.1 V @ 200 mA | - | - | 5 mA | 15 V | Zener Diodes | - | - | - | - | 50 nA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANS1N4979US/TR Microchip Technology | 50 |
| - | Through Hole | SQ-MELF, E | - | D-5B | - | - | - | Microchip / Microsemi | 1 | - | - | 55 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 56 V | 1.5 V @ 1 A | - | 5 W | - | 75 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N6315US/TR Microchip Technology | 2334 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 1 | - | - | 18 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 1 V | 1.4 V @ 1 A | - | 500 mW | - | 4.3 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - |