- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANS1N4116-1/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.09 %/C | 24 V | 150 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 18.3 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 24 V | Zener Diodes | - | - | 5 % | 16 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N965BUR-1/TR Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 16 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.082 %/C | 15 V | 16 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 11 V | 1.1 V @ 200 mA | - | 500 mW | 8.5 mA | 15 V | Zener Diodes | - | - | 5 % | 26 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N4128-1/TR Microchip Technology | 29 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 400 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.1 %/C | 60 V | 400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 45.6 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 60 V | Zener Diodes | - | - | 5 % | 6.4 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N4478/TR Microchip Technology | 29 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | Microchip Technology | 1 | 200 mA | - | 27 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 36 V | 27 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 28.8 V | 1.5 V @ 1 A | - | 1.5 W | 7 mA | 36 V | Zener Diodes | - | - | 5 % | 40 mA | 1 V | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JANS1N829-1/TR Microchip Technology | 2225 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 15 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/159 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 3 V | - | - | 500 mW | - | 6.2 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N5546BUR-1/TR Microchip Technology | 29 |
| - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 33 V | 100 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 29.7 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 33 V | Zener Diodes | - | - | 5 % | 12 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N746AUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 24 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.001411 oz | - | 3.3 V | 28 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 3.3 V | Zener Diodes | - | - | 5 % | 120 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4470US/TR Microchip Technology | 29 |
| - | - | Surface Mount | SQ-MELF, A | - | - | A, SQ-MELF | - | - | - | Microchip / Microsemi | 1 | - | - | 10 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 12.8 V | 1.5 V @ 1 A | - | 1.5 W | - | 16 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N3020B-1/TR Microchip Technology | 29 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | - | Microchip Technology | 1 | 200 mA | - | 7 Ohms | 25 uA | 25 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.076 %/C | 10 V | 7 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 25 μA @ 7.6 V | 1.2 V @ 200 mA | - | 1 W | 25 mA | 10 V | Zener Diodes | - | - | 5 % | 95 mA | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4622CUR-1/TR Microchip Technology | 29 |
| - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 1.65 kOhms | 2.5 uA | 2.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - 0.06 %/C | 3.9 V | 1650 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2.5 μA @ 2 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 3.9 V | Zener Diodes | - | - | 2 % | 80 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4482US/TR Microchip Technology | 29 |
| - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 60 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.006808 oz | - | 51 V | 60 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 40.8 V | 1 V @ 200 mA | - | 1.5 W | 5 mA | 51 V | Zener Diodes | - | - | 5 % | 28 mA | 1 V | Zener Diodes | - | - | - | - | ||
![]() JAN1N3019BUR-1/TR Microchip Technology | 29 |
| - | - | Surface Mount | DO-213AB, MELF (Glass) | - | - | DO-213AB (MELF, LL41) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 6 Ohms | 25 uA | 25 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.073 %/C | 9.1 V | 6 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 150 μA @ 5.2 V | 1.2 V @ 200 mA | - | 1 W | 28 mA | 9.1 V | Zener Diodes | - | - | 5 % | 105 mA | 1.2 V | Zener Diodes | 2.67 mm | - | 5.21 mm | - | ||
![]() JAN1N5544CUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.001411 oz | - | 28 V | 100 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 25.2 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 28 V | Zener Diodes | - | - | 2 % | 14 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANS1N4985US/TR Microchip Technology | 3297 |
| - | - | Through Hole | SQ-MELF, E | - | - | D-5B | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 190 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.105 %/C | 130 V | 190 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 98.8 V | 1.5 V @ 1 A | - | 5 W | 10 mA | 130 V | Zener Diodes | - | - | 5 % | 36.6 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() JAN1N759AUR-1/TR Microchip Technology | 29 |
| - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 30 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.08 %/C | 12 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 9 V | 1.1 V @ 200 mA | - | 500 mW | - | 12 V | Zener Diodes | - | - | 5 % | 35 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANS1N6332C Microchip Technology | 2046 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 20 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 17 V | 1.4 V @ 1 A | - | 500 mW | - | 22 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4470/TR Microchip Technology | 27 |
| - | - | Through Hole | DO-204AL, DO041, Axial | - | - | DO-41 | - | - | - | - | - | - | - | 10 Ohms | - | - | - | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 12.8 V | 1.5 V @ 1 A | - | 1.5 W | - | 16 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N4479D Microchip Technology | 9 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | 1N4479 | Microchip / Microsemi | 1 | - | - | 30 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 31.2 V | 1 V @ 200 mA | - | 1.5 W | - | 39 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4469CUS Microchip Technology | In Stock | - | - | - | Surface Mount | SQ-MELF, A | YES | - | D-5A | SILICON | 2 | 1N4469 | Microchip / Microsemi | 1 | 200 mA | MICROSEMI CORP | 9 Ohms | 0.05 uA | 0.05 uA | Microchip | JANTX1N4469CUS | + 175 C | Microchip Technology | - 65 C | SMD/SMT | 1 | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | 1.5 W | 1.5 W | Active | 15 V | NOT SPECIFIED | 5.36 | N | No | 0.006808 oz | - | 15 V | 9 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | Diodes & Rectifiers | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500/406F | - | O-LELF-R2 | Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 50 nA @ 12 V | 1 V @ 200 mA | ISOLATED | 1.5 W | 17 mA | 15 V | Zener Diodes | 2% | 17 mA | 2 % | 95 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JAN1N4574A-1 Microchip Technology | 9 |
| - | Production (Last Updated: 2 months ago) | Through Hole | DO-204AH, DO-35, Axial | - | 2 | DO-35 (DO-204AH) | - | - | 1N4574 | Microchip / Microsemi | 1 | - | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Bulk | - | - | - | - | - | 500 mW | - | Active | - | - | - | Non-Compliant | - | 0.005291 oz | 0.0005 %/C | 6.4 V | 100 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 1 mA | 6.4 V | Zener Diodes | - | - | 1 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - |