- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5931CPe3/TR8 Microchip Technology | In Stock | - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N5931 | - | 1500 | - | - | 12 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 13.7 V | 1.2 V @ 200 mA | - | 1.5 W | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5345Ae3/TR13 Microchip Technology | In Stock | - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | 1N5345 | - | 1250 | - | MICROSEMI CORP | 2 Ohms | 10 uA | - | - | 1N5345AE3/TR13 | + 150 C | Microchip Technology | - 65 C | Through Hole | 1 | 150 °C | -65 °C | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | 5 W | 5 W | Active | 8.7 V | NOT SPECIFIED | 5.17 | Details | Yes | 0.038801 oz | - | 8.7 V | 2 Ohms | -65°C ~ 150°C | Reel | - | ±10% | - | - | EAR99 | - | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | Single | ZENER DIODE | 10 µA @ 6.25 V | 1.2 V @ 1 A | ISOLATED | 5 W | 150 mA | 8.7 V | - | 10% | DO-201AE | 150 mA | 10 % | 10 uA | - | - | - | - | - | - | ||
![]() JANTX1N4469CUS Microchip Technology | In Stock | - | - | - | Surface Mount | SQ-MELF, A | YES | - | D-5A | SILICON | 2 | 1N4469 | Microchip / Microsemi | 1 | 200 mA | MICROSEMI CORP | 9 Ohms | 0.05 uA | 0.05 uA | Microchip | JANTX1N4469CUS | + 175 C | Microchip Technology | - 65 C | SMD/SMT | 1 | - | - | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | 1.5 W | 1.5 W | Active | 15 V | NOT SPECIFIED | 5.36 | N | No | 0.006808 oz | - | 15 V | 9 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | Diodes & Rectifiers | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500/406F | - | O-LELF-R2 | Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 50 nA @ 12 V | 1 V @ 200 mA | ISOLATED | 1.5 W | 17 mA | 15 V | Zener Diodes | 2% | - | 17 mA | 2 % | 95 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JAN1N4574A-1 Microchip Technology | 9 |
| - | Production (Last Updated: 2 months ago) | Through Hole | DO-204AH, DO-35, Axial | - | 2 | DO-35 (DO-204AH) | - | - | 1N4574 | Microchip / Microsemi | 1 | - | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | 500 mW | - | Active | - | - | - | Non-Compliant | - | 0.005291 oz | 0.0005 %/C | 6.4 V | 100 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 1 mA | 6.4 V | Zener Diodes | - | - | - | 1 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JANTX1N5546C-1 Microchip Technology | In Stock | - | - | Production (Last Updated: 1 month ago) | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N5546 | Microchip / Microsemi | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 10 nA @ 29.7 V | 1.1 V @ 200 mA | - | 500 mW | - | 33 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4479D Microchip Technology | 9 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | 1N4479 | Microchip / Microsemi | 1 | - | - | 30 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 31.2 V | 1 V @ 200 mA | - | 1.5 W | - | 39 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N746AUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 24 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.001411 oz | - | 3.3 V | 28 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 3.3 V | Zener Diodes | - | - | - | 5 % | 120 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4470US/TR Microchip Technology | 29 |
| - | - | Surface Mount | SQ-MELF, A | - | - | A, SQ-MELF | - | - | - | Microchip / Microsemi | 1 | - | - | 10 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 12.8 V | 1.5 V @ 1 A | - | 1.5 W | - | 16 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N3020B-1/TR Microchip Technology | 29 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | - | Microchip Technology | 1 | 200 mA | - | 7 Ohms | 25 uA | 25 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.076 %/C | 10 V | 7 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 25 μA @ 7.6 V | 1.2 V @ 200 mA | - | 1 W | 25 mA | 10 V | Zener Diodes | - | - | - | 5 % | 95 mA | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4622DUR-1/TR Microchip Technology | 6 |
| - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 1.65 kOhms | 2.5 uA | 2.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - 0.06 %/C | 3.9 V | 1650 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2.5 μA @ 2 V | - | - | 500 mW | 250 uA | 3.9 V | Zener Diodes | - | - | - | 1 % | 80 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N5946B/TR Microchip Technology | 43 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | Microchip Technology | 1 | 200 mA | - | 140 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 75 V | 140 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 56 V | 1.2 V @ 200 mA | - | 1.25 W | 5 mA | 75 V | Zener Diodes | - | - | - | 5 % | 20 mA | 1.2 V | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JAN1N6327C/TR Microchip Technology | 43 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | 1 A | - | 8 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.083 %/C | 13 V | 8 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/533 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 9.9 V | 1.4 V @ 1 A | - | 500 mW | 9.5 mA | 13 V | Zener Diodes | - | - | - | 2 % | 33 mA | 1.4 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANS1N6327US/TR Microchip Technology | 2573 |
| - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 50 | 1 A | - | 8 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.003333 oz | 0.083 %/C | 13 V | 8 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 9.9 V | 1.4 V @ 1 A | - | 500 mW | 9.5 mA | 13 V | Zener Diodes | - | - | - | 5 % | 33 mA | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() JANTX1N967BUR-1/TR Microchip Technology | 31 |
| - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 21 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.085 %/C | 18 V | 21 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 14 V | 1.1 V @ 200 mA | - | 500 mW | 7 mA | 18 V | Zener Diodes | - | - | - | 5 % | 21 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N4117D-1/TR Microchip Technology | 48 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.09 %/C | 25 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 19 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 25 V | Zener Diodes | - | - | - | 1 % | 15 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N4117DUR-1/TR Microchip Technology | 48 |
| - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.09 %/C | 25 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 19 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 25 V | Zener Diodes | - | - | - | 1 % | 15 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N4125C-1/TR Microchip Technology | 29 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.095 %/C | 47 V | 250 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 35.8 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 47 V | Zener Diodes | - | - | - | 2 % | 8.1 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N6327US/TR Microchip Technology | 8 |
| - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 100 | 1 A | - | 8 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.003333 oz | 0.083 %/C | 13 V | 8 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 9.9 V | 1.4 V @ 1 A | - | 500 mW | 9.5 mA | 13 V | Zener Diodes | - | - | - | 5 % | 33 mA | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() JANTXV1N6317US/TR Microchip Technology | 15 |
| - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 1.3 kOhms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.003333 oz | - 0.02 %/C / 0.035 %/C | 5.1 V | 14 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 2 V | 1.4 V @ 1 A | - | 500 mW | 20 mA | 5.1 V | Zener Diodes | - | - | - | 5 % | 83 mA | 1.4 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4123UR-1/TR Microchip Technology | 17 |
| - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.095 %/C | 39 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 29.7 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 39 V | Zener Diodes | - | - | - | 5 % | 9.8 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - |