- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N4123UR-1/TR Microchip Technology | 17 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | 39 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 10 nA @ 29.7 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 39 V | Zener Diodes | 5 % | 9.8 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JAN1N5533B-1/TR Microchip Technology | 17 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 90 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 13 V | 90 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | - | Single | 10 nA @ 11.7 V | - | 1.1 V @ 200 mA | 500 mW | 1 mA | 13 V | Zener Diodes | 5 % | 29 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N4117DUR-1/TR Microchip Technology | 48 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 25 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | - | Single | 10 nA @ 19 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 25 V | Zener Diodes | 1 % | 15 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N4125C-1/TR Microchip Technology | 29 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | 250 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.095 %/C | 47 V | 250 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | Single | 10 nA @ 35.8 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 47 V | Zener Diodes | 2 % | 8.1 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N4117D-1/TR Microchip Technology | 48 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.09 %/C | 25 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | - | Single | 10 nA @ 19 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 25 V | Zener Diodes | 1 % | 15 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N6345US/TR Microchip Technology | 29 |
| - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | Microchip / Microsemi | 100 | 1 A | 180 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.003333 oz | 0.103 %/C | 75 V | 180 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/533 | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 56 V | - | 1.4 V @ 1 A | 500 mW | 1.7 mA | 75 V | Zener Diodes | 5 % | 5.7 mA | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() JANTXV1N4126C-1 Microchip Technology | 23 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4126 | Microchip / Microsemi | 1 | - | 300 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Axial | - | 10 nA @ 38.8 V | - | 1.1 V @ 200 mA | 500 mW | - | 51 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N4128C-1 Microchip Technology | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4128 | Microchip / Microsemi | 1 | - | 400 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Axial | - | 10 nA @ 45.6 V | - | 1.1 V @ 200 mA | - | - | 60 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N5522DUR-1 Microchip Technology | 9 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N5522 | Microchip / Microsemi | 1 | - | 22 Ohms | - | - | Microchip | - | Microchip Technology | - | SMD/SMT | Bulk | - | Active | Non-Compliant | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | SMD/SMT | - | 2 μA @ 2 V | - | 1.1 V @ 200 mA | 500 mW | - | 4.7 V | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANS1N4472CUS Microchip Technology | 2621 |
| - | - | Surface Mount | SQ-MELF, A | D-5A | - | Microchip / Microsemi | 1 | - | 12 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±2% | Diodes & Rectifiers | - | - | 50 nA @ 16 V | - | 1.5 V @ 1 A | 1.5 W | - | 20 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4622CUR-1/TR Microchip Technology | 2142 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | - | 1.65 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | - | 2.5 μA @ 2 V | - | 1.1 V @ 200 mA | 500 mW | - | 3.9 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N4118CUR-1/TR Microchip Technology | 29 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 27 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | Single | 10 nA @ 20.5 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 27 V | Zener Diodes | 2 % | 14 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N935BUR-1/TR Microchip Technology | 48 |
| - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 20 Ohms | - | - | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.01 %/C | 9 V | 20 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/156 | ±5% | Diodes & Rectifiers | - | Single | - | - | - | 500 mW | 7.5 mA | 9 V | Zener Diodes | 5 % | 50 mA | - | Zener Diodes | 1.91 mm | - | 4.57 mm | - | ||
![]() CDLL4574/TR Microchip Technology | 24 |
| - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 100 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.0005 %/C | 6.4 V | 100 Ohms | 0°C ~ 75°C | Reel | - | - | Diodes & Rectifiers | - | Single | 2 μA @ 3 V | - | - | 500 mW | 1 mA | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N4134-1/TR Microchip Technology | 8 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 1.2 kOhms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.1 %/C | 91 V | 1200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 10 nA @ 69.2 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 91 V | Zener Diodes | 5 % | 4.2 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANS1N4126UR-1/TR Microchip Technology | 17 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | - | 300 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TA) | Bulk | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | - | 10 nA @ 38.8 V | 500 | 1.1 V @ 200 mA | 500 mW | - | 51 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N6310/TR Microchip Technology | 17 |
| - | - | Through Hole | B, Axial | B, Axial | - | Microchip / Microsemi | 1 | - | 30 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/533 | ±5% | Diodes & Rectifiers | - | - | 60 μA @ 1 V | - | 1.4 V @ 1 A | 500 mW | - | 2.7 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N825UR-1/TR Microchip Technology | 24 |
| - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 1 | - | 15 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.002 %/C | 6.2 V | 10 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/159 | ±5% | Diodes & Rectifiers | - | Single | 2 μA @ 3 V | - | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N4623UR-1/TR Microchip Technology | 48 |
| - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 1.6 kOhms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.05 %/C | 4.3 V | 1600 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 4 μA @ 2 V | - | 1.1 V @ 200 mA | 500 mW | 250 uA | 4.3 V | Zener Diodes | 5 % | 77 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N992B-1 Microchip Technology | 24 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | 2500 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 0.5 W | Active | N | 0.007055 oz | 0.11 %/C | 200 V | 2500 Ohms | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 152 V | 500 | 1.3 V @ 200 mA | 500 mW | 0.65 mA | 200 V | Zener Diodes | 5 % | 1.8 mA | 1.3 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - |