- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5259A/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | 200 mA | - | 80 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - | 39 V | 80 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±10% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 29 V | 1.5 V @ 200 mA | - | 500 mW | 3.2 mA | 39 V | Zener Diodes | - | - | 10 % | 0.1 uA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N4130C-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 700 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.1 %/C | 68 V | 700 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 51.7 V | 1.1 V @ 200 mA | - | - | 250 uA | 68 V | Zener Diodes | - | - | 2 % | 5.6 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4103UR-1/TR Microchip Technology | 31 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.08 %/C | 9.1 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 7 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 9.1 V | Zener Diodes | - | - | 5 % | 42 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JAN1N4955DUS Microchip Technology | 14 |
| - | Surface Mount | E-MELF | - | D-5B | - | - | 1N4955 | Microchip / Microsemi | 1 | - | - | 1.5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/356 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 μA @ 5.7 V | 1.5 V @ 1 A | - | 5 W | - | 7.5 V | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N4986DUS Microchip Technology | 23 |
| - | Surface Mount | E-MELF | - | D-5B | - | - | 1N4986 | Microchip / Microsemi | 1 | - | - | 330 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Bulk | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.105 %/C | 150 V | 330 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/356 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 114 V | 1.5 V @ 1 A | - | 5 W | 8 mA | 150 V | Zener Diodes | - | - | 1 % | 31.6 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() JAN1N4494DUS Microchip Technology | 23 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | 1N4494 | Microchip / Microsemi | 1 | - | - | 1 kOhms | 0.25 uA | 0.25 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Bulk | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.006808 oz | - | 160 V | 1000 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 250 nA @ 128 V | 1 V @ 200 mA | - | 1.5 W | 1.6 mA | 160 V | Zener Diodes | - | - | 1 % | 8.9 mA | 1.5 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JANTXV1N4619D-1 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N4619 | Microchip / Microsemi | 1 | - | - | 1.6 kOhms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 400 nA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 3 V | Zener Diodes | - | - | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N4477DUS Microchip Technology | 9 |
| - | Surface Mount | SQ-MELF, A | YES | D-5A | SILICON | 2 | 1N4477 | - | - | - | MICROSEMI CORP | 25 Ohms | - | - | Microsemi Corporation | JANTX1N4477DUS | - | Microchip Technology | - | SMD/SMT | 1 | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | - | 1.5 W | Active | 33 V | NOT SPECIFIED | 5.43 | - | No | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/406 | ±1% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500/406F | - | O-LELF-R2 | Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50 nA @ 26.4 V | 1 V @ 200 mA | ISOLATED | 1.5 W | - | 33 V | - | 1% | 7.5 mA | - | - | - | - | - | - | - | - | ||
![]() JAN1N4481CUS Microchip Technology | 9 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | 1N4481 | Microchip / Microsemi | 1 | - | - | 50 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Bulk | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.006808 oz | - | 47 V | 50 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 37.6 V | 1 V @ 200 mA | - | 1.5 W | 5.5 mA | 47 V | Zener Diodes | - | - | 2 % | 30 mA | 1.5 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JAN1N4464DUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | 1N4464 | Microchip / Microsemi | 1 | - | - | 4 Ohms | 0.3 uA | 0.3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Bulk | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.006808 oz | - | 9.1 V | 4 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 300 nA @ 5.46 V | 1 V @ 200 mA | - | 1.5 W | 28 mA | 9.1 V | Zener Diodes | - | - | 1 % | 157 mA | 1.5 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JAN1N4463DUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | 1N4463 | Microchip / Microsemi | 1 | - | - | 3 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Bulk | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.006808 oz | - | 8.2 V | 3 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 4.92 V | 1 V @ 200 mA | - | 1.5 W | 31 mA | 8.2 V | Zener Diodes | - | - | 1 % | 174 mA | 1.5 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JAN1N4491C Microchip Technology | 46 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | 1N4491 | Microchip / Microsemi | 1 | - | - | 400 Ohms | 0.25 uA | 0.25 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Axial | - | Bulk | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 120 V | 400 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 250 nA @ 96 V | 1 V @ 200 mA | - | 1.5 W | 2 mA | 120 V | Zener Diodes | - | - | 2 % | 12 mA | 1.5 V | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JAN1N4479DUS Microchip Technology | 25 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | 1N4479 | Microchip / Microsemi | 1 | - | - | 30 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Bulk | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.006808 oz | - | 39 V | 30 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 31.2 V | 1 V @ 200 mA | - | 1.5 W | 6.5 mA | 39 V | Zener Diodes | - | - | 1 % | 37 mA | 1.5 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JANTXV1N4485CUS Microchip Technology | 22 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±2% | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 nA @ 54.4 V | 1.5 V @ 1 A | - | 1.5 W | - | 68 V | Switching Voltage Regulators | - | - | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() JANTXV1N4461CUS Microchip Technology | 8 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | - | 2.5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±2% | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 4.08 V | 1.5 V @ 1 A | - | 1.5 W | - | 6.8 V | Switching Voltage Regulators | - | - | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() JANTXV1N4486CUS Microchip Technology | 30 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | - | 130 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±2% | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 nA @ 60 V | 1.5 V @ 1 A | - | 1.5 W | - | 75 V | Switching Voltage Regulators | - | - | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() JANTXV1N4472DUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | - | - | - | - | 12 Ohms | - | - | - | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 16 V | 1.5 V @ 1 A | - | 1.5 W | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N4964CUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | - | E-MELF | - | - | - | Microchip / Microsemi | 1 | - | - | 4 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 13.7 V | 1.5 V @ 1 A | - | 5 W | - | 18 V | Switching Voltage Regulators | - | - | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() CDLL3020B/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 7 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 10 V | 7 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 7.6 V | 1.2 V @ 200 mA | - | 1 W | 25 mA | 10 V | Zener Diodes | - | - | 5 % | 95 mA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JANTX1N4106CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.08 %/C | 12 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 9.2 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 12 V | Zener Diodes | - | - | 2 % | 32 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - |