- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL943B/TR Microchip Technology | 29 |
| - | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | Microchip Technology | 1 | - | 30 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.002 %/C | 11.7 V | 30 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | Single | - | - | - | 15 μA @ 8 V | - | 500 mW | 7.5 mA | 11.7 V | - | Zener Diodes | 5 % | 39 mA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() 1N3993E3 Microchip Technology | 27 |
| - | - | - | Stud Mount | DO-203AA, DO-4, Stud | - | DO-203AA (DO-4) | - | Microchip Technology | 1 | - | 2 Ohms | 100 uA | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | 100 μA @ 500 mV | 1.5 V @ 2 A | 10 W | - | 3.9 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5999UR Microchip Technology | 38 |
| - | - | - | - | DO-213AA-2 | - | - | 1N5999 | - | 1 | - | - | - | - | - | - | - | Microchip Technology | - | SMD/SMT | Bulk | - | - | Active | - | - | N | - | 0.001411 oz | - | - | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5368Be3/TR8 Microchip Technology | In Stock | - | - | - | - | Through Hole | T-18-2 | - | T-18 | 1N5368 | - | 1000 | - | 25 Ohms | 0.5 uA | - | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 5 W | Active | - | - | Details | - | 0.038801 oz | - | 47 V | 25 Ohms | -65°C ~ 150°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 500 nA @ 33.8 V | 1.2 V @ 1 A | 5 W | 25 mA | 47 V | - | - | 5 % | 0.5 uA | - | - | - | - | - | - | ||
![]() 1N5361Ce3/TR12 Microchip Technology | In Stock | - | - | - | - | Through Hole | T-18-2 | - | T-18 | 1N5361 | - | 3000 | MICROSEMI CORP | 5 Ohms | 0.5 uA | - | - | 1N5361CE3/TR12 | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | Active | 5 W | Active | NOT SPECIFIED | 5.78 | Details | Yes | 0.038801 oz | - | 27 V | 19 Ohms | -65°C ~ 150°C | Reel | - | ±2% | e3 | Yes | - | Matte Tin (Sn) | - | - | - | - | - | NOT SPECIFIED | compliant | - | Single | - | - | ZENER DIODE | 500 nA @ 19.4 V | 1.2 V @ 1 A | 5 W | 64 mA | 27 V | - | - | 2 % | 0.5 uA | - | - | - | - | - | - | ||
![]() 1N4728AUR Microchip Technology | 38 |
| - | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB | 1N4728 | - | 1 | - | 10 Ohms | - | - | - | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Bulk | - | 1 W | Active | - | - | N | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | Solder Pad | - | - | - | - | 100 µA @ 1 V | 1.2 V @ 200 mA | 1 W | - | 3.3 V | - | - | 5 % | - | 1.2 V | - | 2.66 mm | - | 5.2 mm | - | ||
![]() 1N5943APe3/TR8 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | 1N5943 | - | 1500 | - | 86 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | Tape & Reel (TR) | - | - | Active | - | - | Details | - | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 42.6 V | 1.2 V @ 200 mA | 1.5 W | - | 56 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5356Ae3/TR13 Microchip Technology | In Stock | - | - | - | - | Through Hole | T-18-2 | - | T-18 | 1N5356 | - | 1250 | MICROSEMI CORP | 3 Ohms | 0.5 uA | - | - | 1N5356AE3/TR13 | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | Active | 5 W | Active | NOT SPECIFIED | 5.08 | Details | Yes | 0.038801 oz | - | 19 V | 3 Ohms | -65°C ~ 150°C | Reel | - | ±10% | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | NOT SPECIFIED | compliant | - | Single | - | - | ZENER DIODE | 500 nA @ 13.7 V | 1.2 V @ 1 A | 5 W | 65 mA | 19 V | - | - | 10 % | 0.5 uA | - | - | - | - | - | - | ||
![]() 1N5360C/TR12 Microchip Technology | In Stock | - | - | - | - | Through Hole | T-18-2 | - | T-18 | 1N5360 | - | 3000 | MICROSEMI CORP | 4 Ohms | 0.5 uA | - | - | 1N5360C/TR12 | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | Active | 5 W | Active | NOT SPECIFIED | 5.82 | N | No | 0.038801 oz | - | 25 V | 4 Ohms | -65°C ~ 150°C | Reel | - | ±2% | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | NOT SPECIFIED | unknown | - | Single | - | - | ZENER DIODE | 500 nA @ 18 V | 1.2 V @ 1 A | 5 W | 50 mA | 25 V | - | - | 2 % | 0.5 uA | - | - | - | - | - | - | ||
![]() 1N5369Ce3/TR12 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18-2 | 2 | T-18 | 1N5369 | - | 3000 | MICROSEMI CORP | 27 Ohms | 0.5 uA | - | - | 1N5369CE3/TR12 | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | Active | 5 W | Active | NOT SPECIFIED | 5.78 | Details | Yes | 0.038801 oz | - | 51 V | 27 Ohms | -65°C ~ 150°C | Reel | - | ±2% | e3 | Yes | - | Matte Tin (Sn) | 150 °C | -65 °C | - | - | 5 W | NOT SPECIFIED | compliant | - | Single | 27 Ω | Single | ZENER DIODE | 500 nA @ 36.7 V | 1.2 V @ 1 A | 5 W | 25 mA | 51 V | 51 V | - | 2 % | 0.5 uA | - | - | - | - | - | - | ||
![]() 1N4739APe3/TR8 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | 1N4739 | - | 1500 | MICROSEMI CORP | 5 Ohms | 10 uA | 10 uA | - | 1N4739APE3/TR8 | + 150 C | Microchip Technology | - 65 C | Axial | Tape & Reel (TR) | Active | 1 W | Active | - | 5.78 | Details | Yes | 0.010935 oz | - | 9.1 V | 5 Ohms | -65°C ~ 150°C | Reel | - | ±5% | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | compliant | - | Single | - | - | - | 10 µA @ 7 V | 1.2 V @ 200 mA | 1 W | 28 mA | 9.1 V | - | - | 5 % | 100 mA | 1.2 V | - | 2.718 mm | - | 5.207 mm | - | ||
![]() 1N5360Ae3/TR12 Microchip Technology | In Stock | - | - | - | - | Through Hole | T-18-2 | - | T-18 | 1N5360 | - | 3000 | MICROSEMI CORP | 4 Ohms | 0.5 uA | - | - | 1N5360AE3/TR12 | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | Active | 5 W | Active | NOT SPECIFIED | 5.78 | Details | Yes | 0.038801 oz | - | 25 V | 4 Ohms | -65°C ~ 150°C | Reel | - | ±10% | e3 | Yes | - | Matte Tin (Sn) | - | - | - | - | - | NOT SPECIFIED | compliant | - | Single | - | - | ZENER DIODE | 500 nA @ 18 V | 1.2 V @ 1 A | 5 W | 50 mA | 25 V | - | - | 10 % | 0.5 uA | - | - | - | - | - | - | ||
![]() 1N4756Ce3/TR13 Microchip Technology | 22 |
| - | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | 1N4756 | - | 5000 | MICROSEMI CORP | 80 Ohms | 5 uA | 5 uA | - | 1N4756CE3/TR13 | + 150 C | Microchip Technology | - 65 C | Axial | Tape & Reel (TR) | Active | 1 W | Active | NOT SPECIFIED | 5.78 | Details | Yes | 0.010935 oz | - | 47 V | 80 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | Yes | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | - | Single | - | - | ZENER DIODE | 5 µA @ 35.8 V | 1.2 V @ 200 mA | 1 W | 5.5 mA | 47 V | - | - | 2 % | 19 mA | 1.2 V | - | 2.718 mm | - | 5.207 mm | - | ||
![]() 1N4749Ce3/TR13 Microchip Technology | 31 |
| - | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | 1N4749 | - | 5000 | MICROSEMI CORP | 25 Ohms | 5 uA | 5 uA | - | 1N4749CE3/TR13 | + 150 C | Microchip Technology | - 65 C | Axial | Tape & Reel (TR) | Active | 1 W | Active | NOT SPECIFIED | 5.78 | Details | Yes | 0.010935 oz | - | 24 V | 25 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | Yes | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | - | Single | - | - | ZENER DIODE | 5 µA @ 18.2 V | 1.2 V @ 200 mA | 1 W | 10.5 mA | 24 V | - | - | 2 % | 38 mA | 1.2 V | - | 2.718 mm | - | 5.207 mm | - | ||
![]() 1N5352Ae3/TR12 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18-2 | 2 | T-18 | 1N5352 | - | 3000 | - | 2.5 Ohms | 1 uA | - | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 5 W | Active | - | - | Details | - | 0.038801 oz | - | 15 V | 2.5 Ohms | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | - | 150 °C | -65 °C | - | - | 5 W | - | - | - | Single | 2.5 Ω | Single | - | 1 µA @ 10.8 V | 1.2 V @ 1 A | 5 W | 75 mA | 15 V | 15 V | - | 10 % | 1 uA | - | - | - | - | - | - | ||
![]() 1N5355B/TR8 Microchip Technology | In Stock | - | - | - | - | Through Hole | T-18-2 | - | T-18 | 1N5355 | - | 1000 | - | 2.5 Ohms | 0.5 uA | - | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 5 W | Active | - | - | N | - | 0.038801 oz | - | 18 V | 2.5 Ohms | -65°C ~ 150°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 500 nA @ 13 V | 1.2 V @ 1 A | 5 W | 65 mA | 18 V | - | - | 5 % | 0.5 uA | - | - | - | - | - | - | ||
![]() 1N5354Ae3/TR12 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18-2 | 2 | T-18 | 1N5354 | - | 3000 | - | 2.5 Ohms | 0.5 uA | - | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 5 W | Active | - | - | Details | - | 0.038801 oz | - | 17 V | 2.5 Ohms | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | - | 150 °C | -65 °C | - | - | 5 W | - | - | - | Single | 2.5 Ω | Single | - | 500 nA @ 12.2 V | 1.2 V @ 1 A | 5 W | 70 mA | 17 V | 17 V | - | 10 % | 0.5 uA | - | - | - | - | - | - | ||
![]() 1N5348Be3/TR13 Microchip Technology | In Stock | - | - | - | - | Through Hole | T-18-2 | - | T-18 | 1N5348 | - | 1250 | - | 2.5 Ohms | 5 uA | - | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 5 W | Active | - | - | Details | - | 0.038801 oz | - | 11 V | 2.5 Ohms | -65°C ~ 150°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 µA @ 8 V | 1.2 V @ 1 A | 5 W | 125 mA | 11 V | - | - | 5 % | 5 uA | - | - | - | - | - | - | ||
![]() 1N4735Ce3/TR13 Microchip Technology | 38 |
| - | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | 1N4735 | - | 5000 | MICROSEMI CORP | 2 Ohms | 10 uA | 10 uA | - | 1N4735CE3/TR13 | + 150 C | Microchip Technology | - 65 C | Axial | Tape & Reel (TR) | Active | 1 W | Active | NOT SPECIFIED | 5.78 | Details | Yes | 0.010935 oz | - | 6.2 V | 2 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | - | Single | - | - | ZENER DIODE | 10 µA @ 3 V | 1.2 V @ 200 mA | 1 W | 41 mA | 6.2 V | - | - | 2 % | 146 mA | 1.2 V | - | 2.718 mm | - | 5.207 mm | - | ||
![]() 1N5353/TR12 Microchip Technology | In Stock | - | - | - | - | Through Hole | T-18-2 | - | T-18 | 1N5353 | - | 3000 | MICROSEMI CORP | 2.5 Ohms | 1 uA | - | - | 1N5353/TR12 | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | Active | 5 W | Active | NOT SPECIFIED | 5.83 | N | No | 0.038801 oz | - | 16 V | 2.5 Ohms | -65°C ~ 150°C | Reel | - | ±20% | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | NOT SPECIFIED | unknown | - | Single | - | - | ZENER DIODE | 1 µA @ 11.5 V | 1.2 V @ 1 A | 5 W | 75 mA | 16 V | - | - | 20 % | 1 uA | - | - | - | - | - | - |