- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL5309/TR Microchip Technology | 13 |
| - | - | - | - | Surface Mount | DO-213AB, MELF (Glass) | - | - | DO-213AB (MELF, LL41) | - | - | - | Microchip Technology | 1 | - | - | 0.3 Ohms | - | - | Microchip | - | 2.25 V | + 175 C | 100 V | 3.3 mA | Microchip Technology | 0.3 MOhms | 0.029 MOhms | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500 mW | - | - | - | - | Current Regulator Diodes | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | ||
![]() JAN1N4614UR-1/TR Microchip Technology | 23 |
| - | - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 1.2 kOhms | 3.5 uA | 3.5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - 0.075 %/C | 1.8 V | 1200 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 3.5 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 1.8 V | - | Zener Diodes | - | - | - | 5 % | 120 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() JAN1N4626CUR-1/TR Microchip Technology | 24 |
| - | - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 1.4 kOhms | 5 uA | 5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - 0.02 %/C / 0.04 %/C | 5.6 V | 1400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 μA @ 4 V | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 5.6 V | - | Zener Diodes | - | - | - | 2 % | 65 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() CDLL5233A/TR Microchip Technology | 24 |
| - | - | - | - | Surface Mount | DO-213AB, MELF | - | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 7 Ohms | 5 uA | 5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | 6 V | 7 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 μA @ 3.5 V | 1.1 V @ 200 mA | - | 10 mW | - | 20 mA | 6 V | - | Zener Diodes | - | - | - | 10 % | 5 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | - | ||
![]() 1N5933APe3/TR12 Microchip Technology | In Stock | - | - | - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N5933 | - | 4000 | - | - | 17.5 Ohms | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 16.7 V | 1.2 V @ 200 mA | - | 1.5 W | - | - | 22 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5941BUR-1 Microchip Technology | 32 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-213AB-2 | - | 2 | DO-213AB | - | - | 1N5941 | - | 1 | - | - | 67 Ohms | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | SMD/SMT | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001764 oz | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | 175 °C | -65 °C | - | - | - | 1.25 W | - | - | - | - | - | - | - | - | - | - | - | 67 Ω | Single | - | 1 µA @ 35.8 V | 1.2 V @ 200 mA | - | 1.25 W | 1 µA | - | 47 V | 47 V | - | - | - | - | - | - | - | - | - | - | Yes | ||
![]() 1N5355Ae3/TR13 Microchip Technology | In Stock | - | - | - | - | - | Through Hole | T-18-2 | - | - | T-18 | - | - | 1N5355 | - | 1250 | - | MICROSEMI CORP | 2.5 Ohms | 0.5 uA | - | - | 1N5355AE3/TR13 | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | Active | - | 5 W | - | Active | - | NOT SPECIFIED | 5.08 | Details | Yes | 0.038801 oz | - | 18 V | 2.5 Ohms | -65°C ~ 150°C | Reel | - | ±10% | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | - | - | - | - | - | NOT SPECIFIED | compliant | - | - | - | - | - | Single | - | - | ZENER DIODE | 500 nA @ 13 V | 1.2 V @ 1 A | - | 5 W | - | 65 mA | 18 V | - | - | - | - | - | 10 % | 0.5 uA | - | - | - | - | - | ||
![]() 1N4752Pe3/TR8 Microchip Technology | 41 |
| - | - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4752 | - | 1500 | - | MICROSEMI CORP | 45 Ohms | 5 uA | 5 uA | - | 1N4752PE3/TR8 | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | Active | - | 1 W | - | Active | - | - | 5.78 | Details | Yes | 0.010935 oz | - | 33 V | 45 Ohms | -65°C ~ 150°C | Reel | - | ±10% | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | - | - | - | - | - | - | compliant | - | - | - | - | - | Single | - | - | - | 5 µA @ 25.1 V | 1.2 V @ 200 mA | - | 1 W | - | 7.5 mA | 33 V | - | - | - | - | - | 10 % | 27 mA | 1.2 V | - | 2.718 mm | 5.207 mm | - | ||
![]() 1N5359Ce3/TR13 Microchip Technology | In Stock | - | - | - | - | - | Through Hole | T-18-2 | - | - | T-18 | - | - | 1N5359 | - | 1250 | - | MICROSEMI CORP | 3.5 Ohms | 0.5 uA | - | - | 1N5359CE3/TR13 | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | Active | - | 5 W | - | Active | - | NOT SPECIFIED | 5.08 | Details | Yes | 0.038801 oz | - | 22 V | 3.5 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | - | - | - | - | - | NOT SPECIFIED | compliant | - | - | - | - | - | Single | - | - | ZENER DIODE | 500 nA @ 17.3 V | 1.2 V @ 1 A | - | 5 W | - | 50 mA | 24 V | - | - | - | - | - | 2 % | 0.5 uA | - | - | - | - | - | ||
![]() 1N5359Ce3/TR12 Microchip Technology | In Stock | - | - | - | - | - | Through Hole | T-18-2 | - | - | T-18 | - | - | 1N5359 | - | 3000 | - | MICROSEMI CORP | 3.5 Ohms | 0.5 uA | - | - | 1N5359CE3/TR12 | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | Active | - | 5 W | - | Active | - | NOT SPECIFIED | 5.78 | Details | Yes | 0.038801 oz | - | 22 V | 3.5 Ohms | -65°C ~ 150°C | Reel | - | ±2% | e3 | Yes | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | - | - | - | - | - | Single | - | - | ZENER DIODE | 500 nA @ 17.3 V | 1.2 V @ 1 A | - | 5 W | - | 50 mA | 24 V | - | - | - | - | - | 2 % | 0.5 uA | - | - | - | - | - | ||
![]() 1N6020UR-1 Microchip Technology | 41 |
| - | Production (Last Updated: 2 months ago) | Lead, Tin | Surface Mount | - | DO-213AA-2 | YES | 2 | - | SILICON | 2 | 1N6020 | - | 1 | - | MICROSEMI CORP | - | - | - | - | 1N6020UR-1 | - | - | - | - | Microchip Technology | - | - | - | 1 | SMD/SMT | 1 | Bulk | GLASS | HERMETIC SEALED, GLASS, SOD-80, MELF-2 | ROUND | LONG FORM | Active | DO-213AA | - | 0.5 W | Active | 68 V | NOT SPECIFIED | 5.05 | N | No | 0.001411 oz | - | - | - | - | Bulk | * | - | e0 | No | EAR99 | TIN LEAD | 175 °C | -65 °C | - | 8541.10.00.50 | - | 500 mW | ZENER | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | Single | ZENER DIODE | - | - | ISOLATED | - | - | - | - | 68 V | - | 20% | DO-213AA | 2 mA | - | - | - | - | - | - | - | ||
![]() 1N5949BUR-1 Microchip Technology | 20 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-213AB-2 | - | 2 | DO-213AB | - | - | 1N5949 | - | 1 | - | - | 250 Ohms | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | SMD/SMT | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001764 oz | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | 175 °C | -65 °C | - | - | - | 1.25 W | - | - | - | - | - | - | - | - | - | - | - | 250 Ω | Single | - | 1 µA @ 76 V | 1.2 V @ 200 mA | - | 1.25 W | 1 µA | - | 100 V | 100 V | - | - | - | - | - | - | - | - | - | - | Yes | ||
![]() 1N5932APe3/TR12 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | - | Through Hole | Through Hole | DO-41-2 | - | 2 | DO-204AL (DO-41) | - | - | 1N5932 | - | 4000 | - | MICROSEMI CORP | 14 Ohms | - | - | - | 1N5932APE3/TR12 | - | - | - | - | Microchip Technology | - | - | - | 1 | Through Hole | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Active | - | NOT SPECIFIED | 5.78 | Details | Yes | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±10% | e3 | Yes | - | Matte Tin (Sn) | 150 °C | -65 °C | - | - | - | 1.5 W | - | - | - | NOT SPECIFIED | compliant | - | - | - | - | - | - | 14 Ω | Single | ZENER DIODE | 1 µA @ 15.2 V | 1.2 V @ 200 mA | - | 1.5 W | 1 µA | - | 20 V | 20 V | - | - | - | - | - | - | - | - | - | - | Yes | ||
![]() CDLL5916B Microchip Technology | 20 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-213AB-2 | YES | - | DO-213AB | SILICON | 2 | CDLL5916 | - | 1 | - | MICROSEMI CORP | 6 Ohms | - | - | - | CDLL5916B | - | - | - | - | Microchip Technology | - | - | - | - | SMD/SMT | 1 | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | DO-213AB | - | 1.5 W | Active | - | NOT SPECIFIED | 5.34 | N | No | 0.001764 oz | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | e0 | No | EAR99 | TIN LEAD | 175 °C | -65 °C | HIGH RELIABILITY | 8541.10.00.50 | - | 1.25 W | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | SMD/SMT | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | 6 Ω | Single | ZENER DIODE | 5 µA @ 1 V | 1.2 V @ 200 mA | ISOLATED | 1.25 W | 5 µA | - | 4.3 V | 4.3 V | - | 5% | DO-213AB | 87.2 mA | - | - | - | - | 2.67 mm | 5.21 mm | Yes | ||
![]() 1N5933CPe3/TR12 Microchip Technology | In Stock | - | - | - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N5933 | - | 4000 | - | MICROSEMI CORP | 17.5 Ohms | - | - | - | 1N5933CPE3/TR12 | - | - | - | - | Microchip Technology | - | - | - | 1 | Through Hole | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | Active | - | NOT SPECIFIED | 5.78 | Details | Yes | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±2% | e3 | Yes | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | - | - | - | - | - | - | - | - | ZENER DIODE | 1 µA @ 16.7 V | 1.2 V @ 200 mA | - | 1.5 W | - | - | 22 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5362e3/TR12 Microchip Technology | In Stock | - | - | - | - | - | Through Hole | T-18-2 | - | - | T-18 | - | - | 1N5362 | - | 3000 | - | MICROSEMI CORP | 6 Ohms | 0.5 uA | - | - | 1N5362E3/TR12 | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | Active | - | 5 W | - | Active | - | NOT SPECIFIED | 5.78 | Details | Yes | 0.038801 oz | - | 28 V | 6 Ohms | -65°C ~ 150°C | Reel | - | ±20% | e3 | Yes | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | - | - | - | - | - | Single | - | - | ZENER DIODE | 500 nA @ 20.1 V | 1.2 V @ 1 A | - | 5 W | - | 50 mA | 28 V | - | - | - | - | - | 20 % | 0.5 uA | - | - | - | - | - | ||
![]() 1N5938APe3/TR12 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | - | Through Hole | Through Hole | DO-41-2 | - | 2 | DO-204AL (DO-41) | - | - | 1N5938 | - | 4000 | - | - | 38 Ohms | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | - | 150 °C | -65 °C | - | - | - | 1.5 W | - | - | - | - | - | - | - | - | - | - | - | 38 Ω | Single | - | 1 µA @ 27.4 V | 1.2 V @ 200 mA | - | 1.5 W | 1 µA | - | 36 V | 36 V | - | - | - | - | - | - | - | - | - | - | Yes | ||
![]() 1N5342Be3/TR12 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | - | Through Hole | Through Hole | T-18-2 | - | 2 | T-18 | - | - | 1N5342 | - | 3000 | - | MICROSEMI CORP | 1 Ohms | 10 uA | - | - | 1N5342BE3/TR12 | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | Active | - | 5 W | - | Active | - | NOT SPECIFIED | 5.78 | Details | Yes | 0.038801 oz | - | 6.8 V | 1 Ohms | -65°C ~ 150°C | Reel | - | ±5% | e3 | Yes | - | Matte Tin (Sn) | 150 °C | -65 °C | - | - | - | 5 W | - | - | - | NOT SPECIFIED | compliant | - | - | - | - | - | Single | 1 Ω | Single | ZENER DIODE | 10 µA @ 4.9 V | 1.2 V @ 1 A | - | 5 W | - | 175 mA | 6.8 V | 6.8 V | - | - | - | - | 5 % | 10 uA | - | - | - | - | - | ||
![]() 1N4741CPe3/TR8 Microchip Technology | 20 |
| - | - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4741 | - | 1500 | - | MICROSEMI CORP | 8 Ohms | 5 uA | 5 uA | - | 1N4741CPE3/TR8 | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | Active | - | 1 W | - | Active | - | - | 5.78 | Details | Yes | 0.010935 oz | - | 11 V | 8 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | - | - | - | - | - | - | compliant | - | - | - | - | - | Single | - | - | - | 5 µA @ 8.4 V | 1.2 V @ 200 mA | - | 1 W | - | 23 mA | 11 V | - | - | - | - | - | 2 % | 83 mA | 1.2 V | - | 2.718 mm | 5.207 mm | - | ||
![]() 1N5933BPe3/TR12 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | - | Through Hole | Through Hole | DO-41-2 | - | 2 | DO-204AL (DO-41) | - | - | 1N5933 | - | 4000 | - | - | 17.5 Ohms | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±5% | - | - | - | - | 150 °C | -65 °C | - | - | - | 1.5 W | - | - | - | - | - | - | - | - | - | - | - | 17.5 Ω | Single | - | 1 µA @ 16.7 V | 1.2 V @ 200 mA | - | 1.5 W | 1 µA | - | 22 V | 22 V | - | - | - | - | - | - | - | - | - | - | No |