- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4960/TR Microchip Technology | 38 |
| - | Through Hole | E, Axial | - | - | - | - | - | Microchip Technology | 1 | 1 A | - | 2.5 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.026455 oz | 0.07 %/C | 12 V | 2.5 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 9.1 V | - | 1.5 V @ 1 A | - | 5 W | 100 mA | 12 V | Zener Diodes | - | - | - | 5 % | 395 mA | 1.5 V | Zener Diodes | 3.42 mm | 6.1 mm | ||
![]() 1N4101UR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | 200 mA | - | 200 Ohms | 500 nA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.07 %/C | 8.2 V | 200 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 6.3 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 8.2 V | Zener Diodes | - | - | - | 5 % | 46 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N4128-1/TR Microchip Technology | 20 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 400 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.1 %/C | 60 V | 400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 45.6 V | - | 1.1 V @ 200 mA | - | - | 250 uA | 60 V | Zener Diodes | - | - | - | 5 % | 6.4 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANS1N4467US/TR Microchip Technology | 24 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | - | 7 Ohms | - | - | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | - | - | 12 V | 7 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 200 nA @ 9.6 V | 1.5 | 1.5 V @ 1 A | - | 1.5 W | 21 mA | 12 V | Zener Diodes | - | - | - | 5 % | 119 mA | - | Zener Diodes | - | - | ||
![]() JANTXV1N4992D Microchip | 50 |
| - | Through Hole | E-Package-2 | - | E, Axial | - | - | - | - | 1 | 1 A | - | 800 Ohms | 2 uA | 2 uA | - | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.026455 oz | 0.12 %/C | 270 V | 800 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 µA @ 206 V | - | 1.5 V @ 1 A | - | 5 W | 5 mA | 270 V | - | - | - | - | 5 % | 17.5 mA | 1.5 V | - | - | - | ||
![]() JANTXV1N3016DUR-1/TR Microchip Technology | 16 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 3.5 Ohms | 150 uA | 150 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.061 %/C | 6.8 V | 3.5 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 150 μA @ 5.2 V | - | 1.2 V @ 200 mA | - | 1 W | 37 mA | 6.8 V | Zener Diodes | - | - | - | 1 % | 140 mA | 1.2 V | Zener Diodes | - | - | ||
![]() JANTX1N4985/TR Microchip Technology | In Stock | - | - | Through Hole | E, Axial | - | - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 190 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.026455 oz | 0.105 %/C | 130 V | 190 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 98.8 V | - | 1.5 V @ 1 A | - | 5 W | 10 mA | 130 V | Zener Diodes | - | - | - | 5 % | 36.6 mA | 1.5 V | Zener Diodes | 3.42 mm | 4.5 mm | ||
![]() JANTX1N4104UR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.08 %/C | 10 V | 200 Ohms | -65°C ~ 175°C | Cut Tape | Military | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 7.6 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 10 V | Zener Diodes | - | - | - | 5 % | 38 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N4687/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 (DO-204AA) | - | - | - | Microchip Technology | 1 | 100 mA | - | - | 4 uA | 4 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.007055 oz | - | 4.3 V | - | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 4 μA @ 2 V | - | 1.1 V @ 200 mA | - | 500 mW | 50 uA | 4.3 V | Zener Diodes | - | - | - | 5 % | 130 mA | 1.5 V | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() 1N748A/TR Microchip Technology | 7 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 (DO-204AA) | - | - | - | Microchip Technology | 1 | 200 mA | - | 23 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - 0.06 %/C | 3.9 V | 20 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 10 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 3.9 V | Zener Diodes | - | - | - | 5 % | 100 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N5362A/TR8 Microchip Technology | In Stock | - | - | Through Hole | T-18-2 | NO | T-18 | SILICON | 2 | 1N5362 | - | 1000 | - | MICROSEMI CORP | 6 Ohms | 0.5 uA | - | - | 1N5362A/TR8 | + 150 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | 5 W | Active | 28 V | NOT SPECIFIED | 5.08 | N | No | 0.038801 oz | - | 28 V | 6 Ohms | -65°C ~ 150°C | Reel | - | ±10% | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | O-PALF-W2 | - | UNIDIRECTIONAL | Single | ZENER DIODE | 500 nA @ 20.1 V | - | 1.2 V @ 1 A | ISOLATED | 5 W | 50 mA | 28 V | - | 10% | - | 50 mA | 10 % | 0.5 uA | - | - | - | - | ||
![]() 1N5350C/TR8 Microchip Technology | In Stock | - | - | Through Hole | T-18-2 | - | T-18 | - | - | 1N5350 | - | 1000 | - | - | 2.5 Ohms | 1 uA | - | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.038801 oz | - | 13 V | 2.5 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 1 µA @ 9.4 V | - | 1.2 V @ 1 A | - | 5 W | 100 mA | 13 V | - | - | - | - | 2 % | 1 uA | - | - | - | - | ||
![]() 1N751A-1E3 Microchip Technology | 386 |
| - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | - | - | - | - | MICROSEMI CORP | 14 Ohms | - | - | Microsemi Corporation | 1N751A-1E3 | + 175 C | Microchip Technology | - 65 C | - | Through Hole | 1 | - | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | DO-35 | 500 mW | 0.48 W | Active | 5.1 V | NOT SPECIFIED | 1.26 | - | Yes | - | 0.01 %/C | 5.1 V | 17 Ohms | -65°C ~ 175°C (TJ) | - | - | ±5% | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | METALLURGICALLY BONDED | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 5 μA @ 2 V | - | 1.1 V @ 200 mA | ISOLATED | 500 mW | 20 mA | 5.1 V | - | 5% | DO-204AH | 20 mA | 5 % | 70 mA | - | - | - | - | ||
![]() 1N4783/TR Microchip Technology | 2587 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip Technology | 1 | - | - | 100 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.01 %/C | 8.5 V | 100 Ohms | 0°C ~ 75°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500 mW | 1 mA | 8.5 V | Zener Diodes | - | - | - | 5 % | 10 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() 1N4902/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | - | Microchip Technology | 1 | - | - | 200 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.4 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.002 %/C | 12.8 V | 200 Ohms | -25°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 400 mW | 1 mA | 12.8 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() CDLL4729/TR Microchip Technology | 38 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 10 Ohms | 100 uA | 100 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 3.6 V | 10 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 100 μA @ 1 V | - | 1.2 V @ 200 mA | - | - | 69 mA | 3.6 V | Zener Diodes | - | - | - | 10 % | 100 uA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JANS1N4568AUR-1/TR Microchip Technology | 44 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | - | - | 200 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.001 %/C | 6.4 V | 200 Ohms | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | - | 500 mW | 0.5 mA | 6.4 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N5915B Microchip Technology | In Stock | - | - | Through Hole | DO-41-2 | - | DO-41 | - | - | 1N5915 | - | 1 | - | - | 7.5 Ohms | 25 uA | 25 uA | - | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | 1.25 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 3.9 V | 7.5 Ohms | -65°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | Single | - | 25 µA @ 1 V | - | 1.2 V @ 200 mA | - | 1.25 W | 96.1 mA | 3.9 V | - | - | - | - | 5 % | 384 mA | 1.2 V | - | 2.16 mm | 4.06 mm | ||
![]() 1N5343BE3/TR13 Microchip Technology | In Stock | - | - | Through Hole | T-18-2 | NO | T-18 | SILICON | 2 | 1N5343 | - | 1250 | - | MICROSEMI CORP | 1.5 Ohms | 10 uA | - | - | 1N5343BE3/TR13 | + 150 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | 150 °C | -65 °C | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | 5 W | Active | 7.5 V | NOT SPECIFIED | 5.13 | Details | Yes | 0.038801 oz | - | 7.5 V | 1.5 Ohms | -65°C ~ 150°C | Reel | - | ±5% | e3 | - | EAR99 | MATTE TIN | - | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | Single | ZENER DIODE | 10 µA @ 5.4 V | - | 1.2 V @ 1 A | ISOLATED | 5 W | 175 mA | 7.5 V | - | 5% | DO-201AE | 175 mA | 5 % | 10 uA | - | - | - | - | ||
![]() 1N957B-1 Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | - | - | 4.5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 150 μA @ 5.2 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 6.8 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - |