- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Regulation Accuracy | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANS1N4468DUS Microchip Technology | 2418 |
| - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | Microchip / Microsemi | 1 | - | - | 8 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 10.4 V | - | 1.5 V @ 1 A | - | 1.5 W | - | 13 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4099DUR-1/TR Microchip Technology | 2667 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 1 | - | - | 200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 5.2 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 6.8 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5997B/TR Microchip Technology | 29 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | Microchip Technology | 1 | 200 mA | - | 7 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.005291 oz | - | 0.051 %/C | 7.5 V | 7 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 500 nA @ 6 V | - | 1.1 V @ 200 mA | - | 500 mW | 5 mA | 7.5 V | - | Zener Diodes | - | - | 5 % | 67 mA | - | 1.1 V | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JANS1N4109-1/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 11.4 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 15 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4131UR-1/TR Microchip Technology | 29 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 1 | - | - | 700 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TA) | Bulk | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 nA @ 57 V | 500 | 1.1 V @ 200 mA | - | 500 mW | - | 75 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4956D Microchip Technology | 2267 |
| - | - | Through Hole | E, Axial | - | E, Axial | - | - | Microchip / Microsemi | 1 | - | - | 1.5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 μA @ 6.2 V | - | 1.5 V @ 1 A | - | 5 W | - | 8.2 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N6344US Microchip | 2060 |
| - | - | Surface Mount | B-SQ-MELF-2 | YES | B, SQ-MELF | SILICON | 2 | - | 1 | - | SENSITRON SEMICONDUCTOR | 155 Ohms | 0.05 uA | 0.05 uA | - | JANS1N6344US | + 175 C | Microchip Technology | - 65 C | SMD/SMT | 1 | 175 °C | -55 °C | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | 0.5 W | 0.5 W | Active | 68 V | NOT SPECIFIED | 5.56 | N | No | 0.003333 oz | 3.2 V | 0.101 %/C | 68 V | 155 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±5% | No | EAR99 | - | - | HIGH RELIABILITY, METALLURGICALLY BONDED | 8541.10.00.50 | - | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | compliant | 2 | MIL-19500 | O-LELF-R2 | Qualified | UNIDIRECTIONAL | Single | - | ZENER DIODE | 50 nA @ 52 V | - | 1.4 V @ 1 A | ISOLATED | 500 mW | 1.8 mA | 68 V | - | - | 5% | 1.8 mA | 5 % | 6.3 mA | 155 Ω | 1.4 V | - | - | 2.16 mm | 4.95 mm | 2.16 mm | ||
![]() CDLL4109/TR Microchip Technology | 29 |
| - | Surface Mount | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 237 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | - | 15 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | 175 °C | -65 °C | - | - | Diodes & Rectifiers | 500 mW | - | - | - | - | - | - | - | - | - | - | Single | 100 Ω | - | 50 nA @ 11.4 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 15 V | 15 V | Zener Diodes | - | - | 5 % | 25 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JAN1N4965US/TR Microchip Technology | 133 |
| - | - | Surface Mount | SQ-MELF, E | - | D-5B | - | - | Microchip / Microsemi | 1 | - | - | 4.5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 15.2 V | - | 1.5 V @ 1 A | - | 5 W | - | 20 V | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | ||
![]() JAN1N4975US/TR Microchip Technology | 24 |
| - | - | Surface Mount | E-MELF | - | D-5B | - | - | Microchip / Microsemi | 1 | 1 A | - | 27 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | - | 0.095 %/C | 51 V | 27 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 μA @ 38.8 V | - | 1.5 V @ 1 A | - | 5 W | 25 mA | 51 V | - | Zener Diodes | - | - | 5 % | 92 mA | - | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() JANTX1N6342US/TR Microchip Technology | 24 |
| - | - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | Microchip / Microsemi | 100 | 1 A | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.003333 oz | - | 0.097 %/C | 56 V | 100 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 50 nA @ 43 V | - | 1.4 V @ 1 A | - | 500 mW | 2.2 mA | 52.7 V | - | Zener Diodes | - | - | 5 % | 7.6 mA | - | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() JANS1N4625DUR-1/TR Microchip Technology | 24 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 1 | - | - | 1.5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 3 V | 500 | 1.1 V @ 200 mA | - | 500 mW | - | 5.1 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N753AUR-1/TR Microchip Technology | 24 |
| - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 1 | 200 mA | - | 7 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.001411 oz | - | - | 6.2 V | 7 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 5 μA @ 3.5 V | - | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 6.2 V | - | Zener Diodes | - | - | 5 % | 65 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4975US/TR Microchip Technology | 24 |
| - | - | Through Hole | SQ-MELF, E | - | D-5B | - | - | Microchip / Microsemi | 1 | - | - | 27 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 38.8 V | - | 1.5 V @ 1 A | - | 5 W | - | 51 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N979BUR-1/TR Microchip Technology | 15 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 150 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.005291 oz | - | 0.096 %/C | 56 V | 150 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 500 nA @ 43 V | - | 1.1 V @ 200 mA | - | 500 mW | 2.2 mA | 56 V | - | Zener Diodes | - | - | 5 % | 6.8 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JAN1N6333US/TR Microchip Technology | 43 |
| - | - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | Microchip / Microsemi | 100 | 1 A | - | 24 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.003333 oz | - | 0.088 %/C | 24 V | 24 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 50 nA @ 18 V | - | 1.4 V @ 1 A | - | 500 mW | 5.2 mA | 24 V | - | Zener Diodes | - | - | 5 % | 18 mA | - | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() JANS1N4963US/TR Microchip Technology | 20 |
| - | - | - | - | - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | - | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | - | - | 0.08 %/C | 16 V | 3.5 Ohms | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 75 mA | - | - | Zener Diodes | - | - | 5 % | 294 mA | - | 1.5 V | Zener Diodes | - | - | 5.72 mm | 3.76 mm | ||
![]() JANS1N4973D Microchip Technology | 2070 |
| - | - | - | - | - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | - | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | - | - | 0.095 %/C | 43 V | 20 Ohms | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 30 mA | - | - | Zener Diodes | - | - | 5 % | 110 mA | - | 1.5 V | Zener Diodes | 3.42 mm | - | 6.1 mm | - | ||
![]() JANTX1N4976/TR Microchip Technology | In Stock | - | - | - | Through Hole | E, Axial | - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 35 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.026455 oz | - | 0.095 %/C | 56 V | 35 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 μA @ 42.6 V | - | 1.5 V @ 1 A | - | 5 W | 20 mA | 56 V | - | Zener Diodes | - | - | 5 % | 84 mA | - | 1.5 V | Zener Diodes | 3.42 mm | - | 4.5 mm | - | ||
![]() JAN1N759A-1/TR Microchip Technology | 29 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | Microchip / Microsemi | 1 | 200 mA | - | 10 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - | 0.08 %/C | 12 V | 10 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 1 μA @ 9 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 12 V | - | Zener Diodes | - | - | 5 % | 35 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - |