- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4569A/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | Microchip Technology / Atmel | 100 | - | - | 200 Ohms | 2 uA | 2 uA | Microchip | - | + 100 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | - | - | 0.005291 oz | 0.03 mV/C | 6.4 V | 200 Ohms | -65°C ~ 175°C (TA) | Reel | - | ±10% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 0.5 mA | 6.4 V | Zener Diodes | - | - | - | 5 % | 70 mA | - | - | Zener Diodes | - | - | ||
![]() JANS1N4123UR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.095 %/C | 39 V | 200 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 10 nA @ 29.7 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 39 V | Zener Diodes | - | - | - | 5 % | 9.8 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANS1N4578AUR-1/TR Microchip Technology | 40 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | Microchip / Microsemi | 1 | - | - | 50 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.001 %/C | 6.4 V | 50 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 2.0 mA | 6.4 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N4109CUR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.085 %/C | 15 V | 100 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 50 nA @ 11.4 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 15 V | Zener Diodes | - | - | - | 2 % | 25 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N976BUR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 1 | 200 mA | - | 93 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.095 %/C | 43 V | 93 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 500 nA @ 33 V | 1.1 V @ 200 mA | - | 500 mW | 3 mA | 43 V | Zener Diodes | - | - | - | 5 % | 8.8 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N756AUR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 1 | 200 mA | - | 8 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.062 %/C | 8.2 V | 5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 1 μA @ 6 V | 1.1 V @ 200 mA | - | 500 mW | - | 8.2 V | Zener Diodes | - | - | - | 5 % | 50 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANS1N4112-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.09 %/C | 18 V | 100 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 50 nA @ 13.7 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 18 V | Zener Diodes | - | - | - | 5 % | 21 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N5543DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 25 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 10 nA @ 22.4 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 25 V | Zener Diodes | - | - | - | 1 % | 15 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CDLL3825A/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | - | 8 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 4.7 V | 8 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 5 μA @ 1 V | 1.2 V @ 200 mA | - | 1 W | 53 mA | 4.7 V | Zener Diodes | - | - | - | 5 % | 194 mA | - | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JAN1N746D-1/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 17 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - 0.07 %/C | 3.3 V | 24 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 5 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 3.3 V | Zener Diodes | - | - | - | 1 % | 120 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() BZV55C8V2/TR Microchip Technology | 17 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip Technology | 1 | 200 mA | - | - | 0.7 uA | 0.7 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | 8.2 V | 15 Ohms | -65°C ~ 175°C | Reel | - | ±6% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 700 nA @ 5 V | 1.1 V @ 200 mA | - | - | 5 mA | 8.2 V | Zener Diodes | - | - | - | 5 % | 0.7 uA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANS1N4616-1/TR Microchip Technology | 8 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 1.3 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - 0.075 %/C | 2.2 V | 1300 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 2 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 2.2 V | Zener Diodes | - | - | - | 5 % | 100 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N3038BUR-1/TR Microchip Technology | 8 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 110 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.103 %/C | 56 V | 110 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 10 μA @ 42.6 V | 1.2 V @ 200 mA | - | 1 W | 4.5 mA | 56 V | Zener Diodes | - | - | - | 5 % | 17 mA | - | 1.2 V | Zener Diodes | - | - | ||
![]() 1N4106D-1 Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | Microchip Technology | 1 | 200 mA | MICROSEMI CORP | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | 1N4106D-1 | + 175 C | Microchip Technology | - 65 C | Through Hole | 1 | 175 °C | -65 °C | Bulk | GLASS | HERMETIC SEALED, GLASS, DO-35, 2 PIN | ROUND | LONG FORM | Active | 0.5 W | 0.48 W | Active | 12 V | NOT SPECIFIED | 5.23 | N | No | 0.007055 oz | 0.08 %/C | 12 V | 200 Ohms | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/435 | ±1% | e0 | No | EAR99 | TIN LEAD | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | O-LALF-W2 | UNIDIRECTIONAL | Single | ZENER DIODE | 50 nA @ 9.2 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | 250 uA | 12 V | Zener Diodes | 1% | DO-204AH | 0.25 mA | 1 % | 32 mA | 200 Ω | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANS1N4123-1/TR Microchip Technology | 6 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.095 %/C | 39 V | 200 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 10 nA @ 29.7 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 39 V | Zener Diodes | - | - | - | 5 % | 9.8 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4783/TR Microchip Technology | 2686 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | Microchip Technology | 1 | - | - | 100 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.01 %/C | 8.5 V | 100 Ohms | 0°C ~ 75°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 10 μA @ 6 V | - | - | 500 mW | 1 mA | 8.5 V | Zener Diodes | - | - | - | 5 % | 10 uA | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N5234B/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | 7 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - | 6.2 V | 7 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 5 μA @ 4 V | 1.5 V @ 200 mA | - | 500 mW | 20 mA | 6.2 V | Zener Diodes | - | - | - | 5 % | 5 uA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N749AUR-1/TR Microchip Technology | 15 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 1 | 200 mA | - | 22 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - 0.055 %/C / 0.02 %/C | 4.3 V | 18 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 2 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 4.3 V | Zener Diodes | - | - | - | 5 % | 90 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N748DUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 100 | 200 mA | - | 23 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - 0.06 %/C | 3.9 V | 20 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 2 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 3.9 V | Zener Diodes | - | - | - | 1 % | 100 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N5546CUR-1/TR Microchip Technology | 8 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 33 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 10 nA @ 29.7 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 33 V | Zener Diodes | - | - | - | 2 % | 12 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm |