- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N747DUR-1/TR Microchip Technology | 17 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 24 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.065 %/C | 3.6 V | 22 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | Single | 3 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 3.6 V | Zener Diodes | 1 % | 110 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | ||
![]() JANTXV1N4113-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 150 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.09 %/C | 19 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 14.5 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 19 V | Zener Diodes | 5 % | 20 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | ||
![]() 1N943A-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 30 Ohms | 15 uA | 15 uA | Microchip | + 100 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.007055 oz | 0.002 %/C | 11.7 V | 30 Ohms | -55°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | Single | 15 μA @ 8 V | - | 500 mW | 7.5 mA | 11.7 V | Zener Diodes | 1 % | 39 mA | - | Zener Diodes | - | - | - | ||
![]() 1N3033BUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 50 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.1 %/C | 36 V | 50 Ohms | -55°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 10 μA @ 27.4 V | 1.2 V @ 200 mA | 1 W | 7 mA | 36 V | Zener Diodes | 5 % | 26 mA | 1.2 V | Zener Diodes | - | - | - | ||
![]() JANTXV1N976D-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 93 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.095 %/C | 43 V | 93 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | Single | 500 nA @ 33 V | 1.1 V @ 200 mA | 500 mW | 3 mA | 43 V | Zener Diodes | 1 % | 8.8 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | ||
![]() JANTX1N753D-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 3 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.005291 oz | - | 6.2 V | 7 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | Single | 5 μA @ 3.5 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 6.2 V | Zener Diodes | 1 % | 65 mA | 1.1 V | Zener Diodes | - | - | - | ||
![]() JAN1N746AUR-1/TR Microchip Technology | 17 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 17 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.07 %/C | 3.3 V | 24 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | Diodes & Rectifiers | Single | 5 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 3.3 V | Zener Diodes | 5 % | 120 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | ||
![]() 1N5997C/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | 1 | 200 mA | 7 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.005291 oz | 0.051 %/C | 7.5 V | 7 Ohms | -65°C ~ 175°C | Reel | - | ±2% | Diodes & Rectifiers | Single | 500 nA @ 6 V | 1.1 V @ 200 mA | 500 mW | 5 mA | 7.5 V | Zener Diodes | 2 % | 67 mA | 1.1 V | Zener Diodes | 2.03 mm | - | 4.44 mm | ||
![]() JANTX1N4967US/TR Microchip Technology | 8 |
| - | Surface Mount | SQ-MELF, B | E-MELF | - | Microchip / Microsemi | 1 | - | 5 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±5% | PMIC - Power Management ICs | - | 2 μA @ 18.2 V | 1.5 V @ 1 A | 5 W | - | 24 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | ||
![]() JANS1N4490D Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO041, Axial | DO-41 | - | Microchip / Microsemi | 1 | - | 300 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±1% | Diodes & Rectifiers | - | 250 nA @ 88 V | 1.5 V @ 1 A | 1.5 W | - | 110 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | ||
![]() JANTX1N6344D Microchip Technology | 8 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | 155 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±1% | PMIC - Power Management ICs | - | 50 nA @ 52 V | 1.4 V @ 1 A | 500 mW | - | 68 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | ||
![]() 1N4976CUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | E-MELF | - | Microchip Technology | 1 | - | 35 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±2% | Diodes & Rectifiers | - | 2 μA @ 42.6 V | 1.5 V @ 1 A | 5 W | - | 56 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | ||
![]() 1N735-1 Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 240 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | ±10% | Diodes & Rectifiers | - | - | - | 250 mW | - | 75 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | ||
![]() JANS1N4493C Microchip Technology | 2710 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | - | Microchip / Microsemi | 1 | - | 700 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | - | 250 nA @ 120 V | 1.5 V @ 1 A | 1.5 W | - | 150 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | ||
![]() JANS1N4117UR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | - | 150 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TA) | Bulk | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | - | 10 nA @ 19 V | 1.1 V @ 200 mA | 500 mW | - | 25 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | ||
![]() JANTX1N5544D-1/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 28 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | Single | 10 nA @ 25.2 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 28 V | Zener Diodes | 1 % | 14 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | ||
![]() JANS1N827-1/TR Microchip Technology | 2897 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | 15 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/159 | ±5% | Diodes & Rectifiers | - | 2 μA @ 3 V | - | 500 mW | - | 6.2 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | ||
![]() JANTXV1N5540B-1/TR Microchip Technology | 31 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - | 20 V | 100 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 20 V | Zener Diodes | 5 % | 19 mA | 1.1 V | Zener Diodes | - | - | - | ||
![]() 1N3318A Microchip Technology | 20 |
| - | - | DO-5 | - | 1N3318 | - | 1 | - | - | 10 uA | 10 uA | - | + 175 C | Microchip Technology | - 65 C | Stud Mount | Tray | 50 W | Active | N | 0.004833 oz | 0.075 %/C | 19 V | 2.2 Ohms | - | Tray | * | - | - | - | - | - | - | 660 mA | - | - | 10 % | 2.2 A | 1.5 V | - | - | 35.306 mm | - | ||
![]() 1N5934CP/TR12 Microchip Technology | In Stock | - | - | Through Hole | DO-41-2 | DO-204AL (DO-41) | 1N5934 | - | 4000 | - | 19 Ohms | - | - | - | - | Microchip Technology | - | Through Hole | Tape & Reel (TR) | - | Active | N | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±2% | - | - | 1 µA @ 18.2 V | 1.2 V @ 200 mA | 1.5 W | - | 24 V | - | - | - | - | - | - | - | - |