- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANS1N4970DUS Microchip | 2695 |
| - | - | Surface Mount | D-5A-2 | D-5B | - | - | 1 | - | 10 Ohms | - | - | - | - | Microchip Technology | - | SMD/SMT | Bulk | - | Active | N | 0.006808 oz | - | - | - | -65°C ~ 175°C (TJ) | Waffle | Military, MIL-PRF-19500/356 | ±1% | - | SMD/SMT | - | 2 µA @ 25.1 V | 1.5 V @ 1 A | 5 W | - | 33 V | - | - | - | - | - | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JAN1N4991D Microchip | 15 |
| - | - | Through Hole | E-Package-2 | E, Axial | - | - | 1 | 1 A | 650 Ohms | 2 uA | 2 uA | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 5 W | Active | N | 0.026455 oz | 0.115 %/C | 240 V | 650 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | - | - | Single | 2 µA @ 182 V | 1.5 V @ 1 A | 5 W | 5 mA | 240 V | - | 5 % | 19.8 mA | 1.5 V | - | - | - | - | - | ||
![]() JANTX1N5543DUR-1 Microchip Technology | 9 |
| - | Production (Last Updated: 1 month ago) | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N5543 | Microchip / Microsemi | 1 | - | 100 Ohms | - | - | Microchip | - | Microchip Technology | - | SMD/SMT | Bulk | - | Active | Non-Compliant | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | SMD/SMT | - | 10 nA @ 22.4 V | 1.1 V @ 200 mA | 500 mW | - | 25 V | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JAN1N5518CUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 26 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 3.3 V | 26 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | - | Single | 5 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.3 V | Zener Diodes | 2 % | 115 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N4956US/TR Microchip Technology | 29 |
| - | - | Surface Mount | E-MELF | D-5B | - | Microchip / Microsemi | 1 | 1 A | 1.5 Ohms | 50 uA | 50 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 5 W | Active | N | 0.019013 oz | 0.06 %/C | 8.2 V | 1.5 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | Diodes & Rectifiers | - | Single | 50 μA @ 6.2 V | 1.5 V @ 1 A | 5 W | 150 mA | 8.2 V | Zener Diodes | 5 % | 580 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() JANTXV1N5525BUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 30 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 6.2 V | 30 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | - | Single | 1 μA @ 5 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 6.2 V | Zener Diodes | 5 % | 61 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JAN1N979BUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 150 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.096 %/C | 56 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 43 V | 1.1 V @ 200 mA | 500 mW | 2.2 mA | 56 V | Zener Diodes | 5 % | 6.9 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N5544BUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 28 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | - | Single | 10 nA @ 25.2 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 28 V | Zener Diodes | 5 % | 14 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANS1N4120UR-1/TR Microchip Technology | 29 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.095 %/C | 30 V | 200 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 10 nA @ 22.8 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 30 V | Zener Diodes | 5 % | 13 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JAN1N5520DUR-1/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 22 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 3.9 V | 22 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | - | Single | 1 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.9 V | Zener Diodes | 1 % | 98 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANS1N4107DUR-1/TR Microchip Technology | 2436 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 13 V | 200 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | - | Single | 50 nA @ 9.9 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 13 V | Zener Diodes | 1 % | 29 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JAN1N972BUR-1/TR Microchip Technology | 40 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 49 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.091 %/C | 30 V | 49 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 23 V | 1.1 V @ 200 mA | 500 mW | 4.2 mA | 30 V | Zener Diodes | 5 % | 13 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N4107UR-1/TR Microchip Technology | 24 |
| - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | 200 mA | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.08 %/C | 13 V | 200 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 9.9 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 13 V | Zener Diodes | 5 % | 29 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N964B-1/TR Microchip Technology | 23 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | 200 mA | 13 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.079 %/C | 13 V | 13 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 30 V | 1.1 V @ 200 mA | 500 mW | 9.5 mA | 13 V | Zener Diodes | 5 % | 30 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N749C-1/TR Microchip Technology | 40 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 22 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - 0.055 %/C / 0.02 %/C | 4.3 V | 18 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | Diodes & Rectifiers | - | Single | 2 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 4.3 V | Zener Diodes | 2 % | 90 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANS1N821-1/TR Microchip Technology | 48 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | 15 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.01 %/C | 6.2 V | 10 Ohms | -55°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/159 | ±5% | Diodes & Rectifiers | - | Single | 2 μA @ 3 V | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JANTXV1N3826DUR-1/TR Microchip Technology | 48 |
| - | - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 1 | 200 mA | 7 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 5.1 V | 7 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | - | Single | 3 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 49 mA | 5.1 V | Zener Diodes | 1 % | 178 mA | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() 1N4570A Microchip Technology | 31 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology / Atmel | 1 | - | 100 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 0.5 W | Active | N | 0.007055 oz | 0.01 %/C | 6.4 V | 100 Ohms | -55°C ~ 100°C | Bulk | - | ±5% | Diodes & Rectifiers | - | Single | 2 μA @ 3 V | - | 500 mW | 0.5 mA | 6.4 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JANTX1N3028B-1/TR Microchip Technology | 48 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Microchip / Microsemi | 100 | 200 mA | 23 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.093 %/C | 22 V | 23 Ohms | -55°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | - | Single | 10 μA @ 16.7 V | 1.2 V @ 200 mA | 1 W | 11.5 mA | 22 V | Zener Diodes | 5 % | 43 mA | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4624-1/TR Microchip Technology | 48 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 1.55 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - 0.05 %/C /0.02 %/C | 4.7 V | 1550 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 5 μA @ 3 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 4.7 V | Zener Diodes | 5 % | 75 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - |