- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL4914/TR Microchip Technology | 31 |
| - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 25 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.002 %/C | 12.8 V | 25 Ohms | -65°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 15 μA @ 8 V | - | 500 mW | 7.5 mA | 12.8 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANS1N4104DUR-1/TR Microchip Technology | 2727 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | - | 200 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | - | - | 500 nA @ 7.6 V | 1.1 V @ 200 mA | 500 mW | - | 10 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4103UR-1/TR Microchip Technology | 48 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | - | 200 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TA) | Bulk | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | - | 500 nA @ 7 V | 1.1 V @ 200 mA | 500 mW | - | 9.1 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N5542D-1 Microchip Technology | 9 |
| - | Production (Last Updated: 1 month ago) | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N5542 | Microchip / Microsemi | 1 | - | 100 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | Non-Compliant | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | Axial | - | 10 nA @ 21.6 V | 1.1 V @ 200 mA | 500 mW | - | 24 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N5544DUR-1 Microchip Technology | 9 |
| - | Production (Last Updated: 1 month ago) | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N5544 | Microchip / Microsemi | 1 | - | 100 Ohms | - | - | Microchip | - | Microchip Technology | - | SMD/SMT | Bulk | - | Active | Non-Compliant | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | SMD/SMT | - | 10 nA @ 25.2 V | 1.1 V @ 200 mA | 500 mW | - | 28 V | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTX1N746DUR-1/TR Microchip Technology | 43 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 28 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.07 %/C | 3.3 V | 24 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | - | Single | 5 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 3.3 V | Zener Diodes | 1 % | 120 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANS1N4101-1/TR Microchip Technology | 43 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.07 %/C | 8.2 V | 200 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 6.3 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 8.2 V | Zener Diodes | 5 % | 46 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANS1N4615C-1/TR Microchip Technology | 43 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 1.25 Ohms | 2.5 uA | 2.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - 0.075 %/C | 2 V | 1250 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | Single | 2.5 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 2 V | Zener Diodes | 2 % | 110 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N748D-1/TR Microchip Technology | 6 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 23 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - 0.06 %/C | 3.9 V | 20 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | - | Single | 2 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 3.9 V | Zener Diodes | 1 % | 100 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N5543CUR-1/TR Microchip Technology | 43 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 25 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | - | Single | 10 nA @ 22.4 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 25 V | Zener Diodes | 2 % | 15 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N746D-1/TR Microchip Technology | 43 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 28 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | Active | N | 0.005291 oz | - | 3.3 V | 28 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | - | Single | 5 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.3 V | Zener Diodes | 1 % | 120 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JAN1N755AUR-1/TR Microchip Technology | 14 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 6 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.058 %/C | 7.5 V | 4 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | Diodes & Rectifiers | - | Single | 2 μA @ 5 V | 1.1 V @ 200 mA | 500 mW | - | 7.5 V | Zener Diodes | 5 % | 55 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANS1N4982C Microchip Technology | 2806 |
| - | - | - | E-Package-2 | - | - | Microchip / Microsemi | 1 | 1 A | - | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 5 W | Active | N | - | 0.1 %/C | 100 V | 110 Ohms | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 12 mA | - | Zener Diodes | 2 % | 47.5 mA | 1.5 V | Zener Diodes | 3.42 mm | - | 4.5 mm | - | ||
![]() JANS1N4494US/TR Microchip Technology | 2895 |
| - | - | Surface Mount | SQ-MELF, A | D-5A | - | Microchip / Microsemi | 1 | - | 1000 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±5% | Diodes & Rectifiers | - | - | 250 nA @ 128 V | 1.5 V @ 1 A | 1.5 W | - | 160 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4489D Microchip Technology | 2488 |
| - | - | Through Hole | DO-204AL, DO041, Axial | DO-41 | - | Microchip / Microsemi | 1 | - | 250 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±1% | Diodes & Rectifiers | - | - | 250 nA @ 80 V | 1.5 V @ 1 A | 1.5 W | - | 100 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N6331US/TR Microchip Technology | 2135 |
| - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | Microchip / Microsemi | 50 | 1 A | 18 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.003333 oz | 0.086 %/C | 20 V | 18 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/533 | ±5% | Diodes & Rectifiers | - | Single | 50 nA @ 15 V | 1.4 V @ 1 A | 500 mW | 6.2 mA | 20 V | Zener Diodes | 5 % | 21 mA | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | ||
![]() 1N4964/TR Microchip Technology | 48 |
| - | - | Through Hole | E, Axial | - | - | Microchip Technology / Atmel | 1 | 1 A | 4 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 5 W | Active | N | 0.026455 oz | 0.085 %/C | 18 V | 4 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 5 μA @ 13.7 V | 1.5 V @ 1 A | 5 W | 65 mA | 18 V | Zener Diodes | - | 264 mA | 1.5 V | Zener Diodes | 3.42 mm | - | 6.1 mm | - | ||
![]() JANTX1N747C-1/TR Microchip Technology | 48 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 24 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - 0.065 %/C | 3.6 V | 22 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | Diodes & Rectifiers | - | Single | 3 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 3.6 V | Zener Diodes | 2 % | 110 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANS1N6323CUS/TR Microchip Technology | 2274 |
| - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | - | Microchip / Microsemi | 1 | - | 6 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/533 | ±2% | Diodes & Rectifiers | - | - | 1 μA @ 7 V | 1.4 V @ 1 A | 500 mW | - | 9.1 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() CDLL4745/TR Microchip Technology | 29 |
| - | - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 16 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 16 V | 16 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | - | Single | 100 nA @ 12.2 V | 1.2 V @ 200 mA | - | 15.5 mA | 16 V | Zener Diodes | 10 % | 0.1 uA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - |