- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vr - Reverse Voltage | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Surge Current | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Recovery Time | Zener Current | Product | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5554/TR Microchip Technology | 20 |
| - | Through Hole | B, Axial | - | - | - | - | - | Microchip Technology | 1 | 5 A | - | - | - | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.026455 oz | - | 1 kV | - | - | - | Reel | - | - | - | - | - | Standard Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 1 V | 1.2 V @ 9 A | - | - | 100 A | - | - | Rectifiers | - | - | - | - | 2 us | - | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | ||
![]() JANTXV1N4620UR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 1.65 Ohms | 3.5 uA | 3.5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - 0.075 %/C | - | 3.3 V | 1650 Ohms | -65°C ~ 175°C (TA) | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 7.5 μA @ 1.5 V | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 3.3 V | Zener Diodes | - | - | - | 5 % | - | 85 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N4135UR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | 200 mA | - | 1600 Ohms | 0.01 uA | 0.01 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.1 %/C | - | 100 V | 1600 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 76 V | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 100 V | Zener Diodes | - | - | - | 5 % | - | 3.8 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N5242B-1 Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | 200 mA | - | 30 Ohms | 1 uA | 1 uA | Microchip | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | Bulk | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.007055 oz | 0.077 %/C | - | 12 V | 30 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 9.1 V | 1.5 V @ 200 mA | - | 500 mW | - | 20 mA | 12 V | Zener Diodes | - | - | - | 5 % | - | 1 uA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4107UR-1/TR Microchip Technology | 20 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.08 %/C | - | 13 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 9.9 V | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 13 V | Zener Diodes | - | - | - | 5 % | - | 29 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N4131/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip Technology | 1 | 200 mA | - | 700 Ohms | 0.01 uA | 0.01 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | 0.005291 oz | 0.1 %/C | - | 75 V | 700 Ohms | -65°C ~ 200°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 57 V | 1 V @ 200 mA | - | 400 mW | - | 250 uA | 75 V | Zener Diodes | - | - | - | 5 % | - | 5.1 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTX1N755A-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | MICROSEMI CORP | 4 Ohms | 2 uA | 2 uA | Microchip | JANTX1N755A-1/TR | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | Active | - | 0.5 W | - | Active | - | - | 5.78 | N | No | 0.005291 oz | 0.058 %/C | - | 7.5 V | 4 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | Diodes & Rectifiers | - | - | - | - | compliant | - | - | - | - | Single | ZENER DIODE | 2 μA @ 5 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 7.5 V | Zener Diodes | - | - | - | 5 % | - | 55 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N5229B-1E3/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | 200 mA | - | 22 Ohms | 5 uA | 5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | 0.005291 oz | - 0.055 %/C / 0.055 %/C | - | 4.3 V | 22 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 1 V | 1.5 V @ 200 mA | - | 500 mW | - | 20 mA | 4.3 V | Zener Diodes | - | - | - | 5 % | - | - | - | 1.5 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4106-1/TR Microchip Technology | 20 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 200 Ohms | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 9.2 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 12 V | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4618UR-1/TR Microchip Technology | 45 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 1.5 kOhms | 0.5 uA | 0.5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - 0.075 %/C | - | 2.7 V | 1500 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 2.7 V | Zener Diodes | - | - | - | 5 % | - | 90 mA | - | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N4471D Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO041, Axial | - | DO-41 | - | - | - | Microchip Technology | 1 | - | - | 11 Ohms | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 14.4 V | 1.5 V @ 1 A | - | 1.5 W | - | - | 18 V | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N3315B Microchip Technology | 25 |
| - | Chassis, Stud Mount | DO-5 | - | DO-5 | - | - | 1N3315 | - | 1 | - | - | 1.6 Ohms | 10 uA | 10 uA | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Screw | - | Bulk | - | - | - | - | - | - | 50 W | - | Discontinued at Digi-Key | - | - | - | N | - | 0.004833 oz | 0.07 %/C | - | 16 V | 1.6 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 µA @ 12.2 V | 1.5 V @ 10 A | - | 50 W | - | - | 16 V | - | - | - | - | 5 % | - | 10 uA | - | 1.5 V | - | - | 23.8 mm | - | 17.19 mm | ||
![]() JANS1N6325D Microchip Technology | 2194 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 7 Ohms | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 1 μA @ 8.5 V | 1.4 V @ 1 A | - | 500 mW | - | - | 11 V | Zener Diodes | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N746A-1E3/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | 200 mA | - | 24 Ohms | 5 uA | 5 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | Details | - | 0.005291 oz | - 0.07 %/C | - | 3.3 V | 24 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 3.3 V | Zener Diodes | - | - | - | 5 % | - | 120 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N4975US/TR Microchip Technology | In Stock | - | - | Surface Mount | E-MELF | - | D-5B | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 27 Ohms | 2 uA | 2 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.095 %/C | - | 51 V | 27 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 38.8 V | 1.5 V @ 1 A | - | 5 W | - | 25 mA | 51 V | Zener Diodes | - | - | - | 5 % | - | 92 mA | - | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() JANS1N4468US/TR Microchip Technology | 50 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 50 | 200 mA | - | 8 Ohms | 0.05 uA | 0.05 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.006808 oz | - | - | 13 V | 8 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 10.4 V | 1.5 V @ 1 A | - | 1.5 W | - | 19 mA | 13 V | Zener Diodes | - | - | - | 5 % | - | 110 mA | - | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() CDLL5310/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip Technology | 1 | - | - | 0.28 Ohms | - | - | Microchip | - | 2.35 V | + 175 C | 100 V | 3.63 mA | Microchip Technology | 0.28 MOhms | 0.024 MOhms | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 500 mW | - | - | - | Current Regulator Diodes | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | - | ||
![]() JANTX1N4954C Microchip Technology | 48 |
| - | Through Hole | E, Axial | - | E, Axial | - | - | - | Microchip / Microsemi | 1 | - | - | 1 Ohms | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | 150 μA @ 5.2 V | 1.5 V @ 1 A | - | 5 W | - | - | 6.8 V | Switching Voltage Regulators | - | - | - | - | - | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() JANS1N4105UR-1/TR Microchip Technology | 38 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | MICROSEMI CORP | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | JANS1N4105UR-1/TR | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | Active | - | 0.5 W | - | Active | - | NOT SPECIFIED | 5.78 | N | No | 0.001411 oz | 0.08 %/C | - | 11 V | 200 Ohms | -65°C ~ 175°C | - | - | ±5% | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | Diodes & Rectifiers | - | - | - | NOT SPECIFIED | compliant | - | - | - | - | Single | ZENER DIODE | 50 nA @ 8.5 V | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 11 V | Zener Diodes | - | - | - | 5 % | - | 35 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() 1N720A Microchip Technology | 13 |
| - | Through Hole | DO-35-2 | NO | DO-35 | SILICON | 2 | 1N720 | - | 1 | - | MICROSEMI CORP | 17 Ohms | - | - | - | 1N720A | - | - | - | - | Microchip Technology | - | - | - | Through Hole | 1 | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-35 | - | 0.25 W | Active | 18 V | NOT SPECIFIED | 5.62 | N | No | 0.005291 oz | - | - | - | - | - | Bulk | - | ±5% | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | ISOLATED | 250 mW | - | - | 18 V | - | 5% | DO-35 | 12 mA | - | - | - | - | - | - | - | - | - | - |