- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Power Rating | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5935A Microchip Technology | 31 |
| - | Through Hole | DO-41-2 | DO-41 | - | 1N5935 | - | 1 | - | 23 Ohms | 1 uA | 1 uA | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 1.25 W | Active | N | 0.010935 oz | - | - | 27 V | 23 Ohms | -65°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500 | ±10% | - | - | Axial | Single | 1 µA @ 20.6 V | 1.2 V @ 200 mA | 1.25 W | 13.9 mA | 27 V | - | 10 % | 55 mA | 1.2 V | - | 2.16 mm | 4.06 mm | - | ||
![]() JANTX1N5525DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA | DO-213AA | - | - | Microchip / Microsemi | 100 | 200 mA | 30 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | - | 6.2 V | 30 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | - | - | Single | 1 μA @ 5 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 6.2 V | Zener Diodes | 1 % | 61 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() JAN1N5546CUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | - | 33 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | - | - | Single | 10 nA @ 29.7 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 33 V | Zener Diodes | 2 % | 12 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() CDLL3040B/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | - | - | Microchip Technology | 1 | 200 mA | 150 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | - | 68 V | 150 Ohms | -55°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | - | Single | 500 nA @ 51.7 V | 1.2 V @ 200 mA | 1 W | 3.7 mA | 68 V | Zener Diodes | 5 % | 14 mA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | - | ||
![]() JANTX1N4573AUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA | DO-213AA | - | - | Microchip / Microsemi | 1 | - | 100 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | - | -65°C ~ 175°C (TA) | Cut Tape | Military, MIL-PRF-19500/452 | ±5% | Diodes & Rectifiers | - | - | - | 2 μA @ 3 V | - | 500 mW | - | 6.4 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | ||
![]() JAN1N5546DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | - | 33 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | - | - | Single | 10 nA @ 29.7 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 33 V | Zener Diodes | 1 % | 12 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() JAN1N3027BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | - | Microchip / Microsemi | 100 | 200 mA | 22 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 0.092 %/C | 20 V | 22 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | - | - | Single | 10 μA @ 15.2 V | 1.2 V @ 200 mA | 1 W | 12.5 mA | 20 V | Zener Diodes | 5 % | 47 mA | 1.2 V | Zener Diodes | 2.67 mm | 5.21 mm | - | ||
![]() JANTX1N5545D-1/TR Microchip Technology | 41 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | - | 30 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | - | - | Single | 10 nA @ 27 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 30 V | Zener Diodes | 1 % | 13 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() 1N5949B Microchip Technology | 41 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Glass | - | Microchip Technology | 1 | - | 250 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 1.25 W | Active | N | 0.010935 oz | 100 V | - | 100 V | 250 Ohms | -55°C ~ 200°C (TJ) | Bulk | - | ±5% | Diodes & Rectifiers | 1.5 W | Axial | Single | 1 μA @ 76 V | 1.2 V @ 200 mA | 1.5 W | 3.7 mA | 100 V | Zener Diodes | 5 % | 15 mA | 1.2 V | Zener Diodes | 2.16 mm | 4.06 mm | Lead Free | ||
![]() JANS1N4128UR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | - | Microchip / Microsemi | 1 | 200 mA | 400 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 0.1 %/C | 60 V | 400 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | - | Single | 10 nA @ 45.6 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 60 V | Zener Diodes | 5 % | 6.4 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() JANS1N4104D-1/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 0.08 %/C | 10 V | 200 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | - | - | Single | 500 nA @ 7.6 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 10 V | Zener Diodes | 1 % | 38 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTX1N4569AUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA | DO-213AA | - | - | Microchip / Microsemi | 1 | - | 100 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | - | -65°C ~ 175°C (TA) | Cut Tape | Military, MIL-PRF-19500/452 | ±5% | Diodes & Rectifiers | - | - | - | 2 μA @ 3 V | - | 500 mW | - | 6.4 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | ||
![]() JAN1N964BUR-1/TR Microchip Technology | 17 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | - | Microchip / Microsemi | 1 | 200 mA | 13 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 0.079 %/C | 13 V | 13 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | - | - | Single | 500 nA @ 9.9 V | 1.1 V @ 200 mA | 500 mW | 9.5 mA | 13 V | Zener Diodes | 5 % | 30 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() 1N825/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | Microchip Technology | 1 | - | 15 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 0.002 %/C | 6.2 V | 15 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | - | Single | 2 μA @ 3 V | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | - | ||
![]() JAN1N5546D-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | - | 33 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | - | - | Single | 10 nA @ 29.7 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 33 V | Zener Diodes | 1 % | 12 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANS1N4121UR-1/TR Microchip Technology | 15 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | - | Microchip / Microsemi | 1 | 200 mA | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 0.095 %/C | 33 V | 200 Ohms | -65°C ~ 175°C (TA) | - | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | - | Single | 10 nA @ 25.1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 33 V | Zener Diodes | 5 % | 12 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() JANTX1N965C-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | 16 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 0.082 %/C | 15 V | 16 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | - | - | Single | 500 nA @ 11 V | 1.3 V @ 200 mA | 500 mW | 8.5 mA | 15 V | Zener Diodes | 2 % | 26 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() 1N966B/TR Microchip Technology | 8 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | - | - | Microchip Technology | 1 | 200 mA | 17 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 0.083 %/C | 16 V | 17 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | - | Single | 5 μA @ 12.2 V | 1.1 V @ 200 mA | 500 mW | 7.8 mA | 16 V | Zener Diodes | 5 % | 25 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JAN1N5545DUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | - | 30 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | - | - | Single | 10 nA @ 27 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 30 V | Zener Diodes | 1 % | 13 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() JANTXV1N5542B-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - | - | 24 V | 100 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | - | - | Single | 10 nA @ 19.8 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 22 V | Zener Diodes | 5 % | 16 mA | 1.1 V | Zener Diodes | - | - | - |