- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vr - Reverse Voltage | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Reach Compliance Code | Configuration | Impedance | Element Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Max Surge Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tolerance | Recovery Time | Zener Current | Product | Vf - Forward Voltage | Product Category | Diameter | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N752AUR-1/TR Microchip Technology | 43 |
| - | - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | - | 11 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | N | - | 0.001411 oz | - 0.028 %/C / 0.036 %/C | - | 5.6 V | 8 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 5 μA @ 2.5 V | 1.1 V @ 200 mA | 500 mW | - | - | - | 5.6 V | - | Zener Diodes | 5 % | - | 70 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() JANTX1N5545C-1/TR Microchip Technology | 43 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | N | - | 0.007055 oz | - | - | 30 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 10 nA @ 27 V | 1.1 V @ 200 mA | 500 mW | - | - | 1 mA | 30 V | - | Zener Diodes | 2 % | - | 13 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTX1N4627D-1/TR Microchip Technology | 43 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | - | 1.2 kOhms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | N | - | 0.005291 oz | - 0.01 %/C, 0.05 %/C | - | 6.2 V | 1200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 5 μA @ 5 V | - | 500 mW | - | - | 250 uA | 6.2 V | - | Zener Diodes | 1 % | - | 61 mA | - | 1.1 V | Zener Diodes | - | - | - | ||
![]() JANTXV1N4099UR-1/TR Microchip Technology | 40 |
| - | - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | - | 200 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | N | - | 0.001411 oz | 0.06 %/C | - | 6.8 V | 200 Ohms | -65°C ~ 175°C (TA) | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 1 μA @ 5.17 V | 1.1 V @ 200 mA | 500 mW | - | - | 250 uA | 6.8 V | - | Zener Diodes | 5 % | - | 56 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() 1N5550/TR Microchip Technology | 48 |
| - | - | - | Through Hole | B, Axial | - | - | - | Microchip Technology | 1 | 5 A | - | - | - | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | - | N | - | 0.026455 oz | - | 200 V | - | - | - | Reel | - | - | - | Standard Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 1 μA @ 200 V | 1.2 V @ 9 A | - | - | 100 A | - | - | - | Rectifiers | - | 2 us | - | Rectifiers | 1.2 V | Rectifiers | - | - | - | ||
![]() 1N5268B Microchip Technology | 29 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | - | 330 Ohms | 0.1 uA | - | Microchip | - | + 200 C | Microchip Technology | - 65 C | Through Hole | Bulk | - | 500 mW | Active | - | - | - | 0.007055 oz | 0.099 %/C | - | 82 V | 330 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 100 nA @ 62 V | 1.5 V @ 200 mA | 500 mW | - | - | 1.5 mA | 82 V | - | Zener Diodes | 5 % | - | 0.1 uA | - | 1.1 V | Zener Diodes | - | - | - | ||
![]() JANTX1N821UR-1/TR Microchip Technology | 29 |
| - | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | Microchip / Microsemi | 1 | - | - | 15 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | N | - | 0.001411 oz | 0.01 %/C | - | 6.2 V | 10 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/159 | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 2 μA @ 3 V | - | 500 mW | - | - | 7.5 mA | 6.2 V | - | Zener Diodes | 5 % | - | 2 uA | - | - | Zener Diodes | 1.7 mm | 3.71 mm | - | ||
![]() 1N759A-1/TR Microchip Technology | 8 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | Microchip Technology | 1 | 200 mA | - | 10 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | N | - | 0.005291 oz | 0.08 %/C | - | 12 V | 10 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 1 μA @ 9 V | 1.1 V @ 200 mA | 500 mW | - | - | - | 12 V | - | Zener Diodes | 5 % | - | 35 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() 1N4569AUR-1/TR Microchip Technology | 18 |
| - | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | Microchip Technology | 1 | - | - | 200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 μA @ 3 V | - | 500 mW | - | - | - | - | - | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | ||
![]() 1N828/TR Microchip Technology | 48 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | - | 15 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | N | - | 0.007055 oz | 0.001 %/C | - | 6.55 V | 15 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 2 μA @ 3 V | - | 500 mW | - | - | 7.5 mA | 6.2 V | - | Zener Diodes | 5 % | - | 2 uA | - | - | Zener Diodes | 2.03 mm | 4.44 mm | - | ||
![]() 1N4567A-1/TR Microchip Technology | 29 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | - | 200 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | N | - | 0.007055 oz | 0.002 %/C | - | 6.4 V | 200 Ohms | -55°C ~ 100°C | - | Military, MIL-PRF-19500/452 | ±1% | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 2 μA @ 3 V | - | 500 mW | - | - | 0.5 mA | 6.4 V | - | Zener Diodes | 5 % | - | 2 uA | - | - | Zener Diodes | 2.03 mm | 4.44 mm | - | ||
![]() CDLL758A/TR Microchip Technology | 8 |
| - | - | - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | Microchip Technology | 1 | 200 mA | - | 17 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | N | - | 0.001411 oz | - | - | 10 V | 17 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 1 μA @ 8 V | 1.1 V @ 200 mA | 500 mW | - | - | 20 mA | 10 V | - | Zener Diodes | 5 % | - | 40 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | - | ||
![]() 1N5925CP/TR12 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-41-2 | 2 | DO-204AL (DO-41) | 1N5925 | - | 4000 | - | - | 4.5 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | Tape & Reel (TR) | - | - | Active | - | N | - | 0.010935 oz | - | - | - | - | -65°C ~ 150°C | Reel | - | ±2% | - | - | 150 °C | -65 °C | - | - | 1.5 W | - | - | 4.5 Ω | Single | 5 µA @ 8 V | 1.2 V @ 200 mA | 1.5 W | 5 µA | - | - | 10 V | 10 V | - | - | - | - | - | - | - | - | - | No | ||
![]() 1N941B/TR Microchip Technology | 29 |
| - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | Microchip Technology | 1 | - | - | 30 Ohms | 15 uA | 15 uA | Microchip | - | + 150 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | - | 500 mW | Active | - | - | - | 0.007055 oz | 0.01 %/C | - | 11.7 V | 30 Ohms | -55°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | Single | - | - | 15 μA @ 8 V | - | 500 mW | - | - | 7.5 mA | 11.7 V | - | Zener Diodes | 5 % | - | 39 mA | - | - | Zener Diodes | - | - | - | ||
![]() CDLL4627C Microchip Technology | 24 |
| - | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | Microchip Technology | 1 | - | - | 1200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 10 μA @ 5 V | 1.1 V @ 200 mA | 500 mW | - | - | - | 6.2 V | - | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | ||
![]() JANTXV1N4463CUS Microchip Technology | 37 |
| - | - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | Microchip / Microsemi | 1 | - | - | 3 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±2% | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | 500 nA @ 4.92 V | 1.5 V @ 1 A | 1.5 W | - | - | - | 8.2 V | - | Switching Voltage Regulators | - | - | - | - | - | Switching Voltage Regulators | - | - | - | ||
![]() 1N4734AUR-1 Microchip Technology | 32 |
| - | - | - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | Microchip Technology | 1 | - | - | 5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | 10 μA @ 2 V | 1.2 V @ 200 mA | 1 W | - | - | - | 5.6 V | - | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | - | ||
![]() JANTXV1N4481DUS Microchip Technology | 27 |
| - | - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | Microchip / Microsemi | 1 | - | - | 50 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | 50 nA @ 37.6 V | 1.5 V @ 1 A | 1.5 W | - | - | - | 47 V | - | Switching Voltage Regulators | - | - | - | - | - | Switching Voltage Regulators | - | - | - | ||
![]() JANTXV1N4465CUS Microchip Technology | 27 |
| - | - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | Microchip / Microsemi | 1 | - | - | 5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | Bulk | - | - | Active | - | N | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±2% | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | 300 nA @ 8 V | 1.5 V @ 1 A | 1.5 W | - | - | - | 10 V | - | Switching Voltage Regulators | - | - | - | - | - | Switching Voltage Regulators | - | - | - | ||
![]() 1N4758Pe3/TR12 Microchip Technology | 38 |
| - | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | 1N4758 | - | 4000 | - | MICROSEMI CORP | 110 Ohms | 5 uA | 5 uA | - | 1N4758PE3/TR12 | + 150 C | Microchip Technology | - 65 C | Axial | Tape & Reel (TR) | Active | 1 W | Active | 5.78 | Details | Yes | 0.010935 oz | - | - | 56 V | 110 Ohms | -65°C ~ 150°C | Reel | - | ±10% | EAR99 | - | - | - | 8541.10.00.50 | - | - | compliant | Single | - | - | 5 µA @ 42.6 V | 1.2 V @ 200 mA | 1 W | - | - | 4.5 mA | 56 V | - | - | 10 % | - | 16 mA | - | 1.2 V | - | 2.718 mm | 5.207 mm | - |