- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4758AUR Microchip Technology | 11 |
| - | - | - | Surface Mount | DO-213AB-2 | - | - | DO-213AB | - | - | 1N4758 | 1 | - | 110 Ohms | - | - | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Bulk | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.004762 oz | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pad | - | - | - | - | - | - | 5 µA @ 42.6 V | - | 1.2 V @ 200 mA | - | 1 W | - | - | 56 V | - | - | - | 5 % | - | 1.2 V | 2.66 mm | - | 5.2 mm | - | - | ||
![]() 1N4756CPe3/TR8 Microchip Technology | 20 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-41-2 | - | 2 | DO-204AL (DO-41) | - | - | 1N4756 | 1500 | - | 80 Ohms | 5 uA | 5 uA | - | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | Details | - | 0.010935 oz | - | 47 V | 80 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | - | - | 150 °C | -65 °C | - | 1 W | - | - | - | - | - | - | - | - | - | Single | 80 Ω | Single | - | 5 µA @ 35.8 V | - | 1.2 V @ 200 mA | - | 1 W | 5 µA | 5.5 mA | 47 V | 47 V | - | - | 2 % | 19 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | No | ||
![]() 1N4745CP/TR12 Microchip Technology | 20 |
| - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4745 | 4000 | - | 16 Ohms | 5 uA | 5 uA | - | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 16 V | 16 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 µA @ 12.2 V | - | 1.2 V @ 200 mA | - | 1 W | - | 15.5 mA | 16 V | - | - | - | 2 % | 57 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | - | ||
![]() 1N4755CP/TR8 Microchip Technology | 20 |
| - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4755 | 1500 | MICROSEMI CORP | 70 Ohms | 5 uA | 5 uA | 1N4755CP/TR8 | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | Active | 1 W | - | Active | - | - | 5.83 | N | No | 0.010935 oz | - | 43 V | 70 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | - | - | unknown | - | - | - | - | Single | - | - | - | 5 µA @ 32.7 V | - | 1.2 V @ 200 mA | - | 1 W | - | 6 mA | 43 V | - | - | - | 2 % | 22 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | - | ||
![]() 1N4743AP/TR12 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4743 | 4000 | - | 10 Ohms | 5 uA | 5 uA | - | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 13 V | 10 Ohms | -65°C ~ 150°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 µA @ 9.9 V | - | 1.2 V @ 200 mA | - | 1 W | - | 19 mA | 13 V | - | - | - | 5 % | 69 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | - | ||
![]() 1N4751CP/TR12 Microchip Technology | 20 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-41-2 | - | 2 | DO-204AL (DO-41) | - | - | 1N4751 | 4000 | - | 40 Ohms | 5 uA | 5 uA | - | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 30 V | 40 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | - | - | 150 °C | -65 °C | - | 1 W | - | - | - | - | - | - | - | - | - | Single | 40 Ω | Single | - | 5 µA @ 22.8 V | - | 1.2 V @ 200 mA | - | 1 W | 5 µA | 8.5 mA | 30 V | 30 V | - | - | 2 % | 30 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | No | ||
![]() 1N4752CP/TR8 Microchip Technology | 20 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-41-2 | - | 2 | DO-204AL (DO-41) | - | - | 1N4752 | 1500 | - | 45 Ohms | 5 uA | 5 uA | - | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 33 V | 45 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | - | - | 150 °C | -65 °C | - | 1 W | - | - | - | - | - | - | - | - | - | Single | 45 Ω | Single | - | 5 µA @ 25.1 V | - | 1.2 V @ 200 mA | - | 1 W | 5 µA | 7.5 mA | 33 V | 33 V | - | - | 2 % | 27 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | No | ||
![]() 1N4748P/TR12 Microchip Technology | 20 |
| - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4748 | 4000 | - | 23 Ohms | 5 uA | 5 uA | - | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 22 V | 23 Ohms | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 µA @ 16.7 V | - | 1.2 V @ 200 mA | - | 1 W | - | 11.5 mA | 22 V | - | - | - | 10 % | 41 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | - | ||
![]() 1N5354B/TR12 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18-2 | - | 2 | T-18 | - | - | 1N5354 | 3000 | MICROSEMI CORP | 2.5 Ohms | 0.5 uA | - | 1N5354B/TR12 | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | Active | 5 W | - | Active | - | NOT SPECIFIED | 5.83 | N | No | 0.038801 oz | - | 17 V | 2.5 Ohms | -65°C ~ 150°C | Reel | - | ±5% | e0 | No | - | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | - | 5 W | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | Single | 2.5 Ω | Single | ZENER DIODE | 500 nA @ 12.2 V | - | 1.2 V @ 1 A | - | 5 W | 500 nA | 70 mA | 17 V | 17 V | - | - | 5 % | 0.5 uA | - | - | - | - | - | No | ||
![]() 1N4748APe3/TR8 Microchip Technology | 20 |
| - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4748 | 1500 | - | 23 Ohms | 5 uA | 5 uA | - | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | Details | - | 0.010935 oz | - | 22 V | 23 Ohms | -65°C ~ 150°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 µA @ 16.7 V | - | 1.2 V @ 200 mA | - | 1 W | - | 11.5 mA | 22 V | - | - | - | 5 % | 41 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | - | ||
![]() 1N4740CP/TR8 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4740 | 1500 | - | 7 Ohms | 10 uA | 10 uA | - | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 10 V | 7 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 10 µA @ 7.6 V | - | 1.2 V @ 200 mA | - | 1 W | - | 25 mA | 10 V | - | - | - | 2 % | 91 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | - | ||
![]() 1N5250BUR-1 Microchip Technology | 20 |
| - | - | - | Surface Mount | DO-213AB-2 | - | - | DO-213AA | - | - | 1N5250 | 1 | - | 25 Ohms | 0.1 uA | - | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Bulk | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.001411 oz | 0.086 %/C | 20 V | 25 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 100 nA @ 15 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 6.2 mA | 20 V | - | - | - | 5 % | 0.1 uA | 1.1 V | - | - | - | - | - | ||
![]() 1N4760CP/TR8 Microchip Technology | 20 |
| - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4760 | 1500 | - | 150 Ohms | 5 uA | 5 uA | - | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 68 V | 150 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 µA @ 51.7 V | - | 1.2 V @ 200 mA | - | 1 W | - | 3.7 mA | 68 V | - | - | - | 2 % | 13 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | - | ||
![]() 1N4757CP/TR12 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4757 | 4000 | - | 95 Ohms | 5 uA | 5 uA | - | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 51 V | 95 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 µA @ 38.8 V | - | 1.2 V @ 200 mA | - | 1 W | - | 5 mA | 51 V | - | - | - | 2 % | 18 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | - | ||
![]() 1N4749P/TR12 Microchip Technology | 11 |
| - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4749 | 4000 | MICROSEMI CORP | 25 Ohms | 5 uA | 5 uA | 1N4749P/TR12 | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | Active | 1 W | - | Active | - | - | 5.83 | N | No | 0.010935 oz | - | 24 V | 25 Ohms | -65°C ~ 150°C | Reel | - | ±10% | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | - | - | unknown | - | - | - | - | Single | - | - | - | 5 µA @ 18.2 V | - | 1.2 V @ 200 mA | - | 1 W | - | 10.5 mA | 24 V | - | - | - | 10 % | 38 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | - | ||
![]() 1N4742CP/TR12 Microchip Technology | 20 |
| - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4742 | 4000 | - | 9 Ohms | 5 uA | 5 uA | - | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 12 V | 9 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 µA @ 9.1 V | - | 1.2 V @ 200 mA | - | 1 W | - | 21 mA | 12 V | - | - | - | 2 % | 76 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | - | ||
![]() 1N4742AP/TR12 Microchip Technology | 20 |
| - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4742 | 4000 | MICROSEMI CORP | 9 Ohms | 5 uA | 5 uA | 1N4742AP/TR12 | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | Active | 1 W | - | Active | - | - | 5.82 | N | No | 0.010935 oz | - | 12 V | 9 Ohms | -65°C ~ 150°C | Reel | - | ±5% | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | - | - | unknown | - | - | - | - | Single | - | - | - | 5 µA @ 9.1 V | - | 1.2 V @ 200 mA | - | 1 W | - | 21 mA | 12 V | - | - | - | 5 % | 76 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | - | ||
![]() 1N4744CP/TR12 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4744 | 4000 | MICROSEMI CORP | 14 Ohms | 5 uA | 5 uA | 1N4744CP/TR12 | + 150 C | Microchip Technology | - 65 C | - | Axial | - | Tape & Reel (TR) | - | - | - | - | Active | 1 W | - | Active | - | - | 5.83 | N | No | 0.010935 oz | - | 15 V | 14 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | - | - | unknown | - | - | - | - | Single | - | - | - | 5 µA @ 11.4 V | - | 1.2 V @ 200 mA | - | 1 W | - | 17 mA | 15 V | - | - | - | 2 % | 61 mA | 1.2 V | 2.718 mm | - | 5.207 mm | - | - | ||
![]() 1N5353C/TR8 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18-2 | NO | 2 | T-18 | SILICON | 2 | 1N5353 | 1000 | MICROSEMI CORP | 2.5 Ohms | 1 uA | - | 1N5353C/TR8 | + 150 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | 5 W | 5 W | Active | 16 V | NOT SPECIFIED | 5.08 | N | No | 0.038801 oz | - | 16 V | 2.5 Ohms | -65°C ~ 150°C | Reel | - | ±2% | e0 | No | EAR99 | TIN LEAD | 150 °C | -65 °C | 8541.10.00.50 | 5 W | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | O-PALF-W2 | UNIDIRECTIONAL | Single | 2.5 Ω | Single | ZENER DIODE | 1 µA @ 11.5 V | 1.47 W | 1.2 V @ 1 A | ISOLATED | 5 W | 1 µA | 75 mA | 16 V | 16 V | 2% | 75 mA | 2 % | 1 uA | - | - | - | - | - | No | ||
![]() 1N5269BUR-1 Microchip Technology | In Stock | - | - | - | - | Surface Mount | DO-213AB-2 | - | - | DO-213AA | - | - | 1N5269 | 1 | - | 370 Ohms | 0.1 uA | - | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Bulk | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.001411 oz | 0.099 %/C | 87 V | 370 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 100 nA @ 68 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 1.4 mA | 87 V | - | - | - | 5 % | 0.1 uA | 1.1 V | - | - | - | - | - |