- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Knee Impedance | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Regulator Current | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Elements | Operating Temperature Classification | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Rad Hardened | Reference Voltage-Nom | Reflow Temperature-Max (s) | Rev Curr | Risk Rank | RoHS | Rohs Code | Test Current (It) | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4698/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 (DO-204AA) | - | - | - | Microchip Technology | 1 | 100 mA | - | - | 0.05 uA | 0.05 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | 0.007055 oz | - | 11 V | - | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 8.4 V | - | 1.1 V @ 200 mA | - | 500 mW | 50 uA | 11 V | - | Zener Diodes | - | - | 5 % | 43.2 mA | 1.5 V | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() JANTX1N4105-1/TR Microchip Technology | 44 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.05 uA | 0.05 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | 0.007055 oz | 0.08 %/C | 11 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 8.5 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 11 V | - | Zener Diodes | - | - | 5 % | 35 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N992A/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | - | Microchip Technology | 1 | 200 mA | - | 2.5 kOhms | 5 uA | 5 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | - | - | - | - | - | 0.005291 oz | 0.11 %/C | 200 V | 2500 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 152 V | - | 1.1 V @ 200 mA | - | 500 mW | 0.65 mA | 200 V | - | Zener Diodes | - | - | 10 % | 1.8 mA | 1.1 V | Zener Diodes | - | - | ||
![]() 1N6003B/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip Technology | 1 | 200 mA | - | 25 Ohms | 0.1 uA | 0.1 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | - | - | N | - | - | 0.005291 oz | 0.075 %/C | 13 V | 25 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 9.9 V | - | 1.1 V @ 200 mA | - | 500 mW | 5 mA | 13 V | - | Zener Diodes | - | - | 5 % | 38 mA | 1.1 V | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() 1N5344/TR8 Microchip Technology | In Stock | - | - | Through Hole | T-18-2 | NO | T-18 | SILICON | 2 | 1N5344 | - | 1000 | - | MICROSEMI CORP | 1.5 Ohms | 10 uA | - | - | - | 1N5344/TR8 | + 150 C | - | Microchip Technology | - 65 C | 1 | - | Through Hole | 1 | - | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Active | 5 W | 5 W | Active | - | 8.2 V | NOT SPECIFIED | - | 5.21 | N | No | - | 0.038801 oz | - | 8.2 V | 1.5 Ohms | -65°C ~ 150°C | Reel | - | ±20% | e0 | No | EAR99 | - | TIN LEAD | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | O-PALF-W2 | UNIDIRECTIONAL | Single | ZENER DIODE | 10 µA @ 5.9 V | - | 1.2 V @ 1 A | ISOLATED | 5 W | 150 mA | 8.2 V | - | - | 20% | 150 mA | 20 % | 10 uA | - | - | - | - | ||
![]() CDLL4624C Microchip Technology | 44 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 1550 Ohms | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | 10 μA @ 3 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 4.7 V | - | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N4690E3 Microchip Technology | 45 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip Technology | 1 | 100 mA | - | - | 10 uA | 10 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | Details | - | - | 0.003845 oz | - | 5.6 V | - | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 4 V | - | 1.1 V @ 200 mA | - | 500 mW | 50 uA | 5.6 V | - | Zener Diodes | - | - | 5 % | 100 mA | 1.5 V | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() CDLL759A/TR Microchip Technology | 6056 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | - | - | 30 Ohms | - | - | 30 | Microchip | - | - | 35(mA) | Microchip Technology | - | - | Surface Mount | - | - | Military | Tape & Reel (TR) | - | - | - | - | DO-213AA | - | - | - | Active | No | - | - | 0.001(mA) | - | N | - | 20(mA) | - | - | - | - | -65°C ~ 175°C | Tape and Reel | - | ±5% | - | - | - | Voltage Regulator | - | - | Diodes & Rectifiers | - | - | - | - | - | 2 | - | - | Single | - | 1 μA @ 9 V | 0.5(W) | 1.1 V @ 200 mA | - | 500 mW | - | 12 V | 12 | Zener Diodes | - | - | 5% | - | - | Zener Diodes | - | - | ||
![]() CDLL5247B/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 19 Ohms | 0.1 uA | 0.1 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | 0.001411 oz | - | 17 V | 19 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 13 V | - | 1.1 V @ 200 mA | - | 10 mW | 7.4 mA | 17 V | - | Zener Diodes | - | - | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4738A/TR Microchip Technology | 45 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 4.5 Ohms | 3 uA | 3 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | - | - | N | - | - | 0.001411 oz | - | 8.2 V | 4.5 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 6 V | - | 1.2 V @ 200 mA | - | - | 31 mA | 8.2 V | - | Zener Diodes | - | - | 5 % | 3 uA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() JANTXV1N5535BUR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | 0.001411 oz | - | 15 V | 100 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 13.5 V | - | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 15 V | - | Zener Diodes | - | - | 5 % | 25 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANTXV1N4568AUR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | - | - | 200 Ohms | - | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | 2 μA @ 3 V | - | - | - | 500 mW | - | 6.4 V | - | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N3034B-1/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AL, DO041, Axial | - | DO-41 | - | - | - | Microchip Technology | 1 | - | - | 60 Ohms | 10 uA | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | 10 μA @ 29.7 V | - | 1.2 V @ 200 mA | - | 1 W | - | 39 V | - | Zener Diodes | - | - | - | - | - | Zener Diodes | - | - | ||
![]() CDLL4615/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | 200 mA | - | 1.25 kOhms | 2.5 uA | 2.5 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | 0.001411 oz | - | 2 V | 1250 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 2.5 μA @ 1 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 2 V | - | Zener Diodes | - | - | 5 % | 110 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N4623UR-1 Microchip Technology | 44 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | 1600 Ohms | 2 uA | 2 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | 0.001411 oz | - 0.05 %/C | 4.3 V | 1600 Ohms | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 2 V | - | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 4.3 V | - | Zener Diodes | - | - | 5 % | 77 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CDLL6317/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 14 Ohms | 5 uA | 5 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | 0.001411 oz | - | 5.1 V | 14 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 2 V | - | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 5.1 V | - | Zener Diodes | - | - | 5 % | 83 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4742A/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 9 Ohms | 1 uA | 1 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | - | - | N | - | - | 0.001411 oz | - | 12 V | 9 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 9.1 V | - | 1.2 V @ 200 mA | - | - | 21 mA | 12 V | - | Zener Diodes | - | - | 5 % | 1 uA | 1.2 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() 1N5530BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | 60 Ohms | 0.05 uA | 0.05 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | 0.001411 oz | - | 10 V | 60 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 9.1 V | - | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 10 V | - | Zener Diodes | - | - | 5 % | 38 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N3016B-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | Microchip Technology | 1 | 200 mA | - | 3.5 Ohms | 150 uA | 150 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 55 C | - | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | - | - | N | - | - | 0.010935 oz | 0.061 %/C | 6.8 V | 3.5 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 150 μA @ 5.2 V | - | 1.2 V @ 200 mA | - | 1 W | 37 mA | 6.8 V | - | Zener Diodes | - | - | 5 % | 140 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() CDLL4568A/TR Microchip Technology | 46 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 200 Ohms | 2 uA | 2 uA | - | Microchip | - | + 175 C | - | Microchip Technology | - 65 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | N | - | - | 0.001411 oz | 0.001 %/C | 6.4 V | 200 Ohms | -55°C ~ 100°C | Reel | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | - | 500 mW | 0.5 mA | - | - | Zener Diodes | - | - | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.7 mm |