- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N3027DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 100 | 200 mA | 22 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.092 %/C | 20 V | 22 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | - | Single | 10 μA @ 15.2 V | 1.2 V @ 200 mA | 1 W | 12.5 mA | 20 V | Zener Diodes | 1 % | 47 mA | 1.2 V | Zener Diodes | 2.67 mm | - | 5.21 mm | - | ||
![]() CDLL4570A/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 100 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.01 %/C | 6.4 V | 100 Ohms | -55°C ~ 100°C | Reel | - | - | Diodes & Rectifiers | - | Single | 2 μA @ 3 V | - | 500 mW | 1 mA | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N964CUR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 13 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.079 %/C | 13 V | 13 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±2% | Diodes & Rectifiers | - | Single | 500 nA @ 9.9 V | 1.1 V @ 200 mA | 500 mW | 9.5 mA | 13 V | Zener Diodes | 2 % | 30 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N4467C Microchip Technology | 23 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N4467 | Microchip / Microsemi | 1 | - | 7 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.010935 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | Axial | - | 200 nA @ 9.6 V | 1 V @ 200 mA | 1.5 W | - | 12 V | Zener Diodes | - | - | - | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JAN1N4954CUS Microchip Technology | In Stock | - | - | Surface Mount | E-MELF | D-5B | 1N4954 | Microchip / Microsemi | 1 | - | 1 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/356 | ±2% | Diodes & Rectifiers | - | - | 150 μA @ 5.2 V | 1.5 V @ 1 A | 5 W | - | 6.8 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4476D Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N4476 | Microchip / Microsemi | 1 | - | 20 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±1% | Diodes & Rectifiers | - | - | 50 nA @ 24 V | 1 V @ 200 mA | 1.5 W | - | 30 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4491US Microchip Technology | 23 |
| - | Surface Mount | SQ-MELF, A | D-5A | 1N4491 | Microchip / Microsemi | 1 | - | 400 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±5% | Diodes & Rectifiers | - | - | 250 nA @ 96 V | 1 V @ 200 mA | 1.5 W | - | 120 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N4474C Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N4474 | Microchip / Microsemi | 1 | - | 16 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.010935 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | Axial | - | 50 nA @ 19.2 V | 1 V @ 200 mA | 1.5 W | - | 24 V | Zener Diodes | - | - | - | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JANTXV1N4484C Microchip Technology | 9 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N4484 | Microchip / Microsemi | 1 | - | 80 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | - | - | 250 nA @ 49.6 V | 1 V @ 200 mA | 1.5 W | - | 62 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N4978CUS Microchip Technology | 25 |
| - | Surface Mount | E-MELF | D-5B | 1N4978 | Microchip / Microsemi | 1 | - | 50 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Bulk | 5 W | Active | N | 0.019013 oz | 0.1 %/C | 68 V | 50 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/356 | ±2% | Diodes & Rectifiers | - | Single | 2 μA @ 51.7 V | 1.5 V @ 1 A | 5 W | 20 mA | 68 V | Zener Diodes | 2 % | 70 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() JANTXV1N4490US Microchip Technology | 23 |
| - | Surface Mount | SQ-MELF, A | D-5A | 1N4490 | Microchip / Microsemi | 1 | - | 300 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±5% | Diodes & Rectifiers | - | - | 250 nA @ 88 V | 1 V @ 200 mA | 1.5 W | - | 110 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N4481C Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N4481 | Microchip / Microsemi | 1 | - | 50 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.010935 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±5% | Diodes & Rectifiers | Axial | - | 50 nA @ 37.6 V | 1 V @ 200 mA | 1.5 W | - | 47 V | Zener Diodes | - | - | - | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JAN1N4959D Microchip Technology | 9 |
| - | Through Hole | E, Axial | E, Axial | 1N4959 | Microchip / Microsemi | 1 | - | 2.5 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Axial | Bulk | 5 W | Active | N | 0.026455 oz | 0.07 %/C | 11 V | 2.5 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/356 | ±1% | Diodes & Rectifiers | - | Single | 10 μA @ 8.4 V | 1.5 V @ 1 A | 5 W | 125 mA | 11 V | Zener Diodes | 1 % | 430 mA | 1.5 V | Zener Diodes | 3.42 mm | - | 4.5 mm | - | ||
![]() JAN1N4496CUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 1N4496 | Microchip / Microsemi | 1 | - | 1.5 kOhms | 0.25 uA | 0.25 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Bulk | 1.5 W | Active | N | 0.006808 oz | - | 200 V | 1500 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | - | Single | 250 nA @ 160 V | 1 V @ 200 mA | 1.5 W | 1.2 mA | 200 V | Zener Diodes | 2 % | 7.2 mA | 1.5 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JAN1N4493C Microchip Technology | 9 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N4493 | Microchip / Microsemi | 1 | - | 700 Ohms | 0.25 uA | 0.25 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Axial | Bulk | 1.5 W | Active | N | 0.010935 oz | - | 150 V | 700 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | - | Single | 250 nA @ 120 V | 1 V @ 200 mA | 1.5 W | 1.7 mA | 150 V | Zener Diodes | 2 % | 9.5 mA | 1.5 V | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JAN1N4492C Microchip Technology | 23 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N4492 | Microchip / Microsemi | 1 | - | 500 Ohms | 0.25 uA | 0.25 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Axial | Bulk | 1.5 W | Active | N | 0.010935 oz | - | 130 V | 500 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | - | Single | 250 nA @ 104 V | 1 V @ 200 mA | 1.5 W | 1.9 mA | 130 V | Zener Diodes | 2 % | 11 mA | 1.5 V | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JAN1N4496DUS Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, A | D-5A | 1N4496 | Microchip / Microsemi | 1 | - | 1.5 kOhms | 0.25 uA | 0.25 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Bulk | 1.5 W | Active | N | 0.006808 oz | - | 200 V | 1500 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±1% | Diodes & Rectifiers | - | Single | 250 nA @ 160 V | 1 V @ 200 mA | 1.5 W | 1.2 mA | 200 V | Zener Diodes | 1 % | 7.2 mA | 1.5 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JAN1N4486DUS Microchip Technology | 23 |
| - | Surface Mount | SQ-MELF, A | D-5A | 1N4486 | Microchip / Microsemi | 1 | - | 130 Ohms | 0.25 uA | 0.25 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Bulk | 1.5 W | Active | N | 0.006808 oz | - | 75 V | 130 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±1% | Diodes & Rectifiers | - | Single | 250 nA @ 60 V | 1 V @ 200 mA | 1.5 W | 3.3 mA | 75 V | Zener Diodes | 1 % | 19 mA | 1.5 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() CDLL4915A/TR Microchip Technology | 2546 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 25 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.001 %/C | 12.8 V | 25 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 15 μA @ 8 V | - | 500 mW | 7.5 mA | 12.8 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N4969DUS Microchip Technology | 29 |
| - | Surface Mount | SQ-MELF, B | E-MELF | - | Microchip / Microsemi | 1 | - | 8 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | Diodes & Rectifiers | - | - | 2 μA @ 22.8 V | 1.5 V @ 1 A | 5 W | - | 30 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - |