- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Max Power Dissipation | Peak Reflow Temperature (Cel) | Reach Compliance Code | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N4112DUR-1/TR Microchip Technology | 8 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.09 %/C | 18 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | - | - | 50 nA @ 13.7 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 18 V | - | Zener Diodes | 1 % | 21 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL3021B/TR Microchip Technology | 24 |
| - | - | - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | Microchip Technology | 1 | 200 mA | - | 8 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | Tape & Reel (TR) | - | 1 W | Active | - | - | N | - | 0.001411 oz | - | 11 V | 8 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | - | - | 1 μA @ 8.4 V | 1.2 V @ 200 mA | 1 W | 23 mA | 11 V | - | Zener Diodes | 5 % | 85 mA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JAN1N4465US/TR Microchip Technology | 24 |
| - | - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | Microchip / Microsemi | 100 | 200 mA | - | 5 Ohms | 0.3 uA | 0.3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | Tape & Reel (TR) | - | 1.5 W | Active | - | - | N | - | 0.006808 oz | - | 10 V | 5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | - | - | 300 nA @ 8 V | 1 V @ 200 mA | 1.5 W | 25 mA | 10 V | - | Zener Diodes | 5 % | 143 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JAN1N983C-1/TR Microchip Technology | 15 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | - | 330 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.007055 oz | 0.098 %/C | 82 V | 330 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±2% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | - | - | 500 nA @ 62 V | 1.1 V @ 200 mA | 500 mW | 1.5 mA | 82 V | - | Zener Diodes | 2 % | 4.6 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() 1N6489USE3 Microchip Technology | In Stock | - | - | - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | Microchip Technology | 1 | - | - | 8 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | 4 μA @ 1 V | 1.5 V @ 1 A | 1.5 W | - | 4.7 V | - | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() CDLL962B/TR Microchip Technology | 13 |
| - | - | - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | Microchip Technology | 1 | 200 mA | - | 9.5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | - | 11 V | 9.5 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | - | - | 1 μA @ 8.4 V | 1.1 V @ 200 mA | 500 mW | 11.5 mA | 11 V | - | Zener Diodes | 5 % | 32 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() 1N4573AUR-1/TR Microchip Technology | 31 |
| - | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | Microchip Technology | 1 | - | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.001 %/C | 6.4 V | 100 Ohms | 0°C ~ 75°C | Reel | Military, MIL-PRF-19500/452 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | - | - | 2 μA @ 3 V | - | 500 mW | 1 mA | - | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JAN1N4103CUR-1/TR Microchip Technology | 31 |
| - | - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | - | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | Tape & Reel (TR) | - | 0.5 W | Active | - | - | N | - | 0.001411 oz | 0.08 %/C | 9.1 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | - | - | 500 nA @ 7 V | 1.1 V @ 200 mA | - | 250 uA | 9.1 V | - | Zener Diodes | 2 % | 42 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL4487/TR Microchip Technology | 48 |
| - | - | - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | Microchip Technology | 1 | 200 mA | - | 160 Ohms | 0.25 uA | 0.25 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | Tape & Reel (TR) | - | 1.5 W | Active | - | - | N | - | 0.001411 oz | - | 82 V | 2500 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Single | - | - | - | 250 nA @ 65.6 V | 1 V @ 200 mA | 1.5 W | 3 mA | 82 V | - | Zener Diodes | 5 % | 17 mA | 1 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() 1N5934CPe3/TR8 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | 1N5934 | - | 1500 | - | - | 19 Ohms | - | - | - | - | - | Microchip Technology | - | - | Through Hole | Tape & Reel (TR) | - | - | Active | - | - | Details | - | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 18.2 V | 1.2 V @ 200 mA | 1.5 W | - | 24 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5948BUR-1 Microchip Technology | 20 |
| - | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB | 1N5948 | - | 1 | - | - | 200 Ohms | - | - | - | - | - | Microchip Technology | - | - | SMD/SMT | Bulk | - | - | Active | - | - | N | - | 0.001764 oz | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 69.2 V | 1.2 V @ 200 mA | 1.25 W | - | 91 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5346e3/TR12 Microchip Technology | In Stock | - | - | - | - | Through Hole | T-18-2 | - | T-18 | 1N5346 | - | 3000 | - | MICROSEMI CORP | 2 Ohms | 7.5 uA | - | - | 1N5346E3/TR12 | + 150 C | Microchip Technology | - 65 C | - | Through Hole | Tape & Reel (TR) | Active | 5 W | Active | NOT SPECIFIED | 5.78 | Details | Yes | 0.038801 oz | - | 9.1 V | 2 Ohms | -65°C ~ 150°C | Reel | - | ±20% | e3 | Yes | - | Matte Tin (Sn) | - | - | - | - | - | NOT SPECIFIED | compliant | Single | - | - | ZENER DIODE | 7.5 µA @ 6.6 V | 1.2 V @ 1 A | 5 W | 150 mA | 9.1 V | - | - | 20 % | 7.5 uA | - | - | - | - | - | - | ||
![]() 1N5934BP/TR12 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | 1N5934 | - | 4000 | - | - | 19 Ohms | - | - | - | - | - | Microchip Technology | - | - | Through Hole | Tape & Reel (TR) | - | - | Active | - | - | N | - | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 18.2 V | 1.2 V @ 200 mA | 1.5 W | - | 24 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5370Be3/TR12 Microchip Technology | In Stock | - | - | - | - | Through Hole | T-18-2 | - | T-18 | 1N5370 | - | 3000 | - | - | 35 Ohms | 0.5 uA | - | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | Tape & Reel (TR) | - | 5 W | Active | - | - | Details | - | 0.038801 oz | - | 56 V | 35 Ohms | -65°C ~ 150°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 500 nA @ 40.3 V | 1.2 V @ 1 A | 5 W | 20 mA | 56 V | - | - | 5 % | 0.5 uA | - | - | - | - | - | - | ||
![]() 1N4733AP/TR12 Microchip Technology | 20 |
| - | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | 1N4733 | - | 4000 | - | MICROSEMI CORP | 7 Ohms | 10 uA | 10 uA | - | 1N4733AP/TR12 | + 150 C | Microchip Technology | - 65 C | - | Through Hole | Tape & Reel (TR) | Active | 1 W | Active | - | 5.83 | N | No | 0.010935 oz | - | 5.1 V | 7 Ohms | -65°C ~ 150°C | Reel | - | ±5% | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | unknown | Single | - | - | - | 10 µA @ 1 V | 1.2 V @ 200 mA | 1 W | 49 mA | 5.1 V | - | - | 5 % | 10 uA | 1.2 V | - | 2.718 mm | - | 5.207 mm | - | ||
![]() 1N5361Ae3/TR12 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18-2 | 2 | T-18 | 1N5361 | - | 3000 | - | MICROSEMI CORP | 5 Ohms | 0.5 uA | - | - | 1N5361AE3/TR12 | + 150 C | Microchip Technology | - 65 C | - | Through Hole | Tape & Reel (TR) | Active | 5 W | Active | NOT SPECIFIED | 5.78 | Details | Yes | 0.038801 oz | - | 27 V | 9 Ohms | -65°C ~ 150°C | Reel | - | ±10% | e3 | Yes | - | Matte Tin (Sn) | 150 °C | -65 °C | - | - | 5 W | NOT SPECIFIED | compliant | Single | 5 Ω | Single | ZENER DIODE | 500 nA @ 19.4 V | 1.2 V @ 1 A | 5 W | 54 mA | 27 V | 27 V | - | 10 % | 0.5 uA | - | - | - | - | - | - | ||
![]() 1N4741APe3/TR8 Microchip Technology | 20 |
| - | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | 1N4741 | - | 1500 | - | MICROSEMI CORP | 8 Ohms | 5 uA | 5 uA | - | 1N4741APE3/TR8 | + 150 C | Microchip Technology | - 65 C | - | Axial | Tape & Reel (TR) | Active | 1 W | Active | - | 5.78 | Details | Yes | 0.010935 oz | - | 11 V | 8 Ohms | -65°C ~ 150°C | Reel | - | ±5% | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | compliant | Single | - | - | - | 5 µA @ 8.4 V | 1.2 V @ 200 mA | 1 W | 23 mA | 11 V | - | - | 5 % | 83 mA | 1.2 V | - | 2.718 mm | - | 5.207 mm | - | ||
![]() 1N5943BUR-1 Microchip Technology | 20 |
| - | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB | 1N5943 | - | 1 | - | - | 86 Ohms | - | - | - | - | - | Microchip Technology | - | - | SMD/SMT | Bulk | - | - | Active | - | - | N | - | 0.001764 oz | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 42.6 V | 1.2 V @ 200 mA | 1.25 W | - | 56 V | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4738APe3/TR8 Microchip Technology | 20 |
| - | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | 1N4738 | - | 1500 | - | MICROSEMI CORP | 4.5 Ohms | 10 uA | 10 uA | - | 1N4738APE3/TR8 | + 150 C | Microchip Technology | - 65 C | 1 | Axial | Tape & Reel (TR) | Active | 1 W | Active | - | 5.78 | Details | Yes | 0.010935 oz | - | 8.2 V | 4.5 Ohms | -65°C ~ 150°C | Reel | - | ±5% | e3 | - | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.50 | - | - | - | compliant | Single | - | - | - | 10 µA @ 6 V | 1.2 V @ 200 mA | 1 W | 31 mA | 8.2 V | - | - | 5 % | 110 mA | 1.2 V | - | 2.718 mm | - | 5.207 mm | - | ||
![]() 1N5367Ce3/TR12 Microchip Technology | In Stock | - | - | - | - | Through Hole | T-18-2 | - | T-18 | 1N5367 | - | 3000 | - | - | 20 Ohms | 0.5 uA | - | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | Tape & Reel (TR) | - | 5 W | Active | - | - | Details | - | 0.038801 oz | - | 43 V | 20 Ohms | -65°C ~ 150°C | Reel | - | ±2% | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 500 nA @ 31 V | 1.2 V @ 1 A | 5 W | 30 mA | 43 V | - | - | 2 % | 0.5 uA | - | - | - | - | - | - |