- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANS1N4461US/TR Microchip Technology | 24 |
| - | - | Surface Mount | SQ-MELF, A | A, SQ-MELF | Microchip / Microsemi | 50 | 200 mA | 2.5 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.006808 oz | - | 6.8 V | 2.5 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/406 | ±5% | Diodes & Rectifiers | Single | 5 μA @ 4.08 V | 1.5 V @ 1 A | 1.5 W | 37 mA | 6.8 V | Zener Diodes | 5 % | 210 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JANS1N4483US/TR Microchip Technology | 2306 |
| - | - | Surface Mount | SQ-MELF, A | A, SQ-MELF | Microchip / Microsemi | 50 | 200 mA | 70 Ohms | 0.25 uA | 0.25 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.006808 oz | - | 56 V | 70 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/406 | ±5% | Diodes & Rectifiers | Single | 250 nA @ 44.8 V | 1.5 V @ 1 A | 1.5 W | 4.5 mA | 56 V | Zener Diodes | 5 % | 26 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() 1N986B/TR Microchip Technology | 24 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | Microchip Technology | 1 | 200 mA | 750 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.11 %/C | 110 V | 750 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 5 μA @ 83.6 V | 1.1 V @ 200 mA | 500 mW | 1.1 mA | 110 V | Zener Diodes | 5 % | 3.3 mA | 1.3 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() CDLL4099C Microchip Technology | 18 |
| - | - | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | 1 | - | 200 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±2% | Diodes & Rectifiers | - | 10 μA @ 5.17 V | 1.1 V @ 200 mA | 500 mW | - | 6.8 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N4617-1/TR Microchip Technology | 37 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip / Microsemi | 1 | 200 mA | 1.4 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - 0.075 %/C | 2.4 V | 1400 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | Single | 1 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 2.4 V | Zener Diodes | 5 % | 95 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANS1N4481CUS Microchip Technology | 2320 |
| - | - | Surface Mount | SQ-MELF, A | D-5A | Microchip / Microsemi | 1 | - | 50 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | - | 50 nA @ 37.6 V | 1.5 V @ 1 A | 1.5 W | - | 47 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4983C Microchip Technology | 2448 |
| - | - | - | E-Package-2 | - | Microchip / Microsemi | 1 | 1 A | - | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 5 W | Active | N | - | 0.1 %/C | 110 V | 125 Ohms | - | - | - | - | Diodes & Rectifiers | - | - | - | - | 12 mA | - | Zener Diodes | 2 % | 43 mA | 1.5 V | Zener Diodes | 3.42 mm | - | 4.5 mm | - | ||
![]() JANS1N4990D Microchip Technology | 2396 |
| - | - | Through Hole | E, Axial | E, Axial | Microchip / Microsemi | 1 | - | 550 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | Diodes & Rectifiers | - | 2 μA @ 167 V | 1.5 V @ 1 A | 5 W | - | 220 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4465/TR Microchip Technology | 13 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | Microchip / Microsemi | 1 | - | 5 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/406 | ±5% | Diodes & Rectifiers | - | 300 nA @ 8 V | 1.5 V @ 1 A | 1.5 W | - | 10 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANS1N4475US/TR Microchip Technology | 29 |
| - | - | Surface Mount | SQ-MELF, A | A, SQ-MELF | Microchip / Microsemi | 50 | 200 mA | 18 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1.5 W | Active | N | 0.006808 oz | - | 27 V | 18 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/406 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 21.6 V | 1.5 V @ 1 A | 1.5 W | 9.5 mA | 27 V | Zener Diodes | 5 % | 53 mA | 1 V | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | ||
![]() JANS1N4979D Microchip Technology | 2328 |
| - | - | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 5 W | Active | N | - | 0.1 %/C | 75 V | 55 Ohms | - | - | - | - | Diodes & Rectifiers | Single | - | - | - | 20 mA | - | Zener Diodes | 5 % | 63 mA | 1.5 V | Zener Diodes | 3.42 mm | - | 6.1 mm | - | ||
![]() JANS1N6322US/TR Microchip Technology | 2194 |
| - | - | Surface Mount | SQ-MELF, B | B, SQ-MELF | Microchip / Microsemi | 1 | - | 5 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/533 | ±5% | Diodes & Rectifiers | - | 1 μA @ 6 V | 1.4 V @ 1 A | 500 mW | - | 8.2 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N5545BUR-1/TR Microchip Technology | 48 |
| - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 30 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | Single | 10 nA @ 27 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 30 V | Zener Diodes | 5 % | 13 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() 1N943A/TR Microchip Technology | 24 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | DO-7 (DO-204AA) | Microchip Technology | 1 | - | 30 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.002 %/C | 11.7 V | 30 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | Single | 15 μA @ 8 V | - | 500 mW | 7.5 mA | 11.7 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | ||
![]() 1N938-1 Microchip Technology | 22 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | 20 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | Diodes & Rectifiers | - | - | - | 500 mW | - | 9 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTX1N968BUR-1/TR Microchip Technology | 40 |
| - | - | Surface Mount | DO-213AA | DO-213AA | Microchip / Microsemi | 1 | 200 mA | 25 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.086 %/C | 20 V | 25 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | Diodes & Rectifiers | Single | 500 nA @ 15 V | 1.1 V @ 200 mA | 500 mW | 6.2 mA | 20 V | Zener Diodes | 5 % | 19 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N4979C Microchip Technology | In Stock | - | - | - | Through Hole | E, Axial | E, Axial | Microchip / Microsemi | 1 | - | 55 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | PMIC - Power Management ICs | - | 2 μA @ 56 V | 1.5 V @ 1 A | 5 W | - | 75 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() 1N4100D-1 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | Microchip Technology | 1 | - | 200 Ohms | 1 uA | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | Diodes & Rectifiers | - | 1 μA @ 5.7 V | 1.1 V @ 200 mA | 500 mW | - | 7.5 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4488D Microchip Technology | 22 |
| - | - | Through Hole | DO-204AL, DO041, Axial | DO-41 | Microchip / Microsemi | 1 | - | 200 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±1% | PMIC - Power Management ICs | - | 250 nA @ 72.8 V | 1.5 V @ 1 A | 1.5 W | - | 91 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() 1N4584 Microchip Technology | 22 |
| - | - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | Microchip Technology | 1 | - | 25 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | Diodes & Rectifiers | - | 2 μA @ 3 V | - | 500 mW | - | 6.4 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - |