- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5358Ce3/TR12 Microchip Technology | In Stock | - | - | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | T-18-2 | - | 2 | T-18 | - | - | 1N5358 | - | 3000 | - | MICROSEMI CORP | 3.5 Ohms | 0.5 uA | - | - | 1N5358CE3/TR12 | + 150 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | - | - | Active | 5 W | - | Active | - | NOT SPECIFIED | 5.78 | Details | Yes | 0.038801 oz | - | 22 V | 3.5 Ohms | -65°C ~ 150°C | Reel | - | 2 % | e3 | Yes | - | Matte Tin (Sn) | 150 °C | -65 °C | - | - | - | 5 W | - | - | - | NOT SPECIFIED | compliant | - | - | - | Single | 3.5 Ω | Single | ZENER DIODE | 500 nA @ 15.8 V | 1.2 V @ 1 A | - | 5 W | - | 50 mA | 22 V | 22 V | - | - | - | 2 % | 0.5 uA | - | - | - | - | - | - | - | - | ||
![]() 1N5359/TR12 Microchip Technology | In Stock | - | - | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | T-18-2 | - | 2 | T-18 | - | - | 1N5359 | - | 3000 | - | MICROSEMI CORP | 3.5 Ohms | 0.5 uA | - | - | 1N5359/TR12 | + 150 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | - | - | Active | 5 W | - | Active | - | NOT SPECIFIED | 5.83 | N | No | 0.038801 oz | - | 22 V | 3.5 Ohms | -65°C ~ 150°C | Reel | - | 20 % | e0 | No | - | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | - | - | - | 5 W | - | - | - | NOT SPECIFIED | unknown | - | - | - | Single | 3.5 Ω | Single | ZENER DIODE | 500 nA @ 17.3 V | 1.2 V @ 1 A | - | 5 W | 500 nA | 50 mA | 24 V | 24 V | - | - | - | 20 % | 0.5 uA | - | - | - | - | - | - | - | No | ||
![]() 1N4743CP/TR12 Microchip Technology | 20 |
| - | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | DO-41-2 | - | 2 | DO-204AL (DO-41) | - | - | 1N4743 | - | 4000 | - | - | 10 Ohms | 5 uA | 5 uA | - | - | + 150 C | Microchip Technology | - 65 C | Axial | - | - | Tape & Reel (TR) | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 13 V | 10 Ohms | -65°C ~ 150°C | Reel | - | 2 % | - | - | - | - | 150 °C | -65 °C | - | - | - | 1 W | - | - | - | - | - | - | - | - | Single | 10 Ω | Single | - | 5 µA @ 9.9 V | 1.2 V @ 200 mA | - | 1 W | 5 µA | 19 mA | 13 V | 13 V | - | - | - | 2 % | 69 mA | - | 1.2 V | - | 2.718 mm | - | 5.207 mm | - | No | ||
![]() 1N4743CP/TR8 Microchip Technology | 20 |
| - | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | DO-41-2 | - | 2 | DO-204AL (DO-41) | - | - | 1N4743 | - | 1500 | - | - | 10 Ohms | 5 uA | 5 uA | - | - | + 150 C | Microchip Technology | - 65 C | Axial | - | - | Tape & Reel (TR) | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 13 V | 10 Ohms | -65°C ~ 150°C | Reel | - | 2 % | - | - | - | - | 150 °C | -65 °C | - | - | - | 1 W | - | - | - | - | - | - | - | - | Single | 10 Ω | Single | - | 5 µA @ 9.9 V | 1.2 V @ 200 mA | - | 1 W | 5 µA | 19 mA | 13 V | 13 V | - | - | - | 2 % | 69 mA | - | 1.2 V | - | 2.718 mm | - | 5.207 mm | - | No | ||
![]() 1N5259B-1 Microchip Technology | 37 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 80 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 30 V | 1.5 V @ 200 mA | - | 500 mW | - | - | 39 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() JANTX1N4619UR-1/TR Microchip Technology | 17 |
| - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 1.6 kOhms | 0.4 uA | 0.4 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - 0.075 %/C | 3 V | 1600 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | 400 nA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 3 V | - | Zener Diodes | - | - | 5 % | 87 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | - | ||
![]() 1N5538B/TR Microchip Technology | 15 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip Technology | 1 | 200 mA | - | 105 Ohms | 10 nA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - | 18 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | 10 nA @ 16.2 V | 1.1 V @ 200 mA | - | 500 mW | - | 1 mA | 18 V | - | Zener Diodes | - | - | 5 % | 21 mA | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() CDLL4744A/TR Microchip Technology | 24 |
| - | - | - | Surface Mount | DO-213AB, MELF | - | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 14 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 15 V | 14 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | 100 nA @ 11.4 V | 1.2 V @ 200 mA | - | - | - | 17 mA | 15 V | - | Zener Diodes | - | - | 5 % | 0.1 uA | - | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | - | ||
![]() JANTX1N4582AUR-1/TR Microchip Technology | 16 |
| - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | - | - | 25 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/452 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 3 V | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | ||
![]() CDLL963B/TR Microchip Technology | 24 |
| - | - | - | Surface Mount | DO-213AB, MELF | - | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 11.5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 12 V | 11.5 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1 μA @ 9.1 V | 1.1 V @ 200 mA | - | 500 mW | - | 10.5 mA | 12 V | - | Zener Diodes | - | - | 5 % | 31 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | - | ||
![]() 1N5279B-1 Microchip Technology | 41 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 2200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 137 V | 1.5 V @ 200 mA | - | 500 mW | - | - | 180 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() JANTX1N6491US/TR Microchip Technology | 26 | - | - | - | - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | - | 5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 2 V | 1.5 V @ 1 A | - | 1.5 W | - | - | 5.6 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() JANTX1N6331US/TR Microchip Technology | 13 |
| - | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 100 | 1 A | - | 18 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.003333 oz | 0.086 %/C | 20 V | 18 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/533 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | 50 nA @ 15 V | 1.4 V @ 1 A | - | 500 mW | - | 6.2 mA | 20 V | - | Zener Diodes | - | - | 5 % | 21 mA | - | 1.4 V | Zener Diodes | - | 2.16 mm | 5.08 mm | 2.16 mm | - | ||
![]() CDLL4626/TR Microchip Technology | 29 |
| - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | Microchip Technology | 1 | 200 mA | - | 1.4 kOhms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 5.6 V | 1400 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 μA @ 4 V | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 5.6 V | - | Zener Diodes | - | - | 5 % | 65 mA | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | - | ||
![]() JANTXV1N827UR-1/TR Microchip Technology | 24 |
| - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | - | - | 15 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.001 %/C | 6.2 V | 10 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/159 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | - | 2 μA @ 3 V | - | - | 500 mW | - | 7.5 mA | 6.2 V | - | Zener Diodes | - | - | 5 % | 2 uA | - | - | Zener Diodes | 1.7 mm | - | 3.71 mm | - | - | ||
![]() BZV55C5V1/TR Microchip Technology | 48 | - | - | - | - | Surface Mount | DO-213AA (Glass) | YES | - | DO-213AA | SILICON | 2 | - | Microchip Technology / Atmel | 1 | 200 mA | CENTRAL SEMICONDUCTOR CORP | - | 2 uA | 2 uA | Microchip | BZV55C5V1TR | + 175 C | Microchip Technology | - 65 C | SMD/SMT | 1 | 200 °C | Tape & Reel (TR) | GLASS | ROUND | LONG FORM | Active | - | 0.5 W | Active | 5.1 V | NOT SPECIFIED | 5.19 | N | No | 0.001411 oz | - | 5.1 V | 60 Ohms | -65°C ~ 175°C | - | - | ±6% | e0 | No | EAR99 | TIN LEAD | - | - | GENERAL PURPOSE | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | unknown | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | Single | - | - | ZENER DIODE | 2 μA @ 2 V | 1.1 V @ 200 mA | ISOLATED | - | - | 5 mA | 5.1 V | - | Zener Diodes | 5% | 5 mA | 5 % | 2 uA | 60 Ω | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | - | ||
![]() UZ7707 Microchip Technology | 2736 |
| - | - | - | Stud Mount | Stud | - | - | Axial | - | - | - | Microchip Technology | 1 | - | - | 0.7 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 μA @ 5.7 V | - | - | 10 W | - | - | 7.5 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() UZ7708 Microchip Technology | 2892 |
| - | - | - | Stud Mount | Stud | - | - | Axial | - | - | - | Microchip Technology | 1 | - | - | 0.8 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 μA @ 6.2 V | - | - | 10 W | - | - | 8.2 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() UZ7810 Microchip Technology | 2693 |
| - | - | - | Stud Mount | Stud | - | - | Axial | - | - | - | Microchip Technology | 1 | - | - | 1 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±10% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 μA @ 7.2 V | - | - | 10 W | - | - | 10 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() UZ7818 Microchip Technology | 2375 |
| - | - | - | Stud Mount | Stud | - | - | Axial | - | - | - | Microchip Technology | 1 | - | - | 3.5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±10% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 μA @ 12.9 V | - | - | 10 W | - | - | 18 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - |