- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Terminal Finish | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N823-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 15 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | - | 0.007055 oz | 0.005 %/C | 6.2 V | 15 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() 1N5222B-1 Microchip Technology | 22 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 30 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | 100 μA @ 1 V | 1.5 V @ 200 mA | - | 500 mW | - | 2.5 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N4565-1/TR Microchip Technology | 17 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 (DO-204AA) | - | - | - | Microchip Technology | 1 | - | - | 200 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | - | 0.007055 oz | 0.01 %/C | 6.4 V | 200 Ohms | 0°C ~ 75°C | Reel | - | ±1% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 0.5 mA | 6.4 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() 1N4107-1 Microchip Technology | 41 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N4107 | - | 1 | - | - | 200 Ohms | 0.05 uA | - | - | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Bulk | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | - | - | 0.08 %/C | 13 V | 200 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 9.9 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 13 V | - | - | - | - | 5 % | 29 mA | - | - | - | - | ||
![]() 1N5236A/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | 200 mA | - | 6 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | - | 0.007055 oz | - | 7.5 V | 6 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±10% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 5.7 V | 1.5 V @ 200 mA | - | 500 mW | 20 mA | 7.5 V | Zener Diodes | - | - | - | 10 % | 3 uA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N5223A/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | 200 mA | - | 30 Ohms | 75 uA | 75 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | Details | - | - | 0.007055 oz | - | 2.7 V | 30 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±10% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 75 μA @ 950 mV | 1.5 V @ 200 mA | - | 500 mW | 20 mA | 2.7 V | Zener Diodes | - | - | - | 10 % | 75 uA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N5281A/TR Microchip Technology | 6 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | 200 mA | - | 2500 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | - | 0.005291 oz | 0.110 %/C | 200 V | 2500 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±10% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 144 V | 1.5 V @ 200 mA | - | 500 mW | 0.65 mA | 200 V | Zener Diodes | - | - | - | 10 % | - | 1.5 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4623UR-1/TR Microchip Technology | 40 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 1.6 kOhms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | - | 0.001411 oz | - 0.05 %/C | 4.3 V | 1600 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 2 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 4.3 V | Zener Diodes | - | - | - | 5 % | 77 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N5936B/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip Technology | 1 | 200 mA | - | 28 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | - | 0.010935 oz | - | 30 V | 28 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 22.8 V | 1.2 V @ 200 mA | - | 1.25 W | 12.5 mA | 30 V | Zener Diodes | - | - | - | 5 % | 50 mA | 1.2 V | Zener Diodes | 2.16 mm | 4.06 mm | ||
![]() 1N5265B/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | 185 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | - | 0.007055 oz | - | 62 V | 185 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 47 V | 1.5 V @ 200 mA | - | 500 mW | 2 mA | 62 V | Zener Diodes | - | - | - | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4694/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AA, DO-7, Axial | NO | DO-7 (DO-204AA) | SILICON | 2 | - | Microchip Technology | 1 | 100 mA | MICROSEMI CORP | - | 1 uA | 1 uA | Microchip | 1N4694/TR | + 175 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | Tape & Reel (TR) | GLASS | HERMETIC SEALED, GLASS, DO-7, 2 PIN | ROUND | LONG FORM | Active | 0.5 W | 0.417 W | Active | 8.2 V | NOT SPECIFIED | 5.04 | N | No | - | 0.007055 oz | - | 8.2 V | - | -65°C ~ 175°C (TJ) | Reel | - | ±5% | e0 | Tin/Lead (Sn/Pb) | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 1 μA @ 6.2 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | 50 uA | 8.2 V | Zener Diodes | 5% | DO-204AA | 0.05 mA | 5 % | 58 mA | 1.5 V | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() JANTX1N6320US/TR Microchip Technology | 41 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 1 | - | - | 3 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/533 | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | 2 μA @ 4 V | 1.4 V @ 1 A | - | 500 mW | - | 6.8 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() JANTXV1N4623-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 1.6 kOhms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | - | 0.007055 oz | - 0.05 %/C | 4.3 V | 1600 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 2 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 4.3 V | Zener Diodes | - | - | - | 5 % | 77 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4680/TR Microchip Technology | 15 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | 200 mA | - | - | 4 uA | 4 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | - | 0.007055 oz | - | 2.2 V | - | -65°C ~ 175°C (TA) | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 4 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | 50 uA | 2.2 V | Zener Diodes | - | - | - | 5 % | 200 mA | 1.1 V | Zener Diodes | - | - | ||
![]() 1N4099UR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | 200 mA | - | 200 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | - | 0.001411 oz | 0.06 %/C | 6.8 V | 200 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 5.2 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 6.8 V | Zener Diodes | - | - | - | 5 % | 56 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N4626 Microchip Technology | 13 |
| - | - | DO-204AH-2 | - | - | - | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | - | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Bulk | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | - | 0.007055 oz | - 0.02 %/C / 0.04 %/C | 5.6 V | 1400 Ohms | - | Bulk | * | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 250 uA | - | Zener Diodes | - | - | - | 5 % | 65 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4466US/TR Microchip Technology | 24 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip Technology | 1 | 200 mA | - | 6 Ohms | 0.3 uA | 0.3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 1.5 W | - | Active | - | - | - | Non-Compliant | - | 8541100050, 8541100050/8541100050/8541100050/8541100050/8541100050 | 0.006808 oz | - | 11 V | 4 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 300 nA @ 8.8 V | 1.5 V @ 1 A | - | 1.5 W | 23 mA | 11 V | Zener Diodes | - | - | - | 5 % | 130 mA | 1 V | Zener Diodes | - | - | ||
![]() 1N5264B/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | 170 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | - | 0.007055 oz | - | 60 V | 170 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 46 V | 1.5 V @ 200 mA | - | 500 mW | 2.1 mA | 60 V | Zener Diodes | - | - | - | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N969B/TR Microchip Technology | 41 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | - | Microchip Technology | 1 | 200 mA | - | 29 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | - | 0.007055 oz | 0.087 %/C | 22 V | 29 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 16.7 V | 1.1 V @ 200 mA | - | 500 mW | 5.6 mA | 22 V | Zener Diodes | - | - | - | 5 % | 17 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4568AUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 200 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | - | 0.001411 oz | 0.001 %/C | 6.4 V | 200 Ohms | 0°C ~ 75°C | Reel | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 0.5 mA | - | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | 3.7 mm |