- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N5524DUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 30 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 5.6 V | 30 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3.5 V | 1.1 V @ 200 mA | - | 500 mW | 3 mA | 5.6 V | Zener Diodes | - | - | - | 1 % | 68 mA | 1.1 V | Zener Diodes | - | - | ||
![]() 1N4966DUS Microchip Technology | 37 |
| - | Surface Mount | SQ-MELF, B | - | E-MELF | - | - | - | Microchip Technology | 1 | - | - | 5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 16.7 V | 1.5 V @ 1 A | - | 5 W | - | 22 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N4570A-1/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.01 %/C | 6.4 V | 100 Ohms | -55°C ~ 100°C | Reel | Military, MIL-PRF-19500/452 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 0.5 mA | 6.4 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() 1N5532B/TR Microchip Technology | 37 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 90 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 10.8 V | 1.1 V @ 200 mA | - | 500 mW | - | 12 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() JANTXV1N965BUR-1/TR Microchip Technology | 43 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 16 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.082 %/C | 15 V | 16 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 11 V | 1.1 V @ 200 mA | - | 500 mW | 8.5 mA | 15 V | Zener Diodes | - | - | - | 5 % | 26 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N6634US/TR Microchip Technology | 2647 |
| - | Surface Mount | SQ-MELF, B | - | E-MELF | - | - | - | Microchip / Microsemi | 1 | - | - | 2 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±5% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | 175 μA @ 1 V | 1.5 V @ 1 A | - | 5 W | - | 3.9 V | Switching Voltage Regulators | - | - | - | - | - | - | Switching Voltage Regulators | - | - | ||
![]() 1N4762AGE3 Microchip Technology | 18 |
| - | Through Hole | DO-204AL, DO041, Axial | - | DO-41 | - | - | - | Microchip Technology | 1 | - | - | 200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 62.2 V | 1.2 V @ 200 mA | - | 1 W | - | 82 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() JAN1N4103D-1/TR Microchip Technology | 43 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.08 %/C | 9.1 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 7 V | 1.1 V @ 200 mA | - | - | 250 uA | 9.1 V | Zener Diodes | - | - | - | 1 % | 42 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4759A Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO041, Axial | - | DO-41 | - | - | - | Microchip Technology / Atmel | 1 | - | - | 125 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 47.1 V | 1.2 V @ 200 mA | - | 1 W | - | 62 V | Zener Diodes | - | - | - | 5 % | - | - | Zener Diodes | - | - | ||
![]() JANS1N4100-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.065 %/C | 7.5 V | 200 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 5.7 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 7.5 V | Zener Diodes | - | - | - | 5 % | 51 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N4480US/TR Microchip Technology | 27 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | - | 40 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 34.4 V | 1.5 V @ 1 A | - | 1.5 W | - | 43 V | Switching Voltage Regulators | - | - | - | - | - | - | Switching Voltage Regulators | - | - | ||
![]() JANTX1N3022BUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 9 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.081 %/C | 12 V | 9 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 9.1 V | 1.2 V @ 200 mA | - | 1 W | 21 mA | 12 V | Zener Diodes | - | - | - | 5 % | 80 mA | 1.2 V | Zener Diodes | - | - | ||
![]() 1N5535B/TR Microchip Technology | 17 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip Technology | 1 | 200 mA | - | 102 Ohms | 10 nA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - | 15 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 13.5 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 15 V | Zener Diodes | - | - | - | 5 % | 25 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N822/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 15 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.01 %/C | 6.55 V | 15 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() JANTXV1N4626-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 1.4 kOhms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - 0.02 %/C / 0.04 %/C | 5.6 V | 1400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 4 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 5.6 V | Zener Diodes | - | - | - | 5 % | 65 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N5530B/TR Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 60 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 9.1 V | 1.1 V @ 200 mA | - | 500 mW | - | 10 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() CDLL5232B/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 11 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | 5.6 V | 11 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 3 V | 1.1 V @ 200 mA | - | 10 mW | 20 mA | 5.6 V | Zener Diodes | - | - | - | 5 % | 5 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N5523BUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 26 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 5.1 V | 26 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 2.5 V | 1.1 V @ 200 mA | - | 500 mW | 5 mA | 5.1 V | Zener Diodes | - | - | - | 5 % | 75 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANTXV1N4489C Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | 1N4489 | Microchip / Microsemi | 1 | - | - | 250 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 250 nA @ 80 V | 1 V @ 200 mA | - | 1.5 W | - | 100 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N963BE3 Microchip Technology | 31 |
| - | Through Hole | DO-204AA, DO-7, Axial | NO | DO-7 (DO-204AA) | SILICON | 2 | - | Microchip Technology / Atmel | 1 | 200 mA | MICROSEMI CORP | 11.5 Ohms | 1 uA | 1 uA | Microchip | 1N963BE3 | + 175 C | Microchip Technology | - 65 C | Through Hole | 1 | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | DO-7 | 0.5 W | 0.417 W | Active | 12 V | NOT SPECIFIED | 5.05 | Details | Yes | 0.007055 oz | 0.076 %/C | 12 V | 11.5 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 5 μA @ 9.1 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | 10.5 mA | 12 V | Zener Diodes | 5% | DO-204AA | 10.5 mA | 5 % | 32 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm |