- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N4116UR-1/TR Microchip Technology | 29 |
| - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 171 | 200 mA | - | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.09 %/C | 24 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 10 nA @ 18.3 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 24 V | - | Zener Diodes | - | - | - | 5 % | 16 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() BZV55C6V2/TR Microchip Technology | 31 |
| - | - | - | Surface Mount | DO-213AA (Glass) | YES | - | DO-213AA | SILICON | 2 | - | Microchip Technology | 1 | 200 mA | CENTRAL SEMICONDUCTOR CORP | - | 3 uA | 3 uA | Microchip | BZV55C6V2TR | + 175 C | Microchip Technology | - 65 C | SMD/SMT | 1 | 200 °C | - | Tape & Reel (TR) | GLASS | - | ROUND | LONG FORM | Active | - | 0.5 W | Active | 6.2 V | NOT SPECIFIED | 5.19 | N | No | 0.001411 oz | - | 6.2 V | 10 Ohms | -65°C ~ 175°C | Reel | - | ±6% | e0 | No | EAR99 | TIN LEAD | - | - | GENERAL PURPOSE | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | unknown | - | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | Single | - | ZENER DIODE | 3 μA @ 4 V | 1.1 V @ 200 mA | ISOLATED | - | 5 mA | 6.2 V | - | Zener Diodes | 5% | - | 5 mA | 5 % | 3 uA | 10 Ω | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N4689UR-1/TR Microchip Technology | 29 |
| - | - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip Technology | 1 | 100 mA | - | - | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 5.1 V | - | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 10 μA @ 3 V | 1.5 V @ 100 mA | - | 500 mW | 50 uA | 5.1 V | - | Zener Diodes | - | - | - | 5 % | 110 mA | - | 1.5 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N5250 Microchip Technology | 47 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | - | - | 25 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 14.3 V | 1.5 V @ 200 mA | - | 500 mW | - | 20 V | - | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() JANTXV1N747A-1/TR Microchip Technology | 13 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 24 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.005291 oz | - | 3.6 V | 28 mOhms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 3 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 3.6 V | - | Zener Diodes | - | - | - | 5 % | 110 mA | - | 1.1 V | Zener Diodes | - | - | ||
![]() JANTX1N4478D Microchip Technology | 9 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | 1N4478 | Microchip / Microsemi | 1 | - | - | 27 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.010935 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 50 nA @ 28.8 V | 1 V @ 200 mA | - | 1.5 W | - | 36 V | - | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | 2.16 mm | 4.06 mm | ||
![]() JANTXV1N4969C Microchip Technology | 32 |
| - | - | - | Through Hole | E, Axial | - | - | E, Axial | - | - | - | - | - | - | - | 8 Ohms | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 22.8 V | 1.5 V @ 1 A | - | 5 W | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5240 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | - | - | 17 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 μA @ 7.6 V | 1.5 V @ 200 mA | - | 500 mW | - | 10 V | - | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N5235 Microchip Technology | 32 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | - | - | 5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 μA @ 4.8 V | 1.5 V @ 200 mA | - | 500 mW | - | 6.8 V | - | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N747A-1/TR Microchip Technology | 23 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip Technology | 1 | 200 mA | - | 22 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - 0.065 %/C | 3.6 V | 22 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 3 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 3.6 V | - | Zener Diodes | - | - | - | 5 % | 110 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4111/TR Microchip Technology | 31 |
| - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | Microchip Technology | 1 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | 0.005291 oz | 0.09 %/C | 17 V | 100 Ohms | -65°C ~ 200°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 50 nA @ 12.92 V | 1 V @ 200 mA | - | 400 mW | 250 uA | 17 V | - | Zener Diodes | - | - | - | 5 % | 22 mA | - | 1.1 V | Zener Diodes | - | - | ||
![]() 1N4624 Microchip Technology | 29 |
| - | Lead, Tin | Through Hole | Through Hole | DO-204AA, DO-7, Axial | - | 2 | DO-7 (DO-204AA) | - | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | 1550 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.007055 oz | - 0.05 %/C, 0.02 %/C | 4.7 V | 1550 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | 175 °C | -65 °C | - | - | Diodes & Rectifiers | 480 mW | - | - | - | - | - | - | - | - | - | Single | Single | - | 10 μA @ 3 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 4.7 V | 4.7 V | Zener Diodes | - | - | - | 5 % | 75 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4568A/TR Microchip Technology | 13 |
| - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | - | DO-7 | - | - | - | Microchip Technology | 1 | - | - | 200 Ohms | 2 uA | 2 uA | Microchip | - | + 100 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | - | - | 0.005291 oz | 0.06 mV/C | 6.4 V | 200 Ohms | -65°C ~ 175°C (TA) | Reel | - | ±10% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 μA @ 3 V | - | - | 500 mW | 0.5 mA | 6.4 V | - | Zener Diodes | - | - | - | 5 % | 70 mA | - | - | Zener Diodes | - | - | ||
![]() 1N5995B/TR Microchip Technology | 48 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip Technology | 1 | 200 mA | - | 10 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.005291 oz | 0.04 %/C | 6.2 V | 10 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 1 μA @ 4 V | 1.1 V @ 200 mA | - | 500 mW | 5 mA | 6.2 V | - | Zener Diodes | - | - | - | 5 % | 81 mA | - | 1.1 V | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() JANTX1N754CUR-1/TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | - | - | 3 Ohms | - | - | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | - | - | 6.8 V | 5 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/127 | ±2% | - | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 μA @ 4 V | 1.1 V @ 200 mA | - | 400 mW | - | 6.8 V | - | Switching Voltage Regulators | - | - | - | - | 60 mA | - | - | Switching Voltage Regulators | - | - | ||
![]() 1N5522A Microchip Technology | 37 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±10% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 1.5 V | 1.1 V @ 200 mA | - | 500 mW | - | 4.7 V | - | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N713A Microchip Technology | 31 |
| - | - | - | Through Hole | DO-35-2 | - | - | DO-35 | - | - | 1N713 | - | 1 | - | - | 7 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | - | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mW | - | 9.1 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N753A-1/TR Microchip Technology | 24 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 3 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.045 %/C | 6.2 V | 3 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | 5 μA @ 3.5 V | 1.1 V @ 200 mA | - | 500 mW | - | 6.2 V | - | Zener Diodes | - | - | - | 5 % | 65 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N5999B/TR Microchip Technology | 8 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip Technology | 1 | - | - | 10 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 7 V | 1.1 V @ 200 mA | - | 500 mW | - | 9.1 V | - | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N5273B Microchip Technology | 257 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | DO-35 (DO-204AH) | SILICON | 2 | - | Microchip Technology | 1 | - | MICROSEMI CORP | 900 Ohms | 0.1 uA | - | Microchip | 1N5273B | + 200 C | Microchip Technology | - 65 C | Through Hole | 1 | 175 °C | -65 °C | Bulk | GLASS | HERMETIC SEALED, GLASS, DO-35, 2 PIN | ROUND | LONG FORM | Active | 500 mW | 0.48 W | Active | 120 V | NOT SPECIFIED | 1.68 | - | No | 0.007055 oz | 0.11 %/C | 120 V | 900 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | e0 | No | EAR99 | TIN LEAD | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | - | O-LALF-W2 | - | UNIDIRECTIONAL | Single | - | ZENER DIODE | 100 nA @ 91 V | 1.5 V @ 200 mA | ISOLATED | 500 mW | 1 mA | 120 V | - | Zener Diodes | 5% | DO-204AH | 1 mA | 5 % | 0.1 uA | - | 1.1 V | Zener Diodes | - | - |