- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Voltage Regulation Accuracy | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Voltage Temp Coeff-Max | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5273B Microchip Technology | 257 |
| - | Through Hole | DO-204AH, DO-35, Axial | NO | - | DO-35 (DO-204AH) | SILICON | 2 | - | Microchip Technology | 1 | - | MICROSEMI CORP | 900 Ohms | 0.1 uA | - | Microchip | 1N5273B | + 200 C | Microchip Technology | - 65 C | - | Through Hole | 1 | 175 °C | -65 °C | Bulk | GLASS | HERMETIC SEALED, GLASS, DO-35, 2 PIN | ROUND | LONG FORM | Active | - | 500 mW | 0.48 W | Active | 120 V | NOT SPECIFIED | 1.68 | - | No | 0.007055 oz | - | - | 0.11 %/C | 120 V | 900 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | e0 | No | EAR99 | TIN LEAD | - | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | O-LALF-W2 | - | UNIDIRECTIONAL | Single | ZENER DIODE | 100 nA @ 91 V | - | 1.5 V @ 200 mA | ISOLATED | 500 mW | 1 mA | 120 V | Zener Diodes | 5% | DO-204AH | 1 mA | 5 % | - | 0.1 uA | - | - | - | 1.1 V | Zener Diodes | - | - | - | - | - | ||
![]() 1N4571 Microchip Technology | 16 |
| - | Through Hole | DO-204AA, DO-7, Axial | NO | - | DO-7 | SILICON | 2 | - | Microchip Technology / Atmel | 1 | - | DIGITRON SEMICONDUCTORS | 100 Ohms | - | - | Microchip | 1N4571 | - | Microchip Technology | - | - | - | 1 | 175 °C | -65 °C | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | - | 0.5 W | Active | 6.4 V | NOT SPECIFIED | 5.67 | - | No | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | Diodes & Rectifiers | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 2 μA @ 3 V | - | - | ISOLATED | 500 mW | - | 6.4 V | Zener Diodes | 5% | DO-7 | 1 mA | - | 2 µA | - | 100 Ω | 3 V | 0.32 mV/°C | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N4742AGE3 Microchip Technology | 39 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | Microchip Technology / Atmel | 1 | 200 mA | - | 9 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | 1 W | - | Active | - | - | - | Details | - | 0.010935 oz | - | - | - | 12 V | 9 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 9.1 V | - | 1.2 V @ 200 mA | - | 1 W | 21 mA | 12 V | Zener Diodes | - | - | - | 5 % | - | 76 mA | - | - | - | 1.2 V | Zener Diodes | 2.718 mm | - | 5.207 mm | - | - | ||
![]() 1N5920B G Microchip Technology | 48 |
| - | Through Hole | DO-41-2 | - | - | DO-41 | - | - | - | - | 1 | - | - | 2 Ohms | 5 uA | 5 uA | - | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | 1.25 W | - | Active | - | - | - | N | - | 0.010935 oz | - | - | - | 6.2 V | 2 Ohms | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 5 µA @ 4 V | - | 1.2 V @ 200 mA | - | 1.25 W | 60.5 mA | 6.2 V | - | - | - | - | 5 % | - | 5 uA | - | - | - | 1.2 V | - | 2.16 mm | - | 4.06 mm | - | - | ||
![]() 1N4568 Microchip Technology | 22 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | - | DO-7 | - | - | - | Microchip Technology / Atmel | 1 | - | - | 200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 3 V | - | - | - | 500 mW | - | 6.4 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N4000 Microchip Technology | 16 |
| - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-203AA (DO-4) | - | - | - | Microchip Technology / Atmel | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 V @ 2 A | - | 10 W | - | 7.5 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N750A/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | 2 | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | - | - | 19 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | 4.7 V | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 1.5 V | 500 mW | 1.1 V @ 200 mA | - | 500 mW | - | 4.7 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | Lead Free | ||
![]() 1N4565 Microchip Technology | In Stock | - | - | Through Hole | DO-204AA, DO-7, Axial | - | - | DO-7 | - | - | - | Microchip Technology / Atmel | 1 | - | - | 200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 3 V | - | - | - | 500 mW | - | 6.4 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N752A/TR Microchip Technology | 29 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | - | - | 11 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 2.5 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 5.6 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N4577 Microchip Technology | 22 |
| - | Through Hole | DO-204AA, DO-7, Axial | NO | - | DO-7 | SILICON | 2 | - | Microchip Technology / Atmel | 1 | - | MICROSEMI CORP | 50 Ohms | - | - | Microchip | 1N4577 | - | Microchip Technology | - | - | - | 1 | 175 °C | -65 °C | Bulk | GLASS | HERMETIC SEALED, GLASS, DO-35, 2 PIN | ROUND | LONG FORM | Active | - | - | 0.5 W | Active | 6.4 V | NOT SPECIFIED | 5.26 | - | No | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | e0 | No | EAR99 | TIN LEAD | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | O-LALF-W2 | Not Qualified | - | SINGLE | ZENER DIODE | 2 μA @ 3 V | - | - | ISOLATED | 500 mW | - | 6.4 V | Zener Diodes | 5% | DO-204AH | - | - | - | - | - | - | 0.13 mV/°C | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N2977BE3 Microchip Technology | 16 |
| - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-203AA (DO-4) | - | - | - | Microchip Technology | 1 | - | - | 3 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 9.9 V | - | 1.5 V @ 2 A | - | 10 W | - | 13 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N6000D Microchip Technology | 22 |
| - | Through Hole | DO-35-2 | - | - | DO-35 | - | - | 1N6000 | - | 1 | - | - | 15 Ohms | - | - | - | - | - | Microchip Technology | - | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | - | - | -65°C ~ 175°C | Bulk | - | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 8 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N4473US Microchip Technology | 93 |
| - | Surface Mount | SQ-MELF, A | - | - | D-5A | - | - | 1N4473 | Microchip / Microsemi | 1 | - | - | 14 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.006808 oz | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 50 nA @ 17.6 V | - | 1 V @ 200 mA | - | 1.5 W | - | 22 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | 2.62 mm | 5.08 mm | 2.62 mm | - | ||
![]() JANS1N4614-1/TR Microchip Technology | 48 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | - | - | 1.2 kOhms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 μA @ 1 V | - | 1.1 V @ 200 mA | - | 500 mW | - | 1.8 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N3525A-1 Microchip Technology | 22 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 20 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 V @ 200 mA | - | 400 mW | - | 20 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N763 Microchip Technology | In Stock | - | - | - | DO-35-2 | NO | - | - | SILICON | 2 | 1N763 | - | 1 | - | MICROSEMI CORP | - | 30 uA | - | - | 1N763 | + 150 C | Microchip Technology | - 65 C | - | Through Hole | 1 | - | - | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-35 | 400 mW | 0.25 W | Active | 8 V | NOT SPECIFIED | 5.62 | N | No | 0.005291 oz | - | - | - | 7.1 V | 7 Ohms | - | Bulk | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | - | - | - | ISOLATED | - | 10 mA | - | - | - | DO-35 | 10 mA | - | - | 30 uA | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4744AUR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB-2 | YES | - | DO-213AB | SILICON | 2 | 1N4744 | - | 1 | - | MICROSEMI CORP | 14 Ohms | 5 uA | - | - | 1N4744AUR | + 175 C | Microchip Technology | - 65 C | 1 | SMD/SMT | 1 | - | - | Bulk | GLASS | HERMETIC SEALED, GLASS, MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 1 W | 1 W | Active | 15 V | NOT SPECIFIED | 5 | N | No | 0.004762 oz | - | - | - | 15 V | 14 Ohms | -65°C ~ 175°C | - | - | ±5% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.10.00.50 | - | - | ZENER | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | Solder Pad | O-LELF-R2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 5 µA @ 11.4 V | - | 1.2 V @ 200 mA | ISOLATED | 1 W | 17 mA | 15 V | - | 5% | DO-213AB | 17 mA | 5 % | - | 61 mA | - | - | - | 1.2 V | - | 2.66 mm | - | 5.2 mm | - | - | ||
![]() 1N6326US/TR Microchip Technology | 8 |
| - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip Technology | 1 | 1 A | - | 7 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | - | - | 0.003333 oz | - | - | 0.083 %/C | 12 V | 7 Ohms | -65°C ~ 175°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 9 V | - | 1.4 V @ 1 A | - | 500 mW | 20 mA | 12 V | Zener Diodes | - | - | - | 5 % | - | 35 mA | - | - | - | 1.4 V | Zener Diodes | - | - | - | - | - | ||
![]() CDLL5235B/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AB, MELF | - | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 5 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | - | - | 6.8 V | 5 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 5 V | - | 1.1 V @ 200 mA | - | 10 mW | 20 mA | 6.8 V | Zener Diodes | - | - | - | 5 % | - | 3 uA | - | - | - | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | - | ||
![]() 1N5234E3 Microchip Technology | 18 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 7 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 3.8 V | - | 1.5 V @ 200 mA | - | 500 mW | - | 6.2 V | Zener Diodes | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - |