- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5922APe3/TR8 Microchip Technology | In Stock | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | - | - | 1N5922 | - | 1500 | - | - | 3 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA @ 6 V | 1.2 V @ 200 mA | - | 1.5 W | - | 7.5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N971BUR-1/TR Microchip Technology | 48 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 41 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.09 %/C | 27 V | 41 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 21 V | 1.1 V @ 200 mA | - | 500 mW | 4.6 mA | 27 V | Zener Diodes | - | - | - | 5 % | 14 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3020B-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 7 Ohms | 25 uA | 25 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.076 %/C | 10 V | 7 Ohms | -55°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 25 μA @ 7.6 V | 1.2 V @ 200 mA | - | 1 W | 25 mA | 10 V | Zener Diodes | - | - | - | 5 % | 95 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANS1N4569A-1/TR Microchip Technology | 17 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | - | - | 200 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.0005 %/C | 6.4 V | 200 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2.5 μA @ 3 V | - | - | 500 mW | 0.5 mA | 6.4 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() JANTX1N4109D-1 Microchip Technology | 19 |
| - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | 1N4109 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 100 Ohms | - | - | Microchip | JANTX1N4109D-1 | - | Microchip Technology | - | Through Hole | 1 | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-7 | - | 0.5 W | Active | 15 V | NOT SPECIFIED | 5.19 | N | No | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL-19500/435F | Axial | O-XALF-W2 | Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50 nA @ 11.4 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | 15 V | Zener Diodes | 1% | DO-35 | 0.25 mA | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N4469US/TR Microchip Technology | 27 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | - | 9 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±5% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 12 V | 1.5 V @ 1 A | - | 1.5 W | - | 15 V | Switching Voltage Regulators | - | - | - | - | - | - | Switching Voltage Regulators | - | - | ||
![]() 1N5523D Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | - | - | 26 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 2.5 V | 1.1 V @ 200 mA | - | 500 mW | - | 5.1 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N4614 Microchip Technology | 26 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | - | Microchip Technology / Atmel | 1 | - | - | 1200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 1.8 V | Zener Diodes | - | - | - | 5 % | - | - | Zener Diodes | - | - | ||
![]() 1N5244 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | - | - | 15 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 9.5 V | 1.5 V @ 200 mA | - | 500 mW | - | 14 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N5225 Microchip Technology | 41 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | - | - | 29 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 μA @ 950 mV | 1.5 V @ 200 mA | - | 500 mW | - | 3 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N753AE3 Microchip Technology | 22 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 7 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 3.5 V | 1.1 V @ 200 mA | - | 500 mW | - | 6.2 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N709 Microchip Technology | 31 |
| - | Through Hole | DO-35-2 | NO | DO-35 | SILICON | 2 | 1N709 | - | 1 | - | MICROSEMI CORP | 4.1 Ohms | - | - | - | 1N709 | - | Microchip Technology | - | Through Hole | 1 | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-35 | - | 0.25 W | Active | 6.2 V | NOT SPECIFIED | 5.61 | N | No | 0.005291 oz | - | - | - | - | Bulk | - | ±10% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | - | - | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | ISOLATED | 250 mW | - | 6.2 V | - | 10% | DO-35 | 25 mA | - | - | - | - | - | - | ||
![]() 1N3323BE3 Microchip Technology | 18 |
| - | Stud Mount | DO-203AB, DO-5, Stud | - | DO-5 (DO-203AB) | - | - | - | Microchip Technology | 1 | - | - | 2.8 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 20.6 V | 1.5 V @ 10 A | - | 50 W | - | 27 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N758D-1 Microchip Technology | 18 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 17 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 10 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() JANTXV1N4495D Microchip Technology | 47 |
| - | Through Hole | DO-204AL, DO041, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 1 | - | - | 1300 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 nA @ 144 V | 1.5 V @ 1 A | - | 1.5 W | - | 180 V | Switching Voltage Regulators | - | - | - | - | - | - | Switching Voltage Regulators | - | - | ||
![]() 1N5919AP/TR12 Microchip Technology | In Stock | - | - | Through Hole | DO-41-2 | - | DO-204AL (DO-41) | - | - | 1N5919 | - | 4000 | - | - | 2 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA @ 3 V | 1.2 V @ 200 mA | - | 1.5 W | - | 5.6 V | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N4475C Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | 1N4475 | Microchip / Microsemi | 1 | - | - | 18 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 21.6 V | 1 V @ 200 mA | - | 1.5 W | - | 27 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() JANTXV1N4972CUS Microchip Technology | 37 |
| - | Surface Mount | SQ-MELF, B | - | E-MELF | - | - | - | Microchip / Microsemi | 1 | - | - | 14 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±2% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 29.7 V | 1.5 V @ 1 A | - | 5 W | - | 39 V | Switching Voltage Regulators | - | - | - | - | - | - | Switching Voltage Regulators | - | - | ||
![]() 1N4112DUR-1 Microchip Technology | 41 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 13.7 V | 1.1 V @ 200 mA | - | 500 mW | - | 18 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N991BUR-1 Microchip Technology | 41 |
| - | Surface Mount | DO-35-2 | - | DO-213AA | - | - | 1N991 | - | 1 | - | - | 2200 Ohms | 0.5 uA | 0.5 uA | - | - | + 175 C | Microchip Technology | - 65 C | Axial | - | Bulk | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.005291 oz | 0.11 %/C | 180 V | 2200 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 137 V | 1.3 V @ 200 mA | - | 400 mW | 0.68 mA | 180 V | - | - | - | - | 5 % | 2 mA | 1.3 V | - | 2.29 mm | 5.08 mm |