- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N4371DUR-1/TR Microchip Technology | 20 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 30 Ohms | 60 uA | 60 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | N | 0.001411 oz | - | 2.7 V | 30 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | - | Single | 60 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 2.7 V | Zener Diodes | 1 % | 140 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() CDLL4775A/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 200 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.01 %/C | 8.5 V | 200 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 10 μA @ 6 V | - | 500 mW | 0.5 mA | 8.5 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JAN1N3821C-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Microchip / Microsemi | 100 | 200 mA | 10 Ohms | 100 uA | 100 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.000353 oz | - | 3.3 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | - | Single | 100 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 76 mA | 3.3 V | Zener Diodes | 2 % | 276 mA | 1.2 V | Zener Diodes | 5.97 mm | - | 8.89 mm | - | ||
![]() CDLL3825/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 8 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 4.7 V | 8 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | - | Single | 5 μA @ 1 V | 1.2 V @ 200 mA | 1 W | 53 mA | 4.7 V | Zener Diodes | 10 % | 194 mA | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JANTXV1N3022BUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 1 | 200 mA | 9 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.081 %/C | 12 V | 9 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | - | Single | 10 μA @ 9.1 V | 1.2 V @ 200 mA | 1 W | 21 mA | 12 V | Zener Diodes | 5 % | 80 mA | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() CDLL4731C Microchip Technology | 7 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip Technology | 1 | - | 9 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±2% | Diodes & Rectifiers | - | - | 10 μA @ 1 V | 1.2 V @ 200 mA | 1 W | - | 4.3 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N5544DUR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 28 V | 100 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | - | Single | 10 nA @ 25.2 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 28 V | Zener Diodes | 1 % | 14 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() CDLL5530A/TR Microchip Technology | 16 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 60 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 10 V | 60 Ohms | -65°C ~ 175°C | Reel | - | ±10% | Diodes & Rectifiers | - | Single | 50 nA @ 8 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 10 V | Zener Diodes | 10 % | 38 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL4770/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 200 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.01 %/C | 9.1 V | 200 Ohms | 0°C ~ 75°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 10 μA @ 6 V | - | 500 mW | 1 mA | 9.1 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() BZV55C36/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip Technology | 1 | 200 mA | - | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 36 V | 90 Ohms | -65°C ~ 175°C | Reel | - | ±6% | Diodes & Rectifiers | - | Single | 50 nA @ 25.2 V | 1.1 V @ 200 mA | - | 2 mA | 36 V | Zener Diodes | 5 % | 0.05 uA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() 1N6635US/TR Microchip Technology | 24 |
| - | Surface Mount | SQ-MELF, E | D-5B | - | Microchip Technology | 1 | 1 A | 500 Ohms | 25 uA | 25 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 5 W | Active | N | 0.019013 oz | 0.050 %/C | 4.3 V | 2 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 25 μA @ 1 V | 1.5 V @ 1 A | 5 W | 290 mA | 4.3 V | Zener Diodes | 5 % | 1100 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() JANTXV1N752DUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 11 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.028 %/C / 0.036 %/C | 5.6 V | 8 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | - | Single | 5 μA @ 2.5 V | 1.1 V @ 200 mA | 500 mW | - | 5.6 V | Zener Diodes | 1 % | 70 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL5235C Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 5 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±2% | Diodes & Rectifiers | - | - | 3 μA @ 5 V | 1.1 V @ 200 mA | 10 mW | - | 6.8 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N4580AUR-1 Microchip Technology | 37 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N4580 | Microchip / Microsemi | 1 | - | 25 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/452 | ±5% | Diodes & Rectifiers | - | - | 2 μA @ 3 V | - | 500 mW | 4 mA | 6.4 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N986DUR-1 Microchip Technology | 22 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N986 | Microchip / Microsemi | 1 | - | 750 Ohms | - | - | Microchip | - | Microchip Technology | - | SMD/SMT | Bulk | - | Active | N | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | SMD/SMT | - | 500 nA @ 84 V | 1.3 V @ 200 mA | 500 mW | - | 110 V | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N3828AUR-1/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 1 | 200 mA | 2 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | - | 6.2 V | 2 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±5% | Diodes & Rectifiers | - | Single | 3 μA @ 3 V | 1.2 V @ 200 mA | 1 W | 41 mA | 6.2 V | Zener Diodes | 5 % | 146 mA | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() CDLL4572/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 100 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.002 %/C | 6.4 V | 100 Ohms | 0°C ~ 75°C | Reel | - | - | Diodes & Rectifiers | - | Single | 2 μA @ 3 V | - | 500 mW | 1 mA | - | Zener Diodes | 5 % | 2 uA | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N5533B-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 90 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 13 V | 90 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | - | Single | 10 nA @ 11.7 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 13 V | Zener Diodes | 5 % | 29 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N5536DUR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 16 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | Diodes & Rectifiers | - | Single | 10 nA @ 14.4 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 16 V | Zener Diodes | 1 % | 24 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N758DUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 17 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.076 %/C | 10 V | 7 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | - | Single | 1 μA @ 8 V | 1.1 V @ 200 mA | 500 mW | - | 10 V | Zener Diodes | 1 % | 40 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - |