- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5923CPe3/TR8 Microchip Technology | In Stock | - | - | Through Hole | DO-41-2 | DO-204AL (DO-41) | 1N5923 | - | 1500 | - | 3.5 Ohms | - | - | - | - | Microchip Technology | - | Through Hole | Tape & Reel (TR) | - | Active | Details | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±2% | - | - | - | 5 µA @ 6.5 V | 1.2 V @ 200 mA | 1.5 W | - | 8.2 V | - | - | - | - | - | - | - | - | - | ||
![]() 1N5351e3/TR13 Microchip Technology | In Stock | - | - | Through Hole | T-18-2 | T-18 | 1N5351 | - | 1250 | - | 2.5 Ohms | 1 uA | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 5 W | Active | Details | 0.038801 oz | - | 14 V | 2.5 Ohms | -65°C ~ 150°C | Reel | - | ±20% | - | - | Single | 1 µA @ 10.1 V | 1.2 V @ 1 A | 5 W | 100 mA | 14 V | - | 20 % | 1 uA | - | - | - | - | - | - | ||
![]() 1N5373e3/TR13 Microchip Technology | In Stock | - | - | Through Hole | T-18-2 | T-18 | 1N5373 | - | 1250 | - | 44 Ohms | 0.5 uA | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 5 W | Active | Details | 0.038801 oz | - | 68 V | 44 Ohms | -65°C ~ 150°C | Reel | - | ±20% | - | - | Single | 500 nA @ 49 V | 1.2 V @ 1 A | 5 W | 20 mA | 68 V | - | 20 % | 0.5 uA | - | - | - | - | - | - | ||
![]() JAN1N4576A-1 Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4576 | Microchip / Microsemi | 1 | - | 50 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Bulk | 500 mW | Active | N | 0.005291 oz | 0.005 %/C | 6.4 V | 50 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/452 | ±5% | Diodes & Rectifiers | Axial | Single | 2 μA @ 3 V | - | 500 mW | 2 mA | 6.4 V | Zener Diodes | 1 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JAN1N4979D Microchip Technology | 44 |
| - | Through Hole | E, Axial | E, Axial | 1N4979 | Microchip / Microsemi | 1 | - | 55 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Axial | Bulk | 5 W | Active | N | 0.026455 oz | 0.1 %/C | 75 V | 55 Ohms | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/356 | ±1% | Diodes & Rectifiers | - | Single | 2 μA @ 56 V | 1.5 V @ 1 A | 5 W | 20 mA | 75 V | Zener Diodes | 1 % | 63 mA | 1.5 V | Zener Diodes | 3.42 mm | - | 4.5 mm | - | ||
![]() JANTXV1N4618D-1 Microchip Technology | 44 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4618 | Microchip / Microsemi | 1 | - | 1.5 kOhms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Axial | - | 500 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 2.7 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N5524CUR-1/TR Microchip Technology | 5 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 30 Ohms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 5.6 V | 30 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | - | Single | 2 μA @ 3.5 V | 1.1 V @ 200 mA | 500 mW | 3 mA | 5.6 V | Zener Diodes | 2 % | 68 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTX1N3033C-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | - | Microchip / Microsemi | 100 | 200 mA | 50 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | Through Hole | Tape & Reel (TR) | 1 W | Active | N | 0.010935 oz | 0.1 %/C | 36 V | 50 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±2% | Diodes & Rectifiers | - | Single | 10 μA @ 27.4 V | 1.2 V @ 200 mA | 1 W | 7 mA | 36 V | Zener Diodes | 2 % | 26 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JANTXV1N4616CUR-1/TR Microchip Technology | 26 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 1.3 kOhms | 2 uA | 2 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - 0.075 %/C | 2.2 V | 1300 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | Single | 2 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 2.2 V | Zener Diodes | 2 % | 100 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N5531C-1 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N5531 | Microchip / Microsemi | 1 | - | 80 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | Axial | - | 50 nA @ 9.9 V | 1.1 V @ 200 mA | 500 mW | - | 11 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N4466C Microchip Technology | 27 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N4466 | - | - | - | 6 Ohms | - | - | - | - | Microchip Technology | - | Through Hole | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/406 | ±2% | - | - | - | 300 nA @ 8.8 V | 1 V @ 200 mA | 1.5 W | - | 11 V | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N4464C Microchip Technology | 27 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N4464 | Microchip / Microsemi | 1 | - | 4 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.010935 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | Axial | - | 300 nA @ 5.46 V | 1 V @ 200 mA | 1.5 W | - | 9.1 V | Zener Diodes | - | - | - | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JANTXV1N4622DUR-1 Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N4622 | - | - | - | 1.65 kOhms | - | - | - | - | Microchip Technology | - | SMD/SMT | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±1% | - | - | - | 2.5 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | - | 3.9 V | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N4464C Microchip Technology | 44 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N4464 | Microchip / Microsemi | 1 | - | 4 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±2% | Diodes & Rectifiers | - | - | 300 nA @ 5.46 V | 1 V @ 200 mA | 1.5 W | - | 9.1 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N3037C-1 Microchip Technology | 27 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N3037 | - | - | - | 95 Ohms | - | - | - | - | Microchip Technology | - | Through Hole | Bulk | - | Active | - | - | - | - | - | -55°C ~ 175°C | - | Military, MIL-PRF-19500/115 | ±2% | - | - | - | 10 μA @ 38.8 V | 1.2 V @ 200 mA | 1 W | - | 51 V | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N4467CUS Microchip Technology | 14 |
| - | Surface Mount | SQ-MELF, A | D-5A | 1N4467 | - | - | - | 7 Ohms | - | - | - | - | Microchip Technology | - | SMD/SMT | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/406 | ±2% | - | - | - | 200 nA @ 9.6 V | 1 V @ 200 mA | 1.5 W | - | 12 V | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6338D Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | - | 55 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±1% | Diodes & Rectifiers | - | - | 50 nA @ 30 V | 1.4 V @ 1 A | 500 mW | - | 39 V | Zener Diodes | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N4990D Microchip Technology | 45 |
| - | Through Hole | E, Axial | E, Axial | - | Microchip / Microsemi | 1 | - | 550 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/356 | ±1% | PMIC - Power Management ICs | - | - | 2 μA @ 167 V | 1.5 V @ 1 A | 5 W | - | 220 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | - | ||
![]() 1N4736UR-1 Microchip Technology | 7 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip Technology | 1 | - | 3.5 Ohms | - | - | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Bulk | 1 W | Active | N | 0.001411 oz | - | - | - | -65°C ~ 175°C | - | - | ±10% | Diodes & Rectifiers | Solder Pad | - | 10 μA @ 4 V | 1.2 V @ 200 mA | 1 W | - | 6.8 V | Zener Diodes | 10 % | - | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() JANTXV1N4490C Microchip Technology | 15 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | - | Microchip / Microsemi | 1 | - | 300 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/406 | ±2% | PMIC - Power Management ICs | - | - | 250 nA @ 88 V | 1.5 V @ 1 A | 1.5 W | - | 110 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | - | - |