- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDLL4931/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 36 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.002 %/C | 19.2 V | 36 Ohms | -65°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 15 μA @ 12 V | - | 500 mW | 7.5 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N5539BUR-1/TR Microchip Technology | 45 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 19 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | - | Single | 10 nA @ 17.1 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 19 V | Zener Diodes | 5 % | 20 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CDLL4916A/TR Microchip Technology | 45 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 600 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.01 %/C | 19.2 V | 600 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 15 μA @ 12 V | - | 500 mW | 0.5 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4932/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 36 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.001 %/C | 19.2 V | 36 Ohms | -65°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 15 μA @ 12 V | - | 500 mW | 7.5 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N3040DUR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip / Microsemi | 1 | 200 mA | 150 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 1 W | Active | N | 0.001411 oz | 0.104 %/C | 68 V | 150 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | - | Single | 10 μA @ 51.7 V | 1.2 V @ 200 mA | 1 W | 3.7 mA | 68 V | Zener Diodes | 1 % | 14 mA | 1.2 V | Zener Diodes | - | - | ||
![]() CDLL5251B/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 29 Ohms | 0.1 uA | 0.1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | N | 0.001411 oz | - | 22 V | 29 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 100 nA @ 17 V | 1.1 V @ 200 mA | 10 mW | 5.6 mA | 22 V | Zener Diodes | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N5542CUR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 24 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | - | Single | 10 nA @ 21.6 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 24 V | Zener Diodes | 2 % | 16 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N4117CUR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.09 %/C | 25 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | - | Single | 10 nA @ 19 V | 1.1 V @ 200 mA | - | 250 uA | 25 V | Zener Diodes | 2 % | 15 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() 1N4920A/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology | 1 | - | 300 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | 0.005 %/C | 19.2 V | 300 Ohms | -55°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | - | - | 500 mW | 1 mA | 19.2 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | 7.62 mm | ||
![]() CDLL985B/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AB, MELF | DO-213AB | - | Microchip Technology | 1 | 200 mA | 500 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 100 V | 500 Ohms | -65°C ~ 175°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 500 nA @ 76 V | 1.1 V @ 200 mA | 500 mW | 1.3 mA | 100 V | Zener Diodes | 5 % | 3.7 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JAN1N5530CUR-1/TR Microchip Technology | 44 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 60 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 10 V | 60 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | - | Single | 50 nA @ 9.1 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 10 V | Zener Diodes | 2 % | 38 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N970DUR-1/TR Microchip Technology | 44 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 33 Ohms | 0.5 uA | 0.5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.088 %/C | 24 V | 33 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/117 | ±1% | Diodes & Rectifiers | - | Single | 500 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | 5.2 mA | 24 V | Zener Diodes | 1 % | 16 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N4616DUR-1 Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | 1N4616 | Microchip / Microsemi | 1 | - | 1.3 kOhms | - | - | Microchip | - | Microchip Technology | - | SMD/SMT | Bulk | - | Active | N | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | SMD/SMT | - | 2 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 2.2 V | Zener Diodes | - | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N5518CUR-1/TR Microchip Technology | 44 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 26 Ohms | 5 uA | 5 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 3.3 V | 26 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | - | Single | 5 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.3 V | Zener Diodes | 2 % | 115 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N4110DUR-1/TR Microchip Technology | 45 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.085 %/C | 16 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | - | Single | 50 nA @ 12.2 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 16 V | Zener Diodes | 1 % | 24 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N5540CUR-1/TR Microchip Technology | 45 |
| - | Surface Mount | DO-213AA (Glass) | DO-213AA | - | Microchip / Microsemi | 100 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | - | 20 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | Diodes & Rectifiers | - | Single | 10 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 20 V | Zener Diodes | 2 % | 19 mA | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N5519B-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 24 Ohms | 3 uA | 3 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 3.6 V | 24 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | - | Single | 3 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | 20 mA | 3.6 V | Zener Diodes | 5 % | 105 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTXV1N758D-1/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 17 Ohms | 1 uA | 1 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | 0.076 %/C | 10 V | 7 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/127 | ±1% | Diodes & Rectifiers | - | Single | 1 μA @ 8 V | 1.1 V @ 200 mA | 500 mW | - | 10 V | Zener Diodes | 1 % | 40 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4779/TR Microchip Technology | 2430 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | 200 Ohms | 10 uA | 10 uA | Microchip | + 175 C | Microchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 0.5 W | Active | N | 0.001411 oz | 0.0005 %/C | 8.5 V | 200 Ohms | 0°C ~ 75°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | 10 μA @ 6 V | - | 500 mW | 0.5 mA | 8.5 V | Zener Diodes | 5 % | 10 uA | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() 1N4915/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AA, DO-7, Axial | DO-7 | - | Microchip Technology | 1 | - | 25 Ohms | 15 uA | 15 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.4 W | Active | N | 0.007055 oz | 0.001 %/C | 12.8 V | 25 Ohms | -25°C ~ 100°C | Reel | - | ±5% | Diodes & Rectifiers | - | Single | - | - | 400 mW | 7.5 mA | 12.8 V | Zener Diodes | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | 7.62 mm |