- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N4128UR-1/TR Microchip Technology | 44 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 400 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.1 %/C | 60 V | 400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 45.6 V | 1.1 V @ 200 mA | - | - | 250 uA | 60 V | Zener Diodes | - | - | - | 5 % | 6.4 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() CDLL5533A/TR Microchip Technology | 24 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 90 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 13 V | 90 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 10.5 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 13 V | Zener Diodes | - | - | - | 10 % | 29 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL4898A/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 400 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.002 %/C | 12.8 V | 400 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 15 μA @ 8 V | - | - | 500 mW | 0.5 mA | 12.8 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N748DUR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 23 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - 0.06 %/C | 3.9 V | 20 Ohms | -65°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/127 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 3.9 V | Zener Diodes | - | - | - | 1 % | 100 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N5541DUR-1/TR Microchip Technology | 20 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 22 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 19.8 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 22 V | Zener Diodes | - | - | - | 1 % | 17 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N5539CUR-1/TR Microchip Technology | 45 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 19 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 17.1 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 19 V | Zener Diodes | - | - | - | 2 % | 20 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N4110D-1/TR Microchip Technology | 45 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.085 %/C | 16 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 12.2 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 16 V | Zener Diodes | - | - | - | 1 % | 24 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() CDLL4918/TR Microchip Technology | 2840 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 600 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.002 %/C | 19.2 V | 600 Ohms | -65°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 15 μA @ 12 V | - | - | 500 mW | 0.5 mA | 19.2 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() CDLL5233B/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 7 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | 6 V | 7 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 3.5 V | 1.1 V @ 200 mA | - | 10 mW | 20 mA | 6 V | Zener Diodes | - | - | - | 5 % | 5 uA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTX1N5539DUR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 19 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 17.1 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 19 V | Zener Diodes | - | - | - | 1 % | 20 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JAN1N4107UR-1/TR Microchip Technology | 44 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.08 %/C | 13 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 50 nA @ 9.9 V | 1.1 V @ 200 mA | - | - | 250 uA | 13 V | Zener Diodes | - | - | - | 5 % | 29 mA | - | 1.1 V | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTX1N5535DUR-1 Microchip Technology | 20 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | 1N5535 | Microchip / Microsemi | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 10 nA @ 13.5 V | 1.1 V @ 200 mA | - | 500 mW | - | 15 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N4124C-1 Microchip Technology | 22 |
| - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | 1N4124 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 250 Ohms | - | - | Microchip | JANTXV1N4124C-1 | - | Microchip Technology | - | Through Hole | 1 | 200 °C | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-7 | - | 0.5 W | Active | 43 V | NOT SPECIFIED | 5.14 | N | No | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL-19500/435F | Axial | O-XALF-W2 | Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10 nA @ 32.7 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | 43 V | Zener Diodes | 2% | DO-35 | 0.25 mA | - | - | 250 Ω | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N5539CUR-1 Microchip Technology | 42 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | 1N5539 | Microchip / Microsemi | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | SMD/SMT | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 10 nA @ 17.1 V | 1.1 V @ 200 mA | - | 500 mW | - | 19 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | 1.7 mm | 3.7 mm | ||
![]() JANTXV1N4124D-1 Microchip Technology | 18 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N4124 | - | - | - | - | 250 Ohms | - | - | - | - | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 nA @ 32.7 V | 1.1 V @ 200 mA | - | 500 mW | - | 43 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N4470D Microchip Technology | 22 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | 1N4470 | Microchip / Microsemi | 1 | - | - | 10 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.010935 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/406 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 50 nA @ 12.8 V | 1 V @ 200 mA | - | 1.5 W | - | 16 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | 2.16 mm | 4.06 mm | ||
![]() JANS1N6319DUS/TR Microchip Technology | 2146 |
| - | Surface Mount | SQ-MELF, B | - | SQ-MELF, B | - | - | - | Microchip / Microsemi | 1 | - | - | 3 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 3.5 V | 1.4 V @ 1 A | - | 500 mW | - | 6.2 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() CDLL6490/TR Microchip Technology | 45 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 7 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 5.1 V | 7 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 1 V | 1 V @ 200 mA | - | 1.5 W | 49 mA | 5.1 V | Zener Diodes | - | - | - | 5 % | 1 uA | - | 1 V | Zener Diodes | 2.66 mm | 5.2 mm | ||
![]() CDLL935B/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 20 Ohms | - | - | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.01 %/C | 9 V | 20 Ohms | -55°C ~ 150°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 500 mW | 7.5 mA | 9 V | Zener Diodes | - | - | - | 5 % | 50 mA | - | - | Zener Diodes | 1.7 mm | 3.71 mm | ||
![]() JANTXV1N5529DUR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 45 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 9.1 V | 45 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/437 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 8.2 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 9.1 V | Zener Diodes | - | - | - | 1 % | 42 mA | - | 1.1 V | Zener Diodes | - | - |