- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N4570A-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.01 %/C | 6.4 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 0.5 mA | 6.4 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | ||
![]() JAN1N4127UR-1/TR Microchip Technology | 45 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | 0.1 %/C | 56 V | 300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 42.6 V | 1.1 V @ 200 mA | - | - | 250 uA | 56 V | Zener Diodes | - | - | - | 5 % | 6.7 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JANTXV1N3023B-1/TR Microchip Technology | 20 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 10 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.085 %/C | 13 V | 10 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 9.9 V | 1.2 V @ 200 mA | - | 1 W | 19 mA | 13 V | Zener Diodes | - | - | - | 5 % | 74 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() 1N4903A/TR Microchip Technology | 2811 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | - | Microchip Technology | 1 | - | - | 200 Ohms | 15 uA | 15 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.4 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.01 %/C | 12.8 V | 100 Ohms | -55°C ~ 100°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 400 mW | 2 mA | 12.8 V | Zener Diodes | - | - | - | 5 % | 15 uA | - | Zener Diodes | 2.718 mm | - | 7.62 mm | - | ||
![]() JANTXV1N963D-1/TR Microchip Technology | 20 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 11.5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.076 %/C | 12 V | 11.5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 9.1 V | 1.1 V @ 200 mA | - | 500 mW | 10.5 mA | 12 V | Zener Diodes | - | - | - | 1 % | 32 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N5540BUR-1/TR Microchip Technology | 20 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 20 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 18 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 20 V | Zener Diodes | - | - | - | 5 % | 19 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() JAN1N4975CUS/TR Microchip Technology | 50 |
| - | Surface Mount | E-MELF | - | D-5B | - | - | - | Microchip / Microsemi | 1 | 1 A | - | 27 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.019013 oz | 0.095 %/C | 51 V | 27 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/356 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 38.8 V | 1.5 V @ 1 A | - | 5 W | 25 mA | 51 V | Zener Diodes | - | - | - | 2 % | 92 mA | 1.5 V | Zener Diodes | - | 3.76 mm | 5.72 mm | 3.76 mm | ||
![]() JANTXV1N967DUR-1 Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | 1N967 | Microchip / Microsemi | 1 | - | - | 21 Ohms | - | - | Microchip | - | - | Microchip Technology | - | SMD/SMT | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 500 nA @ 14 V | 1.1 V @ 200 mA | - | 500 mW | - | 18 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANTXV1N3040B-1 Microchip Technology | 13 |
| - | Through Hole | DO-204AL, DO-41, Axial | NO | DO-41 | SILICON | 2 | 1N3040 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 150 Ohms | - | - | Microchip | JANTXV1N3040B-1 | - | Microchip Technology | - | Through Hole | 1 | Bulk | UNSPECIFIED | DO-41, 2 PIN | ROUND | LONG FORM | Active | - | 1 W | Active | 68 V | NOT SPECIFIED | 5.21 | N | No | 0.010935 oz | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-PRF-19500/115 | ±5% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | MIL-19500/115K | Axial | O-XALF-W2 | Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10 μA @ 51.7 V | 1.2 V @ 200 mA | ISOLATED | 1 W | - | 68 V | Zener Diodes | 5% | DO-41 | 3.7 mA | - | - | - | Zener Diodes | 2.16 mm | - | 4.06 mm | - | ||
![]() JANTX1N5538CUR-1 Microchip Technology | 37 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | 1N5538 | Microchip / Microsemi | 1 | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | SMD/SMT | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 10 nA @ 16.2 V | 1.1 V @ 200 mA | - | 500 mW | - | 18 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL5545A/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 30 V | 100 Ohms | -65°C ~ 175°C | Reel | - | ±10% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 24 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 30 V | Zener Diodes | - | - | - | 10 % | 13 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL5270B/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 400 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.001411 oz | - | 91 V | 400 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 69 V | 1.1 V @ 200 mA | - | 10 mW | 1.4 mA | 91 V | Zener Diodes | - | - | - | 5 % | 0.1 uA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() CDLL978B/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AB, MELF | - | DO-213AB | - | - | - | Microchip Technology | 1 | 200 mA | - | 125 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 51 V | 125 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 39 V | 1.1 V @ 200 mA | - | 500 mW | 2.5 mA | 51 V | Zener Diodes | - | - | - | 5 % | 7.4 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - | ||
![]() JANS1N6330D Microchip Technology | 2266 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 14 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/533 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 14 V | 1.4 V @ 1 A | - | 500 mW | - | 18 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() 1N5341B/TR12 Microchip Technology | In Stock | - | - | Through Hole | T-18-2 | - | T-18 | - | - | 1N5341 | - | 3000 | - | MICROSEMI CORP | 1 Ohms | 1 uA | - | - | 1N5341B/TR12 | + 150 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | Active | 5 W | - | Active | - | NOT SPECIFIED | 5.83 | N | No | 0.038801 oz | - | 6.2 V | 1 Ohms | -65°C ~ 150°C | Reel | - | ±5% | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | - | Single | ZENER DIODE | 1 µA @ 3 V | 1.2 V @ 1 A | - | 5 W | 200 mA | 6.2 V | - | - | - | - | 5 % | 1 uA | - | - | - | - | - | - | ||
![]() JANTXV1N4102-1/TR Microchip Technology | 16 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.075 %/C | 8.7 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 6.7 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 8.7 V | Zener Diodes | - | - | - | 5 % | 44 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N3039B-1/TR Microchip Technology | 16 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 125 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.104 %/C | 62 V | 125 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 47.1 V | 1.2 V @ 200 mA | - | 1 W | 4 mA | 62 V | Zener Diodes | - | - | - | 5 % | 15 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JAN1N5545B-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - | 30 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 27 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 30 V | Zener Diodes | - | - | - | 5 % | 13 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N5543CUR-1/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA (Glass) | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 25 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 22.4 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 25 V | Zener Diodes | - | - | - | 2 % | 15 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.71 mm | - | ||
![]() CDLL4695/TR Microchip Technology | 13 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | 200 mA | - | - | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.001411 oz | - | 8.7 V | - | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 6.6 V | 1.1 V @ 200 mA | - | 500 mW | 50 uA | 8.7 V | Zener Diodes | - | - | - | 5 % | 27.4 mA | 1.1 V | Zener Diodes | 1.7 mm | - | 3.7 mm | - |