- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5729B-1 Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | 50 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 3 μA @ 2 V | 900 mV @ 10 mA | - | 500 mW | - | 5.1 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N4578A Microchip Technology | 9 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | - | - | 50 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 3 V | - | - | 500 mW | - | 6.4 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() JANTX1N829A-1 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 10 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 3 V | - | - | 500 mW | - | 6.2 V | - | - | - | - | - | - | - | - | Microchip Technology | - | - | ||
![]() JANTX1N3022B-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 9 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.081 %/C | 12 V | 9 Ohms | -55°C ~ 175°C | - | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 9.1 V | 1.2 V @ 200 mA | - | 1 W | 21 mA | 12 V | Zener Diodes | - | - | - | 5 % | 80 mA | - | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() 1N963A Microchip Technology | 26 |
| - | Through Hole | DO-35-2 | NO | DO-7 | SILICON | 2 | 1N963 | - | 1 | - | MICROSEMI CORP | 11.5 Ohms | - | - | - | 1N963A | + 175 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | 175 °C | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | DO-7 | 500 mW | 0.5 W | Active | 12 V | NOT SPECIFIED | 5.07 | N | No | 0.005291 oz | 0.077 %/C | 12 V | 11.5 Ohms | -65°C ~ 175°C | Bulk | - | ±10% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | METALLURGICALLY BONDED | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | not_compliant | 2 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 5 µA @ 9.1 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | 10.5 mA | 12 V | - | 10% | DO-35 | 10.5 mA | 10 % | 31 mA | 12 Ω | 1.1 V | - | - | - | ||
![]() JANTX1N6333US/TR Microchip Technology | 37 |
| - | Surface Mount | SQ-MELF, B | - | SQ-MELF, B | - | - | - | Microchip / Microsemi | 1 | - | - | 24 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 18 V | 1.4 V @ 1 A | - | 500 mW | - | 24 V | Switching Voltage Regulators | - | - | - | - | - | - | - | Switching Voltage Regulators | - | - | ||
![]() JANTX1N751A-1/TR Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 14 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - 0.03 %/C / 0.03 %/C | 5.1 V | 14 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 2 V | 1.1 V @ 200 mA | - | 500 mW | - | 5.1 V | Zener Diodes | - | - | - | 5 % | 75 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N4582A Microchip Technology | 56 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | - | - | 25 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 100°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 3 V | - | - | 500 mW | - | 6.4 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N4625D-1 Microchip Technology | 12 |
| - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | - | Microchip Technology | 1 | - | MICROSEMI CORP | 1500 Ohms | - | - | Microchip | 1N4625D-1 | - | Microchip Technology | - | 1 | - | 1 | 200 °C | Bulk | GLASS | HERMETIC SEALED, GLASS PACKAGE-2 | ROUND | LONG FORM | Active | DO-35 | - | 0.5 W | Active | 5.1 V | NOT SPECIFIED | 5.11 | - | No | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±1% | e0 | No | EAR99 | TIN LEAD | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5 μA @ 3 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | 5.1 V | Zener Diodes | 1% | DO-35 | 0.25 mA | - | - | 1.5 Ω | - | Zener Diodes | - | - | ||
![]() JAN1N979B-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 150 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.096 %/C | 56 V | 150 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 43 V | 1.1 V @ 200 mA | - | 500 mW | 2.2 mA | 56 V | Zener Diodes | - | - | - | 5 % | 6.9 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N746A-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 17 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - 0.07 %/C | 3.3 V | 24 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 5 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 3.3 V | Zener Diodes | - | - | - | 5 % | 120 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N3824A-1/TR Microchip Technology | 27 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | - | - | 9 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TA) | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 1 V | 1.2 V @ 200 mA | - | 1 W | - | 4.3 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() JAN1N4105D-1 Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N4105 | - | - | - | - | 200 Ohms | - | - | - | - | - | Microchip Technology | - | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 nA @ 8.5 V | 1.1 V @ 200 mA | - | - | - | 11 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N754A-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 3 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.05 %/C | 6.8 V | 3 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 4 V | 1.1 V @ 200 mA | - | 500 mW | - | 6.8 V | Zener Diodes | - | - | - | 5 % | 60 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N750A-1/TR Microchip Technology | 49 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | MICROSEMI CORP | 15 Ohms | 5 uA | 5 uA | Microchip | JANTX1N750A-1/TR | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 0.5 W | - | Active | - | - | 5.78 | N | No | 0.005291 oz | - 0.043 %/C / 0.025 %/C | 4.7 V | 15 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | Diodes & Rectifiers | - | - | - | - | compliant | - | - | - | - | Single | ZENER DIODE | 5 μA @ 1.5 V | 1.1 V @ 200 mA | - | 500 mW | - | 4.7 V | Zener Diodes | - | - | - | 5 % | 85 mA | - | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N6016BUR-1 Microchip Technology | 24 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | - | 170 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 100 nA @ 36 V | 1.1 V @ 200 mA | - | 500 mW | - | 47 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N4740AUR-1 Microchip Technology | 46 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip Technology / Atmel | 1 | - | - | 7 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 7.6 V | 1.2 V @ 200 mA | - | 1 W | - | 10 V | Zener Diodes | - | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() 1N756 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | - | - | - | - | 8 Ohms | - | - | - | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Bulk | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | - | - | - | 0.06 %/C | 8.2 V | 8 Ohms | -65°C ~ 175°C | - | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | 20 mA | 8.2 V | - | - | - | - | 10 % | 45 mA | - | - | - | - | - | ||
![]() 1N5340B/TR12 Microchip Technology | In Stock | - | - | Through Hole | T-18-2 | - | T-18 | - | - | 1N5340 | - | 3000 | - | MICROSEMI CORP | 1 Ohms | 1 uA | - | - | 1N5340B/TR12 | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 5 W | - | Active | - | NOT SPECIFIED | 5.83 | N | No | 0.038801 oz | - | 6 V | 1 Ohms | -65°C ~ 150°C | Reel | - | ±5% | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | Single | ZENER DIODE | 1 µA @ 3 V | 1.2 V @ 1 A | - | 5 W | 200 mA | 6 V | - | - | - | - | 5 % | 1 uA | - | - | - | - | - | ||
![]() JAN1N3023B-1/TR Microchip Technology | 10 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 10 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | Through Hole | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.085 %/C | 13 V | 10 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 9.9 V | 1.2 V @ 200 mA | - | 1 W | 19 mA | 13 V | Zener Diodes | - | - | - | 5 % | 74 mA | - | 1.2 V | Zener Diodes | - | - |