- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N5535B-1/TR Microchip Technology | 27 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - | 15 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 10 nA @ 13.5 V | 1.1 V @ 200 mA | - | 500 mW | - | 1 mA | 15 V | - | Zener Diodes | - | - | - | 5 % | 0.01 uA | 1.1 V | Zener Diodes | - | - | - | ||
![]() JAN1N821-1/TR Microchip Technology | 27 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 15 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.007055 oz | 0.01 %/C | 6.2 V | 15 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/159 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 μA @ 3 V | 1.1 V @ 200 mA | - | 500 mW | - | 7.5 mA | 7.5 V | - | Zener Diodes | - | - | - | 5 % | 70 mA | - | Zener Diodes | - | - | - | ||
![]() JANTXV1N755A-1/TR Microchip Technology | 27 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 6 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.058 %/C | 7.5 V | 4 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 μA @ 5 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 7.5 V | - | Zener Diodes | - | - | - | 5 % | 55 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTXV1N4372A-1/TR Microchip Technology | 27 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 29 Ohms | 30 uA | 30 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - 0.075 %/C | 3 V | 29 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 30 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 3 V | - | Zener Diodes | - | - | - | 5 % | 125 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JAN1N758A-1/TR Microchip Technology | 5 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 7 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.076 %/C | 10 V | 7 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 1 μA @ 8 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 10 V | - | Zener Diodes | - | - | - | 5 % | 40 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTX1N3018B-1/TR Microchip Technology | 40 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 4.5 Ohms | 50 uA | 50 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.07 %/C | 8.2 V | 4.5 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 50 μA @ 6.2 V | 1.2 V @ 200 mA | - | 1 W | - | 31 mA | 8.2 V | - | Zener Diodes | - | - | - | 5 % | 115 mA | 1.2 V | Zener Diodes | - | - | - | ||
![]() JANTX1N3027BUR-1 Microchip Technology | 14 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-213AB, MELF (Glass) | - | 2 | DO-213AB (MELF, LL41) | - | - | 1N3027 | - | - | - | - | 22 Ohms | - | - | - | - | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | 175 °C | -65 °C | - | - | - | 1.25 W | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 15.2 V | 1.2 V @ 200 mA | - | 1 W | 500 nA | - | 20 V | 20 V | - | - | - | - | - | - | - | - | - | - | No | ||
![]() JAN1N4135C-1 Microchip Technology | 27 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N4135 | Microchip / Microsemi | 1 | - | - | 1.6 kOhms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 10 nA @ 76 V | 1.1 V @ 200 mA | - | - | - | - | 100 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTX1N4107D-1 Microchip Technology | 35 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | DO-35 (DO-204AH) | SILICON | 2 | 1N4107 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 200 Ohms | - | - | Microchip | JANTX1N4107D-1 | - | Microchip Technology | - | Through Hole | 1 | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-7 | - | 0.5 W | Active | 13 V | NOT SPECIFIED | 5.4 | N | No | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | - | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL-19500/435F | Axial | O-XALF-W2 | Qualified | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | 50 nA @ 9.9 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | - | 13 V | - | Zener Diodes | 1% | DO-35 | 0.25 mA | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JAN1N4570A-1 Microchip Technology | 27 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N4570 | Microchip / Microsemi | 1 | - | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Bulk | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.005291 oz | 0.01 %/C | 6.4 V | 100 Ohms | -65°C ~ 175°C | Bulk | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 μA @ 3 V | - | - | 500 mW | - | 0.5 mA | 6.4 V | - | Zener Diodes | - | - | - | 1 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | - | ||
![]() JAN1N974B-1/TR Microchip Technology | 24 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 70 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.093 %/C | 36 V | 70 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 500 nA @ 27 V | 1.1 V @ 200 mA | - | 500 mW | - | 3.4 mA | 36 V | - | Zener Diodes | - | - | - | 5 % | 11 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JAN1N4371A-1/TR Microchip Technology | 27 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 30 Ohms | 60 uA | 60 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - 0.08 %/C | 2.7 V | 30 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 60 μA @ 1 V | 1.1 V @ 200 mA | - | - | - | - | 2.7 V | - | Zener Diodes | - | - | - | 5 % | 140 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTX1N4372A-1/TR Microchip Technology | 24 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 29 Ohms | 30 uA | 30 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - 0.075 %/C | 3 V | 29 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 30 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 3 V | - | Zener Diodes | - | - | - | 5 % | 125 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JAN1N823-1/TR Microchip Technology | 10 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 15 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.007055 oz | 0.005 %/C | 6.2 V | 15 Ohms | - | Reel | Military, MIL-PRF-19500/159 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 μA @ 3 V | - | - | 500 mW | - | 7.5 mA | 6.2 V | - | Zener Diodes | - | - | - | 5 % | 70 mA | - | Zener Diodes | - | - | - | ||
![]() JANTX1N3033B-1/TR Microchip Technology | 49 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 50 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.1 %/C | 36 V | 50 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 10 μA @ 27.4 V | 1.2 V @ 200 mA | - | 1 W | - | 7 mA | 36 V | - | Zener Diodes | - | - | - | 5 % | 26 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | - | ||
![]() JANTXV1N4569A-1/TR Microchip Technology | 40 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | - | - | 200 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.0005 %/C | 6.4 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 μA @ 3 V | - | - | 500 mW | - | 0.5 mA | 6.4 V | - | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | - | ||
![]() JANTXV1N3824A-1/TR Microchip Technology | 40 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | Microchip / Microsemi | 1 | - | - | 9 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 1 V | 1.2 V @ 200 mA | - | 1 W | - | - | 4.3 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | ||
![]() JAN1N962B-1/TR Microchip Technology | 10 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 9.5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.073 %/C | 11 V | 9.5 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 1 μA @ 8.4 V | 1.1 V @ 200 mA | - | 500 mW | - | 11.5 mA | 11 V | - | Zener Diodes | - | - | - | 5 % | 35 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTX1N985B-1/TR Microchip Technology | 40 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 500 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.11 %/C | 100 V | 500 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 500 nA @ 76 V | 1.1 V @ 200 mA | - | 500 mW | - | 1.3 mA | 100 V | - | Zener Diodes | - | - | - | 5 % | 3.7 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JANTX1N5525B-1/TR Microchip Technology | 10 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 30 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - | 6.2 V | 30 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 1 μA @ 5 V | 1.1 V @ 200 mA | - | 500 mW | - | 1 mA | 6.2 V | - | Zener Diodes | - | - | - | 5 % | 61 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - |