- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Regulation Accuracy | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N756A-1/TR Microchip Technology | 27 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.005291 oz | - | - | 8.2 V | 8 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1 μA @ 6 V | 1.1 V @ 200 mA | - | 500 mW | - | 20 mA | 8.2 V | - | Zener Diodes | - | - | - | 5 % | 50 mA | 1.1 V | Zener Diodes | - | - | - | - | - | ||
![]() JANTXV1N4572A-1/TR Microchip Technology | 27 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 100 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.005291 oz | - | 0.13 mV/C | 6.4 V | 100 Ohms | -65°C ~ 175°C | - | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 2 μA @ 3 V | - | - | 500 mW | - | 1 mA | 6.4 V | - | Zener Diodes | - | - | - | 1 % | 70 mA | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N5363Ae3/TR13 Microchip Technology | In Stock | - | - | - | Through Hole | - | T-18-2 | - | - | - | - | - | - | - | 1250 | - | MICROSEMI CORP | - | 500 nA | 500 nA | - | 1N5363AE3/TR13 | + 150 C | - | - 65 C | Through Hole | - | - | - | - | - | - | - | - | Obsolete | - | 5 W | - | - | - | - | 5.1 | Details | - | 0.038801 oz | - | - | 30 V | 8 Ohms | - | Cut Tape | - | 10 % | e3 | - | EAR99 | MATTE TIN | 150 °C | -65 °C | - | 8541.10.00.50 | - | 5 W | - | - | - | - | unknown | - | - | - | - | - | - | Single | 8 Ω | - | ZENER DIODE | - | - | - | - | - | 40 mA | - | 30 V | - | - | - | - | 10 % | 0.5 uA | 1.2 V | - | 3.68 mm | - | 8.89 mm | - | No | ||
![]() JANTX1N4626-1/TR Microchip Technology | 35 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 1.4 kOhms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - | - 0.02 %/C / 0.04 %/C | 5.6 V | 1400 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 10 μA @ 4 V | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 5.6 V | - | Zener Diodes | - | - | - | 5 % | 65 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JANTX1N5518B-1/TR Microchip Technology | 35 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 26 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - | - | 3.3 V | 26 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 20 mA | 3.3 V | - | Zener Diodes | - | - | - | 5 % | 115 mA | 1.1 V | Zener Diodes | - | - | - | - | - | ||
![]() JAN1N757A-1/TR Microchip Technology | 10 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 6 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - | 0.068 %/C | 9.1 V | 6 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1 μA @ 7 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 9.1 V | - | Zener Diodes | - | - | - | 5 % | 45 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JAN1N3025B-1/TR Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 16 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 0.089 %/C | 16 V | 16 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 10 μA @ 12.2 V | 1.2 V @ 200 mA | - | 1 W | - | 15.5 mA | 16 V | - | Zener Diodes | - | - | - | 5 % | 60 mA | 1.2 V | Zener Diodes | - | - | - | - | - | ||
![]() JANTX1N3039B-1/TR Microchip Technology | 10 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 125 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | - | 0.104 %/C | 62 V | 125 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 10 μA @ 47.1 V | 1.2 V @ 200 mA | - | 1 W | - | 4 mA | 62 V | - | Zener Diodes | - | - | - | 5 % | 15 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | - | ||
![]() JAN1N751A-1/TR Microchip Technology | 24 | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 14 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - | - 0.03 %/C / 0.03 %/C | 5.1 V | 14 Ohms | -65°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 μA @ 2 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 5.1 V | - | Zener Diodes | - | - | - | 5 % | 75 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JANTX1N756A-1/TR Microchip Technology | 49 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - | 0.062 %/C | 8.2 V | 5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1 μA @ 6 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 8.2 V | - | Zener Diodes | - | - | - | 5 % | 50 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JANTX1N4104-1/TR Microchip Technology | 40 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | DO-35 (DO-204AH) | SILICON | 2 | - | Microchip / Microsemi | 1 | 200 mA | MICROSEMI CORP | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | JANTX1N4104-1/TR | + 175 C | Microchip Technology | - 65 C | Through Hole | 1 | 175 °C | -65 °C | Tape & Reel (TR) | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | DO-35 | 0.5 W | 0.48 W | Active | 10 V | NOT SPECIFIED | 5.17 | N | No | 0.007055 oz | - | 0.08 %/C | 10 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | e0 | No | EAR99 | TIN LEAD | - | - | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | - | - | ZENER DIODE | 500 nA @ 7.6 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | 250 uA | 10 V | - | Zener Diodes | 5% | DO-204AH | 0.25 mA | 5 % | 38 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JAN1N972B-1/TR Microchip Technology | 40 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 49 Ohms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.005291 oz | - | 0.091 %/C | 30 V | 49 Ohms | -65°C ~ 175°C (TA) | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 500 nA @ 21 V | 1.1 V @ 200 mA | - | 500 mW | - | 4.2 mA | 27 V | - | Zener Diodes | - | - | - | 5 % | 12 mA | 1.1 V | Zener Diodes | - | - | - | - | - | ||
![]() JANTX1N4622C-1 Microchip Technology | 27 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N4622 | Microchip / Microsemi | 1 | - | - | 1.65 kOhms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 2.5 μA @ 2 V | - | - | 500 mW | - | - | 3.9 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JAN1N4625D-1 Microchip Technology | 35 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N4625 | Microchip / Microsemi | 1 | - | - | 1.5 kOhms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 5 μA @ 3 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 5.1 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JANTX1N821-1 Microchip Technology | 35 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | DO-35 (DO-204AH) | SILICON | 2 | 1N821 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 15 Ohms | 2 uA | 2 uA | Microchip | JANTX1N821-1 | + 175 C | Microchip Technology | - 55 C | Through Hole | 1 | - | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | DO-7 | 500 mW | 0.5 W | Active | 6.2 V | NOT SPECIFIED | 1.66 | N | No | 0.005291 oz | - | 0.01 %/C | 6.2 V | 15 Ohms | -55°C ~ 175°C | Bulk | Military, MIL-PRF-19500/159 | ±5% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL-19500/159M | Axial | O-LALF-W2 | Qualified | - | Single | - | - | ZENER DIODE | 2 μA @ 3 V | 1.1 V @ 200 mA | ISOLATED | 500 mW | - | 7.5 mA | 6.2 V | - | Zener Diodes | 5% | DO-35 | - | 5 % | 2 uA | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JANTX1N972BUR-1 Microchip Technology | 23 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N972 | Microchip / Microsemi | 1 | - | - | 49 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 23 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 30 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N4756UR-1 Microchip Technology | 5 |
| - | - | - | Surface Mount | DO-213AB, MELF (Glass) | - | - | DO-213AB (MELF, LL41) | - | - | - | Microchip Technology | 1 | - | - | 80 Ohms | - | - | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | - | - | - | - | -65°C ~ 175°C | - | - | ±10% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Solder Pad | - | - | - | - | - | - | - | 5 μA @ 35.8 V | 1.2 V @ 200 mA | - | 1 W | - | - | 47 V | - | Zener Diodes | - | - | - | 10 % | - | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | - | ||
![]() JAN1N4121D-1 Microchip Technology | 27 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N4121 | Microchip / Microsemi | 1 | - | - | 200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 10 nA @ 25.1 V | 1.1 V @ 200 mA | - | - | - | - | 33 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JANTXV1N4106-1/TR Microchip Technology | 24 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.05 uA | 0.05 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | - | 0.08 %/C | 12 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 50 nA @ 9.2 V | 1.1 V @ 200 mA | - | 500 mW | - | 250 uA | 12 V | - | Zener Diodes | - | - | - | 5 % | 32 mA | 1.1 V | Zener Diodes | - | - | - | - | - | ||
![]() 1N5367B/TR12 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18-2 | - | 2 | T-18 | - | - | 1N5367 | - | 3000 | - | MICROSEMI CORP | 20 Ohms | 0.5 uA | - | - | 1N5367B/TR12 | + 150 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 5 W | - | Active | - | NOT SPECIFIED | 5.81 | N | No | 0.038801 oz | - | - | 43 V | 20 Ohms | -65°C ~ 150°C | Reel | - | ±5% | e0 | No | - | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | - | - | - | 5 W | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | - | - | Single | 20 Ω | Single | ZENER DIODE | 500 nA @ 31 V | 1.2 V @ 1 A | - | 5 W | 500 nA | 30 mA | 43 V | 43 V | - | - | - | - | 5 % | 0.5 uA | - | - | - | - | - | - | No |