- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N975B-1/TR Microchip Technology | 10 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 80 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.094 %/C | 39 V | 80 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 30 V | 1.1 V @ 200 mA | - | 500 mW | 3.2 mA | 39 V | Zener Diodes | - | - | - | 5 % | 9.1 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N4126-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 300 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.1 %/C | 51 V | 300 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 38.8 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 51 V | Zener Diodes | - | - | - | 5 % | 7.5 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N981B-1/TR Microchip Technology | 10 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 230 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.097 %/C | 68 V | 230 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 52 V | 1.1 V @ 200 mA | - | 500 mW | 1.8 mA | 68 V | Zener Diodes | - | - | - | 5 % | 5.5 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N3045B-1/TR Microchip Technology | 10 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 450 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.11 %/C | 110 V | 450 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 83.6 V | 1.2 V @ 200 mA | - | 1 W | 2.3 mA | 110 V | Zener Diodes | - | - | - | 5 % | 8.3 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANTXV1N3826A-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 1 | - | - | 7 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 μA @ 1 V | 1.2 V @ 200 mA | - | 1 W | - | 5.1 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() JAN1N3026B-1/TR Microchip Technology | 10 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 20 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.091 %/C | 18 V | 20 Ohms | -55°C ~ 175°C | Cut Tape | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 13.7 V | 1.2 V @ 200 mA | - | 1 W | 14 mA | 18 V | Zener Diodes | - | - | - | 5 % | 52 mA | 1.2 V | Zener Diodes | - | - | ||
![]() JANTX1N4119-1/TR Microchip Technology | 10 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 200 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.095 %/C | 28 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 21.3 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 28 V | Zener Diodes | - | - | - | 5 % | 14 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JANTX1N962B-1/TR Microchip Technology | 10 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 9.5 Ohms | 1 uA | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.073 %/C | 11 V | 9.5 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 8.4 V | 1.1 V @ 200 mA | - | 500 mW | 11.5 mA | 11 V | Zener Diodes | - | - | - | 5 % | 35 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4107D-1 Microchip Technology | 35 |
| - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | 1N4107 | - | - | - | MICROSEMI CORP | 200 Ohms | - | - | Microsemi Corporation | JAN1N4107D-1 | - | Microchip Technology | - | - | 1 | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-7 | - | 0.5 W | Active | 13 V | NOT SPECIFIED | 5.54 | - | No | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±1% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | METALLURGICALLY BONDED | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL-19500/435F | - | O-XALF-W2 | Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50 nA @ 9.9 V | 1.1 V @ 200 mA | ISOLATED | - | - | 13 V | - | 1% | DO-35 | 0.25 mA | - | - | - | - | - | - | ||
![]() JANTX1N5529B-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-204AH (DO-35 Glass) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 45 Ohms | 0.1 uA | 0.1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | - | 9.1 V | 45 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 8.2 V | 1.1 V @ 200 mA | - | 500 mW | 1 mA | 9.1 V | Zener Diodes | - | - | - | 5 % | 42 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N827-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 100 | - | - | 15 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.001 %/C | 6.2 V | 10 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/159 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 7.5 mA | 6.2 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() JANTXV1N3821A-1/TR Microchip Technology | 27 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 10 Ohms | 100 uA | 100 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.000353 oz | - | 3.3 V | 10 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 75 μA @ 1 V | 1.2 V @ 200 mA | - | 1 W | 76 mA | 3.3 V | Zener Diodes | - | - | - | 5 % | 276 mA | 1.2 V | Zener Diodes | 5.97 mm | 8.89 mm | ||
![]() JANTXV1N3825A-1/TR Microchip Technology | 27 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | Microchip / Microsemi | 1 | - | - | 16 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±10% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 12.2 V | 1.2 V @ 200 mA | - | 1 W | - | 16 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | ||
![]() JANTXV1N4565A-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 200 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.01 %/C | 6.4 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 3 V | - | - | 500 mW | 0.5 mA | 6.4 V | Zener Diodes | - | - | - | 5 % | 2 uA | - | Zener Diodes | 2.03 mm | 4.44 mm | ||
![]() JANTXV1N967B-1/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 21 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.085 %/C | 18 V | 21 Ohms | -65°C ~ 175°C (TA) | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 14 V | 1.3 V @ 200 mA | - | 500 mW | 7 mA | 18 V | Zener Diodes | - | - | - | 5 % | 21 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3021B-1/TR Microchip Technology | 33 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 8 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.078 %/C | 11 V | 8 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 8.4 V | 1.2 V @ 200 mA | - | 1 W | 23 mA | 11 V | Zener Diodes | - | - | - | 5 % | 85 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANTX1N4627-1/TR Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 1.2 kOhms | 5 uA | 5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | - | Active | - | - | - | N | - | 0.007055 oz | - 0.01 %/C, 0.05 %/C | 6.2 V | 1200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 5 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 6.2 V | Zener Diodes | - | - | - | 5 % | 61 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N3037B-1/TR Microchip Technology | 35 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 95 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.103 %/C | 51 V | 95 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 35.8 V | 1.2 V @ 200 mA | - | 1 W | 5 mA | 51 V | Zener Diodes | - | - | - | 5 % | 18 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | ||
![]() JANTX1N3041B-1 Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | 1N3041 | Microchip / Microsemi | 1 | - | - | 175 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.010935 oz | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 10 μA @ 56 V | 1.2 V @ 200 mA | - | 1 W | - | 75 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | 2.16 mm | 4.06 mm | ||
![]() JAN1N4624D-1 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N4624 | Microchip / Microsemi | 1 | - | - | 1.55 kOhms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 5 μA @ 3 V | 1.1 V @ 200 mA | - | 500 mW | - | 4.7 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm |