- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N4124C-1 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | 1N4124 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 250 Ohms | - | - | Microchip | JAN1N4124C-1 | - | Microchip Technology | - | Through Hole | 1 | - | - | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-7 | - | 0.5 W | Active | 43 V | NOT SPECIFIED | 5.55 | N | No | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL-19500/435F | Axial | O-XALF-W2 | Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10 nA @ 32.7 V | 1.1 V @ 200 mA | ISOLATED | - | - | 43 V | Zener Diodes | 2% | DO-35 | 0.25 mA | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N4615D-1 Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N4615 | Microchip / Microsemi | 1 | - | - | 1.25 kOhms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 2.5 μA @ 1 V | 1.1 V @ 200 mA | - | 500 mW | - | 2 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N4101C-1 Microchip Technology | 44 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | 1N4101 | Microchip / Microsemi | 1 | - | - | 200 Ohms | - | - | Microchip | - | - | Microchip Technology | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 500 nA @ 6.3 V | 1.1 V @ 200 mA | - | 500 mW | - | 8.2 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTXV1N972B-1/TR Microchip Technology | 10 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 49 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.091 %/C | 30 V | 49 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 23 V | 1.1 V @ 200 mA | - | 500 mW | 4.2 mA | 30 V | Zener Diodes | - | - | - | 5 % | 13 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N3032B-1/TR Microchip Technology | 7 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 45 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.099 %/C | 33 V | 45 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 25.1 V | 1.2 V @ 200 mA | - | 1 W | 7.5 mA | 33 V | Zener Diodes | - | - | - | 5 % | 28 mA | 1.2 V | Zener Diodes | - | - | - | - | ||
![]() JANTXV1N3828A-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 1 | - | - | 2 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 μA @ 3 V | 1.2 V @ 200 mA | - | 1 W | - | 6.2 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | ||
![]() JAN1N3041B-1/TR Microchip Technology | 10 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 175 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.105 %/C | 75 V | 175 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 56 V | 1.2 V @ 200 mA | - | 1 W | 3.3 mA | 75 V | Zener Diodes | - | - | - | 5 % | 12 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JANTX1N979B-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 150 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.096 %/C | 56 V | 150 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 43 V | 1.3 V @ 200 mA | - | 500 mW | 2.2 mA | 56 V | Zener Diodes | - | - | - | 5 % | 6.9 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N3826A-1/TR Microchip Technology | 10 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 7 Ohms | 3 uA | 3 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.000353 oz | - | 5.1 V | 7 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 1 V | 1.2 V @ 200 mA | - | 1 W | 49 mA | 5.1 V | Zener Diodes | - | - | - | 5 % | 178 mA | 1.2 V | Zener Diodes | 5.97 mm | - | 8.89 mm | - | ||
![]() JAN1N983B-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 330 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.098 %/C | 82 V | 330 Ohms | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 62 V | 1.1 V @ 200 mA | - | 500 mW | 1.5 mA | 82 V | Zener Diodes | - | - | - | 5 % | 4.6 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N3038B-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 110 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.103 %/C | 56 V | 110 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 42.6 V | 1.2 V @ 200 mA | - | 1 W | 4.5 mA | 56 V | Zener Diodes | - | - | - | 5 % | 17 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JAN1N975B-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 80 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.094 %/C | 39 V | 80 Ohms | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 30 V | 1.1 V @ 200 mA | - | 500 mW | 3.2 mA | 39 V | Zener Diodes | - | - | - | 5 % | 9.1 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N3023B-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 10 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.085 %/C | 13 V | 10 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 9.9 V | 1.2 V @ 200 mA | - | 1 W | 19 mA | 13 V | Zener Diodes | - | - | - | 5 % | 74 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() JANTX1N4131-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 700 Ohms | 0.01 uA | 0.01 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.005291 oz | 0.1 %/C | 75 V | 700 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 nA @ 57 V | 1.1 V @ 200 mA | - | 500 mW | 250 uA | 75 V | Zener Diodes | - | - | - | 5 % | 5.1 mA | 1.1 V | Zener Diodes | - | - | - | - | ||
![]() JAN1N4101-1/TR Microchip Technology | 40 |
| - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 (DO-204AH) | SILICON | 2 | - | Microchip / Microsemi | 1 | 200 mA | MICROSEMI CORP | 200 Ohms | 0.5 uA | 0.5 uA | Microchip | JAN1N4101-1/TR | + 175 C | Microchip Technology | - 65 C | Through Hole | 1 | 175 °C | -65 °C | Tape & Reel (TR) | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | DO-35 | 0.5 W | 0.48 W | Active | 8.2 V | NOT SPECIFIED | 5.17 | N | No | 0.007055 oz | 0.07 %/C | 8.2 V | 200 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | e0 | No | EAR99 | TIN LEAD | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | MIL | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | Single | ZENER DIODE | 500 nA @ 6.3 V | 1.1 V @ 200 mA | ISOLATED | - | 250 uA | 8.2 V | Zener Diodes | 5% | DO-204AH | 0.25 mA | 5 % | 46 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JANTX1N964B-1/TR Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 13 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.079 %/C | 13 V | 13 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 9.9 V | 1.1 V @ 200 mA | - | 500 mW | 9.5 mA | 13 V | Zener Diodes | - | - | - | 5 % | 30 mA | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | ||
![]() JAN1N3039B-1/TR Microchip Technology | 35 |
| - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | 200 mA | - | 125 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.104 %/C | 62 V | 125 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 47.1 V | 1.2 V @ 200 mA | - | 1 W | 4 mA | 62 V | Zener Diodes | - | - | - | 5 % | 15 mA | 1.2 V | Zener Diodes | 2.72 mm | - | 5.21 mm | - | ||
![]() 1N4730D Microchip Technology | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4746UR-1 Microchip Technology | 46 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip Technology | 1 | - | - | 20 Ohms | - | - | Microchip | - | + 175 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | - | - | ±10% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Solder Pad | - | - | - | - | - | 5 μA @ 13.7 V | 1.2 V @ 200 mA | - | 1 W | - | 18 V | Zener Diodes | - | - | - | 10 % | - | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | ||
![]() UZ5807E3 Microchip Technology | In Stock | - | - | Through Hole | B, Axial | - | B, Axial | - | - | - | Microchip Technology | 1 | - | - | 1.5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±10% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 μA @ 5.4 V | - | - | 5 W | - | 7.5 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - |