- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5344B/TR12 Microchip Technology | In Stock | - | - | - | Through Hole | T-18-2 | - | - | T-18 | - | - | 1N5344 | - | 3000 | - | - | 1.5 Ohms | 10 uA | - | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.038801 oz | - | 8.2 V | 1.5 Ohms | -65°C ~ 150°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 10 µA @ 5.9 V | 1.2 V @ 1 A | - | 5 W | - | 150 mA | 8.2 V | - | - | - | - | - | 5 % | 10 uA | - | - | - | - | - | ||
![]() 1N4752A-1 Microchip Technology | 45 |
| - | - | Through Hole | DO-204AL, DO041, Axial | - | - | DO-41 | - | - | - | Microchip Technology | 1 | - | - | 45 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | - | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 μA @ 25.1 V | 1.2 V @ 200 mA | - | 1 W | - | - | 33 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | ||
![]() 1N4747A/TR Microchip Technology | In Stock | - | - | - | - | DO-41-2 | - | - | - | - | - | - | - | 569 | 200 mA | - | - | 0.1 uA | 0.1 uA | - | - | + 175 C | - | - 65 C | - | Through Hole | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | N | - | 0.010935 oz | - | 20 V | 22 Ohms | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 12.5 mA | - | - | - | - | - | - | 5 % | 0.1 uA | 1.2 V | - | 2.718 mm | 5.207 mm | - | ||
![]() JANTXV1N3044B-1/TR Microchip Technology | 27 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 350 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.11 %/C | 100 V | 350 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 10 μA @ 76 V | 1.2 V @ 200 mA | - | 1 W | - | 2.5 mA | 100 V | - | Zener Diodes | - | - | - | 5 % | 9 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | - | ||
![]() JANTX1N4623D-1 Microchip Technology | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | - | 1600 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 2 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 4.3 V | - | Switching Voltage Regulators | - | - | - | - | - | - | Switching Voltage Regulators | - | - | - | ||
![]() 1N4736UR Microchip Technology | 30 |
| - | - | Surface Mount | DO-213AB, MELF (Glass) | - | - | DO-213AB (MELF, LL41) | - | - | - | Microchip Technology | 1 | - | - | 3.5 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±10% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 4 V | 1.2 V @ 200 mA | - | 1 W | - | - | 6.8 V | - | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | ||
![]() 1N4755AP/TR8 Microchip Technology | 34 |
| - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4755 | - | 1500 | - | - | 70 Ohms | - | - | - | - | - | Microchip Technology | - | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA @ 32.7 V | 1.2 V @ 200 mA | - | 1 W | - | - | 43 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4756AE3 Microchip Technology | In Stock | - | - | - | - | DO-41-2 | - | - | - | - | - | 1N4756 | - | 1 | - | - | - | 5 uA | 5 uA | - | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Bag | - | - | - | - | - | 1 W | - | Active | - | - | - | Details | - | 0.010935 oz | - | 47 V | 80 Ohms | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 5.5 mA | - | - | - | - | - | - | 5 % | - | 1.2 V | - | 2.718 mm | 5.207 mm | - | ||
![]() 1N4737A/TR Microchip Technology | In Stock | - | - | - | - | DO-41-2 | - | - | - | - | - | - | - | 569 | 200 mA | - | - | 3 uA | 3 uA | - | - | + 175 C | - | - 65 C | - | Through Hole | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | N | - | 0.010935 oz | - | 7.5 V | 4 Ohms | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 34 mA | - | - | - | - | - | - | 5 % | 3 uA | 1.2 V | - | 2.718 mm | 5.207 mm | - | ||
![]() 1N5364B/TR12 Microchip Technology | In Stock | - | - | - | Through Hole | T-18-2 | - | - | T-18 | - | - | 1N5364 | - | 3000 | - | - | 10 Ohms | 0.5 uA | - | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.038801 oz | - | 33 V | 10 Ohms | -65°C ~ 150°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 500 nA @ 23.8 V | 1.2 V @ 1 A | - | 5 W | - | 40 mA | 33 V | - | - | - | - | - | 5 % | 0.5 uA | - | - | - | - | - | ||
![]() 1N5348A/TR8 Microchip Technology | In Stock | - | - | - | Through Hole | T-18-2 | - | - | T-18 | - | - | 1N5348 | - | 1000 | - | - | 2.5 Ohms | 5 uA | - | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.038801 oz | - | 11 V | 2.5 Ohms | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 5 µA @ 8 V | 1.2 V @ 1 A | - | 5 W | - | 125 mA | 11 V | - | - | - | - | - | 10 % | 5 uA | - | - | - | - | - | ||
![]() 1N5361B/TR12 Microchip Technology | In Stock | - | - | - | Through Hole | T-18-2 | - | - | T-18 | - | - | 1N5361 | - | 3000 | - | MICROSEMI CORP | 5 Ohms | 0.5 uA | - | - | 1N5361B/TR12 | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | Active | 5 W | - | Active | - | NOT SPECIFIED | 5.83 | N | No | 0.038801 oz | - | 27 V | 12 Ohms | -65°C ~ 150°C | Reel | - | ±5% | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | - | - | Single | - | - | ZENER DIODE | 500 nA @ 19.4 V | 1.2 V @ 1 A | - | 5 W | - | 57 mA | 27 V | - | - | - | - | - | 5 % | 0.5 uA | - | - | - | - | - | ||
![]() 1N5343B/TR8 Microchip Technology | In Stock | - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | 1N5343 | - | 1000 | - | MICROSEMI CORP | 1.5 Ohms | 10 uA | - | - | 1N5343B/TR8 | + 150 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | 5 W | 5 W | Active | 7.5 V | NOT SPECIFIED | 5.13 | N | No | 0.038801 oz | - | 7.5 V | 1.5 Ohms | -65°C ~ 150°C | Reel | - | ±5% | e0 | No | EAR99 | TIN LEAD | - | - | - | 8541.10.00.50 | - | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | Single | - | - | ZENER DIODE | 10 µA @ 5.4 V | 1.2 V @ 1 A | ISOLATED | 5 W | - | 175 mA | 7.5 V | - | - | 5% | - | 175 mA | 5 % | 10 uA | - | - | - | - | - | ||
![]() 1N5379B/TR8 Microchip Technology | In Stock | - | - | - | - | T-18-2 | - | - | - | - | - | - | - | 1000 | - | - | - | 0.5 uA | - | - | - | + 150 C | - | - 65 C | - | Through Hole | - | - | - | - | - | - | - | 5 W | - | - | - | - | - | N | - | 0.038801 oz | - | 110 V | 125 Ohms | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 12 mA | - | - | - | - | - | - | 5 % | 0.5 uA | - | - | - | - | - | ||
![]() 1N5347B/TR8 Microchip Technology | In Stock | - | - | Through Hole | - | T-18-2 | NO | 2 | - | SILICON | 2 | - | - | 1000 | - | MICROSEMI CORP | - | 5 uA | - | - | 1N5347B/TR8 | + 150 C | - | - 65 C | 1 | Through Hole | 1 | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | 5 W | 5 W | - | 10 V | NOT SPECIFIED | 5.68 | N | No | 0.038801 oz | - | 10 V | 2 Ohms | - | Reel | - | 5 % | e0 | No | EAR99 | TIN LEAD | 150 °C | -65 °C | - | 8541.10.00.50 | - | 5 W | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | - | O-PALF-W2 | - | UNIDIRECTIONAL | Single | 2 Ω | Single | ZENER DIODE | - | - | ISOLATED | - | 5 µA | 125 mA | - | 10 V | - | 5% | - | 125 mA | 5 % | 5 uA | - | - | - | - | No | ||
![]() 1N5351/TR8 Microchip Technology | In Stock | - | - | - | Through Hole | T-18-2 | - | - | T-18 | - | - | 1N5351 | - | 1000 | - | - | 2.5 Ohms | 1 uA | - | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 5 W | - | Active | - | - | - | N | - | 0.038801 oz | - | 14 V | 2.5 Ohms | -65°C ~ 150°C | Reel | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1 µA @ 10.1 V | 1.2 V @ 1 A | - | 5 W | - | 100 mA | 14 V | - | - | - | - | - | 20 % | 1 uA | - | - | - | - | - | ||
![]() 1N3043B-1/TR Microchip Technology | 33 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | - | Microchip Technology | 1 | 200 mA | - | 250 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.108 %/C | 91 V | 250 Ohms | -55°C ~ 175°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 10 μA @ 69.2 V | 1.2 V @ 200 mA | - | 1 W | - | 2.8 mA | 91 V | - | Zener Diodes | - | - | - | 5 % | 10 mA | 1.2 V | Zener Diodes | - | - | - | ||
![]() JANTXV1N3028B-1/TR Microchip Technology | 33 |
| - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 23 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.093 %/C | 22 V | 23 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 10 μA @ 16.7 V | 1.2 V @ 200 mA | - | 1 W | - | 11.5 mA | 22 V | - | Zener Diodes | - | - | - | 5 % | 43 mA | 1.2 V | Zener Diodes | 2.72 mm | 5.21 mm | - | ||
![]() JANTX1N973B-1/TR Microchip Technology | 50 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | 200 mA | - | 58 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.092 %/C | 33 V | 58 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 500 nA @ 25 V | 1.1 V @ 200 mA | - | 500 mW | - | 3.8 mA | 33 V | - | Zener Diodes | - | - | - | 5 % | 12 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | - | ||
![]() JAN1N4371C-1 Microchip Technology | 27 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | DO-35 (DO-204AH) | SILICON | 2 | 1N4371 | Microchip / Microsemi | 1 | - | MICROSEMI CORP | 30 Ohms | - | - | Microchip | JAN1N4371C-1 | - | Microchip Technology | - | - | Through Hole | 1 | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | 0.5 W | Active | 2.7 V | NOT SPECIFIED | 5.13 | N | No | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/127 | ±2% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | - | METALLURGICALLY BONDED | 8541.10.00.50 | Diodes & Rectifiers | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | - | MIL-19500/127 | Axial | O-LALF-W2 | Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 60 μA @ 1 V | 1.1 V @ 200 mA | ISOLATED | - | - | - | 2.7 V | - | Zener Diodes | 2% | DO-35 | 20 mA | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | - |