- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Polarity | Configuration | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Test Current | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Voltage Temp Coeff-Max | Vf - Forward Voltage | Product Category | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N4570A-1/TR Microchip Technology | 49 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 | - | - | - | Microchip / Microsemi | 1 | - | - | - | 100 Ohms | 2 uA | 2 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.01 %/C | 6.4 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 2 μA @ 3 V | - | - | 500 mW | - | 0.5 mA | 6.4 V | - | Zener Diodes | - | - | 5 % | - | 2 uA | - | - | - | - | Zener Diodes | 2.03 mm | - | 4.44 mm | - | - | ||
![]() JANTX1N983B-1/TR Microchip Technology | 10 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | 1 | - | 200 mA | - | 330 Ohms | 0.5 uA | 0.5 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 0.5 W | - | Active | - | - | - | N | - | 0.007055 oz | 0.098 %/C | 82 V | 330 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/117 | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 500 nA @ 62 V | 1.1 V @ 200 mA | - | 500 mW | - | 1.5 mA | 82 V | - | Zener Diodes | - | - | 5 % | - | 4.6 mA | - | - | - | 1.1 V | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() UZ1616/TR Microchip Technology | 43 |
| - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | ||
![]() UZ8707 Microchip Technology | 8 |
| - | - | - | Through Hole | A, Axial | NO | - | A, Axial | SILICON | 2 | - | Microchip Technology | 1 | 1.35 V | - | DIGITRON SEMICONDUCTORS | 4 Ohms | 30 uA | - | Microchip | UZ8707 | + 175 C | Microchip Technology | - 65 C | - | Through Hole | 1 | 175 °C | -65 °C | Bulk | UNSPECIFIED | - | ROUND | LONG FORM | Active | 1 W | 1 W | Active | 7.5 V | NOT SPECIFIED | 5.86 | N | No | - | 0.04 %/C | 7.5 V | 4 Ohms | -65°C ~ 175°C | - | - | ±5% | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | Diodes & Rectifiers | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | - | Axial | O-XALF-W2 | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | 30 μA @ 5.7 V | - | ISOLATED | 1 W | - | 34 mA | 7.5 V | - | Zener Diodes | 5% | 34 mA | 5 % | 30 µA | 30 uA | 4 Ω | 5.7 V | 3 mV/°C | - | Zener Diodes | 2.16 mm | - | 3.9 mm | - | - | ||
![]() 1N5544 Microchip Technology | 12 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±20% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 10 nA @ 23 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 28 V | - | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() UZ7709R Microchip Technology | 2874 |
| - | - | - | Stud Mount | Stud | - | - | Axial | - | - | - | Microchip Technology | 1 | - | - | - | 1 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 150 μA @ 6.9 V | - | - | 10 W | - | - | 9.1 V | - | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N4780C Microchip Technology | 46 |
| - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | - | DO-7 | - | - | - | Microchip Technology | 1 | - | - | - | 100 Ohms | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 6 V | - | - | 250 mW | - | - | 8.5 V | - | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N4729UR-1 Microchip Technology | 46 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-213AB, MELF (Glass) | - | 2 | DO-213AB (MELF, LL41) | - | - | - | Microchip Technology | 1 | - | - | - | 10 Ohms | - | - | Microchip | - | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | 1 W | - | Active | - | - | - | Non-Compliant | - | 0.001411 oz | - | - | - | -65°C ~ 175°C | Bulk | - | ±10% | - | - | - | - | 175 °C | -65 °C | - | Diodes & Rectifiers | - | - | - | - | - | - | Solder Pad | - | - | - | Single | - | 100 μA @ 1 V | 1.2 V @ 200 mA | - | 1 W | 100 µA | - | 3.6 V | 3.6 V | Zener Diodes | - | - | 10 % | - | - | - | - | - | 1.2 V | Zener Diodes | 2.66 mm | - | 5.2 mm | - | Yes | ||
![]() 1N4751AP/TR8 Microchip Technology | 47 |
| - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4751 | - | 1500 | - | - | MICROSEMI CORP | 40 Ohms | - | - | - | 1N4751AP/TR8 | - | Microchip Technology | - | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Active | - | - | 5.83 | N | No | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±5% | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 5 µA @ 22.8 V | 1.2 V @ 200 mA | - | 1 W | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4754AP/TR8 Microchip Technology | 47 |
| - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4754 | - | 1500 | - | - | MICROSEMI CORP | 60 Ohms | - | - | - | 1N4754AP/TR8 | - | Microchip Technology | - | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Active | - | - | 5.83 | N | No | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±5% | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 5 µA @ 29.7 V | 1.2 V @ 200 mA | - | 1 W | - | - | 39 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4756AP/TR8 Microchip Technology | 47 |
| - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4756 | - | 1500 | - | - | MICROSEMI CORP | 80 Ohms | - | - | - | 1N4756AP/TR8 | - | Microchip Technology | - | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Active | - | - | 5.83 | N | No | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±5% | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 5 µA @ 35.8 V | 1.2 V @ 200 mA | - | 1 W | - | - | 47 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4753AP/TR8 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4753 | - | 1500 | - | - | MICROSEMI CORP | 50 Ohms | - | - | - | 1N4753AP/TR8 | - | Microchip Technology | - | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Active | - | - | 5.83 | N | No | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±5% | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 5 µA @ 27.4 V | 1.2 V @ 200 mA | - | 1 W | - | - | 36 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5373C/TR8 Microchip Technology | In Stock | - | - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | 1N5373 | - | 1000 | - | - | MICROSEMI CORP | 44 Ohms | 0.5 uA | - | - | 1N5373C/TR8 | + 150 C | Microchip Technology | - 65 C | 1 | Through Hole | 1 | - | - | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | 5 W | 5 W | Active | 68 V | NOT SPECIFIED | 5.08 | N | No | 0.038801 oz | - | 68 V | 44 Ohms | -65°C ~ 150°C | Reel | - | ±2% | e0 | No | EAR99 | TIN LEAD | - | - | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | O-PALF-W2 | UNIDIRECTIONAL | Single | - | ZENER DIODE | 500 nA @ 49 V | 1.2 V @ 1 A | ISOLATED | 5 W | - | 20 mA | 68 V | - | - | 2% | 20 mA | 2 % | - | 0.5 uA | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5349Be3/TR13 Microchip Technology | In Stock | - | - | - | - | Through Hole | T-18-2 | - | - | T-18 | - | - | 1N5349 | - | 1250 | - | - | - | 2.5 Ohms | 2 uA | - | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 5 W | - | Active | - | - | - | Details | - | 0.038801 oz | - | 12 V | 2.5 Ohms | -65°C ~ 150°C | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | 2 µA @ 8.6 V | 1.2 V @ 1 A | - | 5 W | - | 100 mA | 12 V | - | - | - | - | 5 % | - | 2 uA | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5931APe3/TR8 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N5931 | - | 1500 | - | - | - | 12 Ohms | - | - | - | - | - | Microchip Technology | - | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µA @ 13.7 V | 1.2 V @ 200 mA | - | 1.5 W | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4758AP/TR8 Microchip Technology | 28 |
| - | - | - | Through Hole | DO-41-2 | - | - | DO-204AL (DO-41) | - | - | 1N4758 | - | 1500 | - | - | MICROSEMI CORP | 110 Ohms | - | - | - | 1N4758AP/TR8 | - | Microchip Technology | - | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Active | - | - | 5.83 | N | No | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±5% | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 5 µA @ 42.6 V | 1.2 V @ 200 mA | - | 1 W | - | - | 56 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N4574A-1 Microchip Technology | 44 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/452 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 3 V | - | - | 500 mW | - | - | 6.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N4101C-1 Microchip Technology | 27 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N4101 | - | - | - | - | - | 200 Ohms | - | - | - | - | - | Microchip Technology | - | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 6.3 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 8.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N4621D-1 Microchip Technology | 44 |
| - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | 1N4621 | Microchip / Microsemi | 1 | - | - | - | 1.7 kOhms | - | - | Microchip | - | - | Microchip Technology | - | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Axial | - | - | - | - | - | 3.5 μA @ 2 V | 1.1 V @ 200 mA | - | 500 mW | - | - | 3.6 V | - | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | 2.29 mm | - | 5.08 mm | - | - | ||
![]() JANTX1N3037B-1/TR Microchip Technology | 33 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | Microchip / Microsemi | 100 | - | 200 mA | - | 95 Ohms | 10 uA | 10 uA | Microchip | - | + 175 C | Microchip Technology | - 55 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 1 W | - | Active | - | - | - | N | - | 0.010935 oz | 0.103 %/C | 51 V | 95 Ohms | -55°C ~ 175°C | Reel | Military, MIL-PRF-19500/115 | ±5% | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | - | - | 10 μA @ 38.8 V | 1.2 V @ 200 mA | - | 1 W | - | 5 mA | 51 V | - | Zener Diodes | - | - | 5 % | - | 18 mA | - | - | - | 1.2 V | Zener Diodes | - | - | - | - | - |