- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Tolerance
- Voltage - Zener (Nom) (Vz)
- Power - Max
Attribute column
Manufacturer
Microchip Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5349Be3/TR13 Microchip Technology | In Stock | - | - | Through Hole | T-18-2 | T-18 | 1N5349 | - | 1250 | - | 2.5 Ohms | 2 uA | - | - | + 150 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 5 W | Active | Details | 0.038801 oz | - | 12 V | 2.5 Ohms | -65°C ~ 150°C | Reel | - | ±5% | - | - | Single | 2 µA @ 8.6 V | 1.2 V @ 1 A | 5 W | 100 mA | 12 V | - | 5 % | 2 uA | - | - | - | - | ||
![]() 1N5931APe3/TR8 Microchip Technology | In Stock | - | - | Through Hole | DO-41-2 | DO-204AL (DO-41) | 1N5931 | - | 1500 | - | 12 Ohms | - | - | - | - | Microchip Technology | - | Through Hole | Tape & Reel (TR) | - | Active | Details | 0.010935 oz | - | - | - | -65°C ~ 150°C | Reel | - | ±10% | - | - | - | 1 µA @ 13.7 V | 1.2 V @ 200 mA | 1.5 W | - | 18 V | - | - | - | - | - | - | - | ||
![]() JANTX1N3824D-1 Microchip Technology | 44 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N3824 | Microchip / Microsemi | 1 | - | 9 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.010935 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/115 | ±1% | Diodes & Rectifiers | Axial | - | 5 μA @ 1 V | 1.2 V @ 200 mA | 1 W | - | 4.3 V | Zener Diodes | - | - | - | Zener Diodes | 2.16 mm | 4.06 mm | ||
![]() JAN1N4619D-1 Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4619 | Microchip / Microsemi | 1 | - | 1.6 kOhms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Axial | - | 400 nA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 3 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4621D-1 Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4621 | - | - | - | 1.7 kOhms | - | - | - | - | Microchip Technology | - | Through Hole | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±1% | - | - | - | 3.5 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | - | 3.6 V | - | - | - | - | - | - | - | ||
![]() JANTXV1N4105C-1 Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4105 | - | - | - | 200 Ohms | - | - | - | - | Microchip Technology | - | Through Hole | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±2% | - | - | - | 50 nA @ 8.5 V | 1.1 V @ 200 mA | 500 mW | - | 11 V | - | - | - | - | - | - | - | ||
![]() JAN1N4617D-1 Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4617 | Microchip / Microsemi | 1 | - | 1.4 kOhms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Axial | - | 1 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 2.4 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JAN1N4116C-1 Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4116 | Microchip / Microsemi | 1 | - | 150 Ohms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±2% | Diodes & Rectifiers | Axial | - | 10 nA @ 18.3 V | 1.1 V @ 200 mA | - | - | 24 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N4574A-1 Microchip Technology | 44 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | - | - | 100 Ohms | - | - | - | - | Microchip Technology | - | - | Bulk | - | Discontinued at Digi-Key | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/452 | ±5% | - | - | - | 2 μA @ 3 V | - | 500 mW | - | 6.4 V | - | - | - | - | - | - | - | ||
![]() JANTXV1N4101C-1 Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4101 | - | - | - | 200 Ohms | - | - | - | - | Microchip Technology | - | Through Hole | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/435 | ±2% | - | - | - | 500 nA @ 6.3 V | 1.1 V @ 200 mA | 500 mW | - | 8.2 V | - | - | - | - | - | - | - | ||
![]() JANTXV1N4621D-1 Microchip Technology | 44 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | 1N4621 | Microchip / Microsemi | 1 | - | 1.7 kOhms | - | - | Microchip | - | Microchip Technology | - | Through Hole | Bulk | - | Active | N | 0.005291 oz | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-19500/435 | ±1% | Diodes & Rectifiers | Axial | - | 3.5 μA @ 2 V | 1.1 V @ 200 mA | 500 mW | - | 3.6 V | Zener Diodes | - | - | - | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N3016BE3 Microchip Technology | 5 |
| - | Through Hole | DO-13 | DO-13 (DO-202AA) | - | Microchip Technology | 1 | - | 3.5 Ohms | 150 uA | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | Diodes & Rectifiers | - | - | 150 μA @ 5.2 V | 1.5 V @ 200 mA | 1 W | - | 6.8 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() UZ7706R Microchip Technology | 2970 |
| - | Stud Mount | Stud | Axial | - | Microchip Technology | 1 | - | 0.6 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | Diodes & Rectifiers | - | - | 1 mA @ 5.2 V | - | 10 W | - | 6.8 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() 1N5535 Microchip Technology | 16 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology / Atmel | 1 | - | - | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±20% | Diodes & Rectifiers | - | - | 10 nA @ 12.5 V | 1.1 V @ 200 mA | 500 mW | - | 15 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTXV1N3821C-1 Microchip Technology | 21 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | - | Microchip / Microsemi | 1 | - | 10 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | N | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-19500/115 | ±2% | PMIC - Power Management ICs | - | - | 100 μA @ 1 V | 1.2 V @ 200 mA | 1 W | - | 3.3 V | Switching Voltage Regulators | - | - | - | Switching Voltage Regulators | - | - | ||
![]() 1N6031B-1 Microchip Technology | 12 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology | 1 | - | 2000 Ohms | - | - | Microchip | - | Microchip Technology | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | ±5% | Diodes & Rectifiers | - | - | 100 nA @ 152 V | 1.1 V @ 200 mA | 500 mW | - | 200 V | Zener Diodes | - | - | - | Zener Diodes | - | - | ||
![]() JANTX1N4117-1/TR Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 150 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | 0.09 %/C | 25 V | 150 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/435 | ±5% | Diodes & Rectifiers | - | Single | 10 nA @ 19 V | 1.1 V @ 200 mA | 500 mW | 250 uA | 25 V | Zener Diodes | 5 % | 15 mA | 1.1 V | Zener Diodes | - | - | ||
![]() JAN1N5540B-1/TR Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 1 | 200 mA | 100 Ohms | 0.01 uA | 0.01 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.007055 oz | - | 20 V | 100 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/437 | ±5% | Diodes & Rectifiers | - | Single | 10 nA @ 18 V | 1.1 V @ 200 mA | 500 mW | 1 mA | 20 V | Zener Diodes | 5 % | 19 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() 1N5245 Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip Technology / Atmel | 1 | 200 mA | 16 Ohms | 0.1 uA | 0.1 uA | Microchip | + 200 C | Microchip Technology | - 65 C | Through Hole | Bulk | 500 mW | Active | N | 0.007055 oz | 0.082 %/C | 15 V | 16 Ohms | -65°C ~ 175°C (TJ) | Bulk | - | ±5% | Diodes & Rectifiers | - | Single | 100 nA @ 10.5 V | 1.5 V @ 200 mA | 500 mW | 8.5 mA | 15 V | Zener Diodes | 20 % | 10 uA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm | ||
![]() JANTX1N4372C-1/TR Microchip Technology | 27 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | Microchip / Microsemi | 100 | 200 mA | 29 Ohms | 30 uA | 30 uA | Microchip | + 175 C | Microchip Technology | - 65 C | Through Hole | Tape & Reel (TR) | 0.5 W | Active | N | 0.005291 oz | - 0.075 %/C | 3 V | 29 Ohms | -65°C ~ 175°C | Reel | Military, MIL-PRF-19500/127 | ±2% | Diodes & Rectifiers | - | Single | 30 μA @ 1 V | 1.1 V @ 200 mA | 500 mW | - | 3 V | Zener Diodes | 2 % | 125 mA | 1.1 V | Zener Diodes | 2.29 mm | 5.08 mm |